- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Number of Contact Rows | Overvoltage category | Package | Part Life Cycle Code | Pins | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Output Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Rated Current | Number of Positions/Contacts | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Fuse Size | Rated Voltage | Disconnect Type | Connection Type | Rated Power | Features | Temperature | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 713-1114/107-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 59.10 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1114/107-000 | 51209066 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 14 | - | - | No | - | Active | - | 10 | - | - | - | - | - | - | 7.00mm | - | - | - | - | - | 28 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1114/107-000 | 28 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 28 Pole | - | - | - | - | - | 300 V | - | - | 2 | 10 A | - | - | Tin | - | - | 16-28 AWG | - | 14 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | - | - | - | - | - | + sleeve | -60-100 °C | - | 18.80mm | 16.00mm | 59.10mm | - | - | - | UL94 V-0 | - | - | ||
![]() 285-154 WAGO | 2500 | - | - | - | DIN Rail | - | PA | - | 0.16 | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 8 | 1 | - | - | 20mm | 10 - 50 | 10 - 70 | 10 - 50 | 10 - 50 | - | - | - | - | - | 1pc(s) | 50mm² | 10mm² | 50mm² | 10mm² | - | 150 A | 150 A | - | - | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | - | V0 | Wago | 285-154 | 2850154 | - | - | - | - | - | 150 | 105 | 1000V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | 1 | 150A | 150A | 150A | 1000V | - | - | Box | - | - | 2 | - | - | No | - | Active | - | 150 | - | - | Yes | - | - | 20 mm | 31mm | - | - | - | Spring Clamp | - | - | - | - | 1000V | 600V | - | - | - | - | WINSTA MINI | Active | - | - | Feed-Through Terminal Block | 2 | - | - | Blue | 2 | Female | - | - | - | - | 87 | - | - | - | - | Push In, Spring | 2 | Blue | - | - | N | n/a | - | - | 1 | 1 | - | - | - | - | - | - | 1/0-8 AWG | - | - | - | - | - | - | - | 10-50mm² | - | - | - | 5 | - | 30mm | - | - | - | - | - | - | - | - | - | - | 94 | 94 | 20mm | - | 20.0mm | - | UL94 V-0 | - | - | ||
![]() 711-192 WAGO | 22 |
| - | - | Direct Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51174913 | - | - | - | - | - | 10 | - | 250V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 250 V | - | - | - | - | - | - | Active | - | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 1 | Gray | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | - | - | ||
![]() 713-1107/107-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 34.60 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1107/107-000 | 51209058 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 7 | - | - | No | - | Active | - | 10 | - | - | - | - | - | - | 7.00mm | - | - | - | - | - | 14 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1107/107-000 | 14 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 14 Pole | - | - | - | - | - | 300 V | - | - | 2 | 10 A | - | - | Tin | - | - | 16-28 AWG | - | 7 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | - | - | - | - | - | encodable,+ sleeve | -60-100 °C | - | 18.80mm | 16.00mm | 34.60mm | - | - | - | UL94 V-0 | - | - | ||
![]() 285-607 WAGO | 14 |
| - | - | DIN Rail | 2 | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 10 | 2 | - | - | 16mm | 6 - 25 | 6 - 35 | 6 - 35 | 6 - 35 | Pull spring | - | - | Not Required(mm) | - | 15pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | - | - | - | (W x H) 16 mm x 52.50 mm | EAR99 | Compliant with Exemption | Green,Yellow | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 285-607 | 51163738 | - | - | - | - | - | - | 105 | - | WAGO Corporation | - | 16mm | - | -60 | T DIN Rail | T DIN RAIL | 1 | - | - | - | - | 2 | - | Box | Active | - | 2 | - | - | No | 115.5 | Active | No | - | - | 2.28 | Yes | Yes | - | 16 mm | 23mm | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | EAR99 | - | Terminal Block | 2 | - | - | Green, Yellow | 2 | F | CAGE CLAMP | 8536.69.40.40 | - | - | 52.5 | - | compliant | - | - | Push In, Spring | 2 | Green/Yellow | - | 2-10(AWG) | Terre | - | - | - | 1 | 1 | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 2-8 AWG | - | - | 2 | - | UL; CSA | - | - | 6-35mm² | - | - | 115 A | - | - | 23mm | 35 mm2 | SPRING LOADED | - | 600 V | - | - | - | - | - | 16 | 52.50mm | 115.5 | 16mm | - | 16.0mm | 52.5 | UL94 V-0 | UL94 V-0 | - | ||
![]() 711-401 WAGO | 30 |
| - | - | Direct Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51142933 | - | - | - | - | - | 10 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 1 | Gray | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | 0.925 (23.50mm) | - | 2.248 (57.10mm) | 22.5mm | - | - | - | - | ||
![]() 711-133 WAGO | 22 |
| - | - | Surface Mount | - | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51147143 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | - | Transformer Terminal Block | 3 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 3 | Gray | - | - | - | - | - | - | 3 | 1 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 22.5mm | - | - | - | - | ||
![]() 713-1105/037-000 WAGO | 51 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 26.00 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.51 | - | Yes | - | - | 713-1105/037-000 | - | - | - | - | 1.5mm² | +100°C | - | - | 300V | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 5 | - | - | No | - | Active | - | - | - | - | - | - | - | - | 7.00mm | Yes | Yes | - | - | - | 10 | - | - | 250 V | 300 V | - | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1105/037-000 | 10 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tin | - | - | 16-28 AWG | - | 5 | - | - | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch,encodable | - | - | 18.80mm | 16.00mm | 26.00mm | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 22 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 4.3 | CCA, UR | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 19.00 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | - | Yes | - | Wago | 713-1103/037-9037 | 51236294 | - | - | - | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 3 | - | - | No | - | Active | - | - | - | - | - | - | - | - | 7.00mm | Yes | Yes | 3.5 | Spring Clamp | - | 6 | - | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | - | 713 | Active | - | - | PC Terminal Block | 6 | - | - | Black | 1 | F | - | - | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 6 | Black | - | - | - | - | 300 V | - | 6 | 2 | 10 A | - | - | Tin | - | - | 16-28 AWG | - | 3 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | - | - | - | - | - | + lateral latch,encodable | -60-100 °C | - | 18.80mm | 16.00mm | 19.00mm | - | - | - | UL94 V-0 | - | - | ||
![]() 711-106 WAGO | 9600 |
| - | - | - | - | - | - | 3.7g | - | 3.7 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | Ecru | Transformer Terminal Blocks | 8536.90.40.00 | - | Yes | - | Wago | 711-106 | 51110385 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711 | Active | - | - | Connection Module | 3 | - | - | Natural | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 | Natural | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-108/031-000 WAGO | 22 |
| - | Flanges | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 54.80 x 26.45 mm | EAR99 | Compliant | Light grey | - | 8536.69.40.40 | - | Yes | - | Wago | 721-108/031-000 | 51118122 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | - | 630V | - | - | Box | - | - | 8 | - | - | No | - | Active | - | - | - | - | Non-Compliant | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 8 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 8 | - | - | Grey | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 16 A | Tin | Screwless - Push-In Spring | 8 | Light Gray | - | - | - | - | 300 V | - | 8 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 8 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | 8-9 mm | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 54.80mm | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 285-187 WAGO | 30 |
| - | - | Flange | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 232 A | 200 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 60330863 | - | - | - | - | - | 232 | 105 | 1000V | WAGO Corporation | - | - | - | -60 | Panel Mount | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | Yes | - | - | 25 mm | - | - | - | - | Spring Clamp | - | - | - | - | 1500V | 600V | - | - | - | - | WINSTA MINI | Active | - | - | Feed-Through Terminal Block | 2 | - | - | Gray, Yellow | 2 | Female | - | - | - | - | - | - | - | - | - | Push In, Spring | 2 | - | - | - | - | n/a | - | - | 1 | 1 | - | - | - | - | - | - | 4/0-4 AWG | - | - | - | - | - | - | - | 25-95mm² | - | - | - | 5 | - | 35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0mm | - | UL94 V-0 | - | - | ||
![]() 281-658 WAGO | 22 |
| - | - | DIN Rail | 4 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | - | - | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | White | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-658 | 51131671 | - | - | - | - | - | 24 | 105 | - | WAGO Corporation | - | 9mm | - | -60 | T DIN Rail | - | 1 | 26A | 26A | - | - | - | - | DIN-Rail mounting | - | - | 4 | - | - | No | 86 | Active | - | - | - | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Box | 787 | Active | - | - | Terminal Block | 4 | - | - | White | 4 | F | - | - | - | - | 29 | - | - | 26 A | - | Push In, Spring | 4 | White | single | - | - | - | - | - | 1 | 1 | - | 10 A | - | - | - | - | 12-28 AWG | - | - | - | - | - | - | - | 0.08-4mm² | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | - | 240 W | - | - | 6 | 29mm | 86 | 6mm | - | 6.0mm | 29 | UL94 V-0 | UL94 V-0 | - | ||
![]() 285-691 WAGO | 30 |
| - | - | DIN Rail | 2 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 10 | 2 | - | - | 16mm | 6 - 25 | 6 - 35 | 6 - 35 | 6 - 35 | Pull spring | - | - | - | - | 15pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | 120 A | - | - | (W x H) 16 mm x 52.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 285-691 | 51163672 | - | - | - | - | - | 120 | 105 | 750V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | 1 | 120A | 120A | - | 750V | - | - | Box | - | - | 2 | - | - | No | - | Active | - | 120 | - | - | Yes | - | - | 16 mm | 23mm | - | - | - | Spring Clamp | - | - | - | - | 750V | - | - | - | - | - | - | Active | - | - | Feed-Through Terminal Block | 2 | - | - | Light Gray | 2 | - | - | - | - | - | 52.5 | - | - | 120 A | - | Push In, Spring | 2 | Light Gray | - | - | L | - | - | - | 1 | 1 | - | - | - | - | - | - | 2-8 AWG | - | - | - | - | - | - | - | 6-35mm² | - | - | - | - | - | 23mm | - | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | - | 52.50mm | 115.5 | 16mm | - | 16.0mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 282-120 WAGO | 47 |
| - | - | DIN Rail | 2 | - | - | - | - | - | - | No | 24 | 10 | - | - | 13mm | - | - | - | - | Pull spring | - | - | - | 3 | 40pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | 10 A | - | - | (W x H) 13 mm x 56.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 282-120 | 51133998 | - | - | - | - | - | 10 | 105 | 500V | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | - | 1 | 10A | 10A | - | 500V | - | - | Box | - | - | 2 | - | - | No | - | Active | - | - | - | - | Yes | - | - | 13 mm | 13mm | - | - | - | Spring Clamp | - | - | - | - | 500V | - | - | - | - | Box | 793 | Active | - | - | Fuse Disconnect Terminal Block | 2 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | 10 A | - | Push In, Spring | 2 | Gray | - | - | L | n/a | - | - | 1 | 1 | - | - | - | - | - | - | 10-24 AWG | 1 x 1/4 | - | - | - | - | - | - | 0.2-6mm² | - | - | - | - | - | 12mm ~ 13mm | - | - | 1/4x1-1/4 | - | Fuse | - | - | - | - | - | 56.50mm | - | 13mm | - | 13.0mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 711-153 WAGO | 22 |
| - | - | Surface Mount | - | - | - | - | - | 10.8 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51147161 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | - | Transformer Terminal Block | 3 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 3 | Gray | - | - | - | - | - | - | 3 | 1 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 22.5mm | - | - | - | - | ||
![]() 721-107/026-037 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | - | - | - | 50pc(s) | - | - | - | - | 5mm | - | - | - | (L x W x H) 14.30 x 36.50 x 26.45 mm | EAR99 | Compliant | Light grey | - | 8536.69.40.51 | - | Yes | - | - | 721-107/026-037 | - | - | - | - | 2.5mm² | - | 16 | 85 | 300V | - | 0.08mm² | - | - | -60 | - | - | 1 | 16A | 16A | - | 630V | - | - | - | - | - | 7 | - | - | No | - | - | - | - | - | - | Non-Compliant | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 7 | - | - | - | - | - | - | - | - | 721 | Active | - | Socket | PC Terminal Block | - | - | - | Grey | 1 | F | - | - | - | - | - | - | - | 16 A | - | - | 7 | Light Gray | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45 mm | 14.3 mm | 36.5 mm | - | - | - | - | UL94 V-0 | - | ||
![]() 713-1103/107-047 WAGO | 22 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 4 | CCA, UR | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 20.60 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.51 | - | Yes | - | Wago | 713-1103/107-047 | 51236341 | - | - | - | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 3 | - | - | No | - | Active | - | - | - | - | - | - | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 6 | - | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | - | 713 | Active | - | - | PC Terminal Block | 6 | - | - | Black | 1 | F | - | - | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 6 | Black | - | - | - | - | 300 V | - | 6 | 2 | 10 A | - | - | Tin | - | - | 16-28 AWG | - | 3 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | - | - | - | - | - | + lateral latch,encodable | -60-100 °C | - | 18.80mm | 16.00mm | 20.60mm | - | - | - | UL94 V-0 | - | - | ||
![]() 721-103/026-000 WAGO | 980 |
| - | - | Free Hanging (In-Line) | 3 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 28 | 12 | Straight | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Copper Alloy | - | - | 1pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 26.45 x 16.50 mm | EAR99 | Compliant | - | - | 8536.69.40.40 | - | Yes | V0 | - | 721-103/026-000 | - | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 320V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 16A | 630V | - | III | Box | - | 3 | 3 | 5mm | 2 | No | 26.45 | Active | - | 16 | 4 | - | Compliant | - | - | - | 9.00mm | - | - | 5 | - | - | 3 | - | Spring clamp connection | 630 V | 600 V | - | No | -60°C ~ 85°C | Box | 721 | Active | - | Socket | Terminal Block | 3 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 16 A | - | Screwless - Push-In Spring | 3 | Light Gray | - | - | - | - | - | - | 3 | 1 | - | - | - | Tin | - | - | 12-28 AWG | - | 3 | - | - | - | 180° | - | 0.08-2.5mm² | 8-9mm | 28AWG to 12AWG | 16A | - | - | - | - | - | - | 320V | - | - | - | + sleeve | - | 16.5 | 16.50mm | 14.30mm | 26.45mm | - | - | 14.3 | UL94 V-0 | UL94 V-0 | Lead Free | ||
Tiny WHSL | 30 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 66.10 x 54.20 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1116/107-9037/035-000 | 51236399 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | - | 160V | - | - | Box | - | - | 16 | - | - | No | - | Active | - | 10 | - | - | Non-Compliant | - | - | - | 7.00mm | Yes | Yes | - | - | - | 32 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | - | 713 | Active | - | Socket | 713-1116/107-9037/035-000 | 32 | 100 °C | -60 °C | Black | 2 | - | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | 10 A | Tin | Screw - Rising Cage Clamp | 32 Pole | - | - | - | - | - | 300 V | - | - | 2 | 10 A | - | - | Tin | - | - | 16-28 AWG | - | 16 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | - | - | - | - | - | encodable | -60-100 °C | - | 54.20mm | 16.00mm | 66.10mm | - | - | - | UL94 V-0 | - | - |