- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Part Life Cycle Code | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Output Current | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Wire Type | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Rated Voltage | Disconnect Type | Rated Power | Features | Temperature | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 713-1117/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 10pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 68.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1117/037-000 | 51209012 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | - | Box | - | 17 | - | No | - | Active | - | 10 | - | - | - | - | - | 7.00mm | Yes | Yes | - | - | - | 34 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1117/037-000 | 34 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 34 Pole | - | - | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | - | - | 16-28 AWG | - | 17 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | - | - | - | + lateral latch,encodable | -60-100 °C | 18.80mm | 16.00mm | 68.00mm | - | - | UL94 V-0 | - | - | ||
![]() 721-105/031-000 WAGO | 13 |
| - | Flanges | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 39.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | - | Yes | V0 | Wago | 721-105/031-000 | 51118044 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 5 | 2 | No | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 5 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 5 | - | - | Grey | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 16 A | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | - | - | - | 300 V | - | 5 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 39.80mm | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 721-104/031-000 WAGO | 4900 |
| - | - | Free Hanging (In-Line) | - | Polyamide 6/6 | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 5(mm) | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 34.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-104/031-000 | 51118010 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | Cable | 1 | 16A | 16A | 630V | 1 | -60C to 85C | 300V | III | Box | - | 4 | 2 | No | - | Active | No | 16 | 4 | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 4 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | Box | 721 | Active | - | - | PC Terminal Block | 4 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 4 | Light Gray | - | 12-28(AWG) | - | - | 300 V | - | 4 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 4 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | 16(A) | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 34.80mm | - | - | UL94 V-0 | - | - | ||
![]() 721-116/027-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA | No | 28 | 12 | Straight | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 10pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 94.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | Wago | 721-116/027-000 | 51118232 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 250V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | Active | 16 | 2 | No | 26.45 | Active | - | 16 | 4 | 5.74 | - | Yes | - | 9.00mm | - | - | 5 | - | - | 16 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | Box | 721 | Active | EAR99 | - | Terminal Block | 16 | - | - | Gray | 1 | F | CAGE CLAMP, LATCHED, PANEL MOUNT | 8536.69.40.40 | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | compliant | - | Tin | Screwless - Push-In Spring | 16 | Light Gray | - | 12 AWG | - | - | 300 V | - | 16 | 1 | - | 15 A | - | Tin | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 16 | 16 | 28-12 AWG | UL; CSA | 180° | - | 0.08-2.5mm² | 8-9mm | 15 A | - | - | 8-9 mm | 2.5 mm2 | PLUG IN/SPRING LOADED | - | 300 V | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 94.80mm | - | 14.3 | UL94 V-0 | - | - | ||
![]() 714-112 WAGO | 43 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | 6.8 | - | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | V0 | Wago | - | 7140112 | - | - | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | 8 | - | - | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | No | - | 320 V | 150 V | 16~24 AWG | - | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | - | PC Terminal Block | 12 | - | - | Black | 1 | F | - | - | 3.5mm | - | 23 | 0.307 (7.80mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | 12 | Black | - | - | - | - | - | - | 12 | 1 | 12 | - | - | Tin | - | - | 16-24 AWG | - | 12 | - | - | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 48 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 56.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-108/008-000/037-000 | 51118104 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 8 | 2 | No | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 8 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 8 | - | - | Grey | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 16 A | Tin | Screwless - Push-In Spring | 8 | Light Gray | - | - | - | - | 300 V | - | 8 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 8 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-85 °C | 29.60mm | 18.80mm | 56.60mm | - | - | UL94 V-0 | - | - | ||
![]() 721-202/031-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 27.30 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | - | Yes | V0 | Wago | 721-202/031-000 | 51120430 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 2 | 2 | No | - | Active | - | 16 | 6 | - | - | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 2 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 2 | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | - | - | 300 V | - | 2 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 27.30mm | - | - | UL94 V-0 | - | - | ||
![]() 714-106 WAGO | 9800 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | 3.5(mm) | - | - | - | - | - | - | - | 8A | 8 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 7140106 | - | - | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | 1 | -60C to 100C | 150V | - | Box | - | - | - | No | - | Active | No | 8 | - | - | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | No | - | 320 V | 150 V | 16~24 AWG | - | - | -60°C ~ 100°C | Box | MCSMINI SL | Active | - | - | PC Terminal Block | 6 | - | - | Black | 1 | F | - | - | 3.5mm | - | 23 | 0.307 (7.80mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | 6 | Black | - | 16-24(AWG) | - | - | - | - | 6 | 1 | 6 | - | - | Tin | - | - | 16-24 AWG | - | 6 | - | - | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | - | - | 8(A) | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | UL94 V-0 | - | - | ||
![]() 721-107/026-000 WAGO | 68 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 12.9 | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 36.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-107/026-000 | 51118092 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 7 | 2 | No | - | Active | - | 16 | 4 | - | Non-Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 7 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 7 | - | - | Grey | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 16 A | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | - | - | - | 300 V | - | 7 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 7 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45 mm | 14.3 mm | 36.5 mm | - | - | UL94 V-0 | UL94 V-0 | Lead Free | ||
Tiny WHSL | 30 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | - | (L x W x H) 18.80 x 36.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Wago | 721-203/008-000/037-000 | 51165773 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 16A | 16A | 630V | - | - | - | - | Box | - | 3 | - | No | - | Active | - | - | - | - | - | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 3 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 3 | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | - | - | - | 300 V | - | 3 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 3 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | + snap-in nibs | -60-85 °C | 29.60mm | 18.80mm | 36.60mm | - | - | UL94 V-0 | - | - | ||
![]() 713-1112/037-000 WAGO | 1000 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 50.50 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1112/037-000 | 51209007 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | - | Box | - | 12 | - | No | - | Active | - | 10 | - | - | - | - | - | 7.00mm | Yes | Yes | - | - | - | 24 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1112/037-000 | 24 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 24 Pole | - | - | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | - | - | 16-28 AWG | - | 12 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | - | - | - | encodable,+ lateral latch | -60-100 °C | 18.80mm | 16.00mm | 50.50mm | - | - | UL94 V-0 | - | - | ||
![]() 721-2103/037-000 WAGO | 22 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 31.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-2103/037-000 | 51134475 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 20 | 85 | 300V | WAGO Corporation | 0.2mm² | - | - | -60 | - | - | 1 | 16A | 16A | 320V | - | - | - | III | Box | - | 3 | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 10.00mm | - | - | 5 | Spring Clamp | - | 3 | - | Spring clamp connection | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 3 (Mate), 6 (Input) | - | - | Gray | 2 | F | - | - | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 6 | Light Gray | - | - | - | - | 300 V | - | 3 | 1 (Mate), 2 (Input) | - | 20 A | - | Tin | - | - | 12-24 AWG | - | 3 (Mate), 6 (Input) | - | 24-12 AWG | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | 9-10 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 29.80mm | 20.80mm | 31.55mm | - | - | UL94 V-0 | - | - | ||
![]() 721-116/037-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 10pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 96.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Wago | 721-116/037-000 | 51118236 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | - | Box | - | 16 | - | No | - | Active | - | - | - | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 16 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 16 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 16 | Light Gray | - | - | - | - | 300 V | - | 16 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 16 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | + lateral latch | -60-85 °C | 29.60mm | 14.30mm | 96.60mm | - | - | UL94 V-0 | - | - | ||
![]() 721-202/037-000 WAGO | 200 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 29.60 x 29.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-202/037-000 | 51120432 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 2 | 2 | No | - | Active | - | 16 | 6 | - | - | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 2 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 2 | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | - | - | 300 V | - | 2 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | 29.10mm | 14.30mm | 29.60mm | - | - | UL94 V-0 | - | - | ||
![]() 713-1118/107-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 10pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 73.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1118/107-000 | 51209070 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | - | Box | - | 18 | - | No | - | Active | - | 10 | - | - | - | - | - | 7.00mm | - | - | - | - | - | 36 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | - | 713-1118/107-000 | 36 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | - | Tin | Screw - Rising Cage Clamp | 36 Pole | - | - | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | - | - | 16-28 AWG | - | 18 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | - | - | - | + sleeve | -60-100 °C | 18.80mm | 16.00mm | 73.10mm | - | - | UL94 V-0 | - | - | ||
![]() 721-110/027-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 19 | CB, CSA | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 64.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Wago | 721-110/027-000 | 51118166 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 10 | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 10 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 10 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | - | - | - | 300 V | - | 10 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 10 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 64.80mm | - | - | UL94 V-0 | - | - | ||
![]() 721-202/026-000 WAGO | 48 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51118268 | Other copper alloys | Plastic | Tin | - | - | 16 | 85 | 300V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 16 | 6 | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | - | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | MCSMIDI | Active | - | - | PC Terminal Block | 2 | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | - | - | 300 V | - | 2 | 1 | - | 15 A | - | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 713-1118 WAGO | 990 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 64.50 x 18.80 mm | EAR99 | Compliant | Black | - | - | Yes | V0 | Wago | 713-1118 | 7131118 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | - | Box | - | 18 | - | No | - | Active | - | 10 | - | - | Non-Compliant | - | - | 7.00mm | - | - | - | - | - | 36 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | Socket | 713-1118 | 36 | 100 °C | -60 °C | Black | 2 | - | - | - | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | - | 10 A | Tin | Screw - Rising Cage Clamp | 36 Pole | - | - | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | - | - | 16-28 AWG | - | 18 | - | 28-16 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | - | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 64.50mm | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 721-2113/026-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 5mm | 16A | 20 A | - | (L x W x H) 20.80 x 65.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Wago | 721-2113/026-000 | 51134516 | - | - | - | 2.5mm² | - | 16 | - | 300V | WAGO Corporation | 0.2mm² | - | - | - | - | - | 1 | 16A | 16A | 320V | - | - | - | - | Box | - | 13 | - | No | - | Active | - | - | - | - | - | - | - | 10.00mm | - | - | 5 | Spring Clamp | - | 13 | - | - | 630 V | 600 V | - | 24-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 13 (Mate), 26 (Input) | - | - | Gray | 2 | F | - | - | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 26 | Light Gray | - | - | - | - | 300 V | - | 13 | 1 (Mate), 2 (Input) | - | 20 A | - | Tin | - | - | 12-24 AWG | - | 13 (Mate), 26 (Input) | - | 24-12 AWG | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | 9-10 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 65.00mm | - | - | UL94 V-0 | - | - | ||
![]() 281-656 WAGO | 5731 | - | - | - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | 10 A | - | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 281-656 | 51239101 | - | - | - | - | - | - | - | - | WAGO Corporation | - | 9mm | - | - | - | - | 1 | 10A | 10A | 400V | - | - | - | - | DIN-Rail mounting | - | 4 | - | No | - | Active | - | 10 | - | - | Yes | - | 6 mm | 10mm | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | 787 | Active | - | - | 281-656 | 4 | - | - | Gray | 1 | - | - | - | - | - | 29 | - | - | 10 A | - | Push In, Spring | - | - | single | - | L | - | - | - | 2 | 1 | - | - | 5 A | - | - | - | 12-28 AWG | - | - | - | - | - | - | - | 0.08-4mm² | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | 120 W | - | - | 29mm | 86 | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | - |