- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Front built-in possible | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rack-assembly possible | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | RoHS | Spacing | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wall mounting/direct mounting | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Rated Voltage | Disconnect Type | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 726-241 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | No | No | - | No | 28 | 14 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 20pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 44 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-241 | 51155038 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 32 | - | - | - | - | - | RCP | - | - | - | - | 36.5 | - | - | - | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | 4 | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | Complies with ATEX Ex I standards | - | - | - | 132mm | 5.197 (132.00mm) | 44mm | 1.437 (36.50mm) | 44.0mm | - | - | - | ||
![]() 727-222 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | - | - | White | - | - | 8536.69.40.51 | - | Yes | - | - | - | Wago | 727-222 | 51167869 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | Box | - | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 16 | - | - | - | White | 4 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 16 | White | - | - | - | - | 4 | 4 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | 7.62 | 44.50mm | - | 7.62mm | - | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 722-742 WAGO | 16 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 13.3 | - | - | CB, UR | No | - | - | Tin plated | Straight | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 11.60 x 89.00 x 23.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 722-742 | 51135391 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | - | - | III | Box | Carton (box) | - | - | 12 | 2 | No | 11.6 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 12 | - | Soldering connection | Solder | 630 V | 600 V | - | - | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 12 | - | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 12 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 12 | 1 | 15 A | - | Tin | - | - | - | - | 12 | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 89 | 23.25mm | 11.60mm | 89.00mm | - | - | 18.25 | UL94 V-0 | - | |||
![]() 727-122 WAGO | 7 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 7.62 mm x 58.50 mm | EAR99 | Compliant | - | - | White | - | - | - | - | Yes | V0 | - | - | Wago | 727-122 | 51167709 | - | - | - | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | - | 8 | 10A | 10A | 250V | - | - | - | - | Box | - | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 10 | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | 8-Level Block | 32 | - | - | - | White | - | - | - | - | - | - | 58.5 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | 58.50mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 726-322 WAGO | 7 |
| - | - | Screw | DIN Rail | 32 | - | - | - | - | - | - | No | No | - | No | 28 | 16 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 24pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 34.60 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-322 | 51126947 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | Non-Compliant | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 32 | - | - | - | Grey | - | RCP | - | - | - | - | 36.5 | - | - | 10 A | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | 4 | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | 132mm | 5.197 (132.00mm) | 34.60mm | 1.437 (36.50mm) | 34.6mm | - | - | - | ||
![]() 722-209/026-000 WAGO | 45 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | - | (L x W x H) 19.90 x 47.40 x 22.75 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 722-209/026-000 | 51121345 | - | - | - | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | - | - | Box | - | - | - | 9 | - | No | 22.75 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 9 | - | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 9 | - | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.783 (19.90mm) | - | - | Tin | Screwless - Push-In Spring | 9 | Light Gray | - | - | 300 V | - | 9 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | - | 9 | - | 28-12 AWG | - | 90° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 47.4 | 22.75mm | 19.90mm | 47.40mm | - | - | 19.9 | UL94 V-0 | - | ||
![]() 723-611 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 83.2 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 723-611 | 51111591 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | - | - | Square | 11 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 11 | - | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 11 | - | - | - | Gray | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 11 | Light Gray | - | - | 300 V | - | 11 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | - | 11 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | - | -60-100 °C | - | 83.2 | 14.3mm | 27.5mm | 83.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 723-605/018-042 WAGO | 47500 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 38.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | Polyamide | - | Wago | 723-605/018-042 | 51111542 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | - | - | Square | 5 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 5 | - | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | Plug | PC Terminal Block | 5 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | - | 300 V | - | 5 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | - | -60-100 °C | - | 38.2 | 18.8mm | 27.5mm | 38.2mm | - | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 721-616/019-044 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | - | - | - | 25pc(s) | - | - | - | - | 5mm | - | - | - | - | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | - | 721-616/019-044 | - | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | - | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | - | - | - | - | Square | 16 | - | No | 27.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 16 | - | - | - | - | - | - | - | - | - | Box | 2060 | - | - | - | PC Terminal Block | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | 16 | Light Gray | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.8 | 14.3mm | 27.5mm | - | - | - | 14.3 | - | - | ||
![]() 721-2105/037-000 WAGO | 4800 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UL | No | 24 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 41.55 x 29.80 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-2105/037-000 | 51134486 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | - | -60 | - | - | 1 | 16A | 16A | 320V | - | - | - | III | Box | - | - | - | 5 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 16 | 4 | - | - | - | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 5 | - | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 5 (Mate), 10 (Input) | - | - | - | Gray | 2 | F | - | - | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 | Light Gray | - | - | 300 V | - | 5 | 1 (Mate), 2 (Input) | 20 A | - | Tin | - | - | 12-24 AWG | - | 5 (Mate), 10 (Input) | - | 24-12 AWG | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.80mm | 20.80mm | 41.55mm | - | - | - | UL94 V-0 | - | ||
![]() 722-109/026-000 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 47.40 x 23.90 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-109/026-000 | 51186373 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | - | III | Box | - | - | - | 9 | 2 | No | 22.75 | Active | - | - | - | - | - | - | - | - | 14 | 4 | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 9 | - | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 9 | - | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 9 | Light Gray | - | - | 300 V | - | 9 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | - | 9 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | - | -60-85 °C | - | 47.4 | 23.90mm | 22.75mm | 47.40mm | - | - | 23.9 | UL94 V-0 | - | ||
![]() 722-835 WAGO | 4950 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 5.5 | - | - | CB, UR | No | - | - | Tin plated | Right Angle | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 16.60 x 36.50 x 18.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-835 | 51135397 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | - | - | III | Box | Carton (box) | - | - | 5 | 2 | No | 18.25 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 5 | - | Soldering connection | Solder | 1 kV | 600 V | - | - | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 5 | - | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 5 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 5 | 1 | 15 A | - | Tin | - | - | - | - | 5 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 36.5 | 18.25mm | 16.60mm | 36.50mm | - | - | 11.6 | UL94 V-0 | - | |||
![]() 727-130/002-000 WAGO | 2475 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 7.62 mm x 58.50 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | - | - | Wago | 727-130/002-000 | 51167773 | - | - | - | - | - | 10 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 10A | 10A | 250V | - | - | - | - | - | - | Active | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 10 | - | 5.72 | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | EAR99 | - | Potential Distributor | 32 | - | - | - | Gray | 8 | - | CAGE CLAMP | 8536.69.40.40 | - | - | 58.5 | - | compliant | - | - | Push In, Spring | 32 | Gray | 16 AWG | L | - | - | 4 | 8 | - | - | - | 8 | MODULAR TERMINAL BLOCK | 16-28 AWG | - | - | 16 | - | UL; CSA | - | - | 0.08-1.5mm² | - | - | - | - | 10 A | - | - | 8mm ~ 10mm | 1.5 mm2 | SPRING LOADED | - | 300 V | - | - | - | - | - | - | 58.50mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 726-841 WAGO | 2439 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | No | No | - | No | 28 | 14 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 8pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 107.90 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-841 | 51155068 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 80 | - | - | - | - | - | RCP | - | - | - | - | 36.5 | - | - | - | - | Push In, Spring | 80/3 | Dark Gray | - | - | - | - | - | 10 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | Complies with ATEX Ex I standards | - | - | - | 132mm | 5.197 (132.00mm) | 107.90mm | 1.437 (36.50mm) | 107.9mm | - | - | - | ||
![]() 727-125 WAGO | 7 |
| - | - | - | - | 32 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 76 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 727-125 | 51167732 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 18A | 18A | 250V | - | - | - | - | Box | - | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 18 | - | - | Non-Compliant | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 32 | - | - | - | Orange | 8 | - | - | - | - | - | 76 | - | - | 18 A | - | Push In, Spring | 32 | Orange | - | - | - | - | 1 | 8 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | + snap hook | - | - | - | 76mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 731-136/048-000 WAGO | 16 |
| - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | CSA;UR | No | - | - | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 8536.90.40.00 | - | - | V0 | - | - | Wago | - | 51111897 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | 15.5 | Active | - | - | - | - | - | - | - | - | 5 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Wire Wrap | - | - | No | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | PC Terminal Block | - | - | - | Polyamide | Gray | 1 | - | - | - | 0.197 (5.00mm) | - | 15.5 | - | - | - | - | - | 6 | Gray | 14-28 AWG | - | 300 V | - | 6 | 1 | 5 A | 6 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | Mounting Flange | - | 20.5 MilliMeters | 45.2 | 14.3 | 15.5 | 5 | - | - | 14.3 | - | - | ||
![]() 727-225/023-000 WAGO | 7 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | - | Yes | - | - | - | Wago | 727-225/023-000 | 51167891 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 18A | 18A | 250V | - | - | - | - | Box | - | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 16 | - | - | - | Orange | 4 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | 16 | Orange | - | - | - | - | 4 | 4 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | + snap hook | - | - | 7.62 | 62mm | - | 7.62mm | - | 7.6mm | 62 | UL94 V-0 | - | ||
![]() 721-603/019-000 WAGO | 400 |
| - | Tin | - | Panel Mount | - | Polyamide 6/6 | - | - | - | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5(mm) | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 29.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-603/019-000 | 51111207 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 320V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | Panel | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 320V | III | Box | - | - | Square | 3 | 2 | No | 27.5 | Active | - | No | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Crimp | - | 3 | - | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | - | Terminal Block | 3 | - | - | - | Gray | 1 | M | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 3 | Light Gray | - | - | 300 V | - | 3 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | - | 3 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | 12(A) | - | - | - | Mounting Flange | -60-100 °C | - | 29.8 | 14.3mm | 27.5mm | 29.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 727-131 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | - | - | (W x H) 7.62 mm x 76 mm | EAR99 | Compliant | - | - | White | - | - | 8536.69.40.51 | - | Yes | - | - | - | Wago | 727-131 | 51167776 | - | - | - | - | - | 10 | 105 | 250V | - | - | 8mm | - | -60 | DIN Rail | - | 8 | 10A | 10A | 250V | - | - | - | - | - | - | - | - | 4 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 32 | White | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap hook | - | - | - | 76mm | - | 7.62mm | - | - | - | - | - | ||
![]() 727-223 WAGO | 45 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | - | - | Blue | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 727-223 | 51167877 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | - | - | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | 12 | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 16 | - | - | - | Blue | 4 | - | - | - | - | - | 62 | - | - | - | - | Push In, Spring | 16 | Blue | - | N | - | - | 4 | 4 | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | + snap hook,Complies with ATEX Ex I standards | - | - | 7.62 | 62mm | 126 | 7.62mm | - | 7.6mm | 62 | UL94 V-0 | - |