- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-210/037-000 WAGO | 2450 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 22.6 | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 89.10 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-210/037-000 | 51120499 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | - | 1 | 16A | 16A | 630V | III | Box | - | - | 10 | 2 | No | - | Active | 16 | 6 | - | 9.00mm | 7.5 | Spring Clamp | - | 10 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 10 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | 300 V | - | 10 | 1 | 15 A | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.60mm | 14.30mm | 89.10mm | - | UL94 V-0 | - | ||
![]() 721-2208/026-000 WAGO | In Stock | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 20 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51134575 | Other copper alloys | Plastic | Tin | - | - | 16 | 85 | 300V | WAGO Corporation | - | - | -60 | - | - | - | - | - | III | Box | - | - | - | 2 | No | - | Active | 16 | 6 | Non-Compliant | - | 7.5 | Spring Clamp | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | MCSMIDI | Active | - | PC Terminal Block | 8 (Mate), 16 (Input) | - | - | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 16 | Light Gray | 300 V | - | 8 | 1 (Mate), 2 (Input) | 20 A | Tin | 12-24 AWG | 8 (Mate), 16 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-2103/037-047 WAGO | In Stock | - | - | - | - | - | - | - | No | 24 | 12 | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | - | (L x W x H) 20.80 x 31.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | - | - | 721-2103/037-047 | - | - | - | - | 2.5mm² | - | 16 | - | 300V | - | 0.2mm² | - | - | - | 1 | 16A | 16A | 320V | - | - | - | - | 3 | - | No | - | - | - | - | - | 10.00mm | 5 | Spring Clamp | - | 3 | - | - | - | - | - | - | - | Box | 721 | - | - | PC Terminal Block | - | - | - | - | 2 | F | - | - | - | - | - | - | - | 6 | Light Gray | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.80mm | 20.80mm | 31.55mm | - | - | - | ||
![]() 721-303/031-000 WAGO | 1000 |
| - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 27.25 x 22.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-303/031-000 | 60299269 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | - | 300V | WAGO Corporation | 0.08mm² | - | - | Panel Mount | 1 | 15A | 15A | 300V | III | Box | - | - | 3 | 2 | No | - | Active | 12 | 4 | - | 9.00mm | 5 | Spring Clamp | - | 3 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 3 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 3 | Light Gray | 300 V | - | 3 | 1 | 15 A | Tin | 12-28 AWG | 3 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | 7-8 mm | + sleeve | -60-85 °C | - | 22.80mm | 13.10mm | 27.25mm | - | UL94 V-0 | - | ||
![]() 721-210/008-000 WAGO | 22 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 74.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-210/008-000 | 51120537 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | - | - | - | 10 | 2 | No | - | Active | 16 | 6 | - | 9.00mm | 7.5 | Spring Clamp | - | 10 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 10 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | 300 V | - | 10 | 1 | 15 A | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + snap-in nibs | -60-85 °C | - | 26.45mm | 18.80mm | 74.00mm | - | UL94 V-0 | - | ||
![]() 721-111/026-000 WAGO | 30 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 56.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-111/026-000 | 51219338 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | - | 1 | 16A | 16A | 630V | III | Box | - | - | 11 | 2 | No | - | Active | 16 | 4 | - | 9.00mm | 5 | Spring Clamp | - | 11 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 11 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 | Light Gray | 300 V | - | 11 | 1 | 15 A | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 14.30mm | 56.50mm | - | UL94 V-0 | - | ||
![]() 721-306/031-000 WAGO | 22 |
| - | Panel Mount | 6 | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 27.25 x 25.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-306/031-000 | 60299263 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | 1 | 15A | 15A | 300V | III | Box | - | - | 6 | 2 | No | - | Active | 12 | 4 | Non-Compliant | 9.00mm | 5 | Spring Clamp | - | 6 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 6 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | 15 A | Tin | Screwless - Spring Cage, Tension Clamp | 6 | Light Gray | 300 V | - | 6 | 1 | 15 A | Tin | 12-28 AWG | 6 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | 7-8 mm | + sleeve | -60-85 °C | - | 25.80mm | 13.10mm | 27.25mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-604/018-000 WAGO | 760 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 23.2 x 18.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 721-604/018-000 | 51113171 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 4 | 2 | No | - | Active | 12 | 4 | Non-Compliant | - | 5 | Spring Clamp | - | 4 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | Plug | PC Terminal Block | 4 | 100 °C | -60 °C | Grey | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 4 | Light Gray | 300 V | - | 4 | 1 | 15 A | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Board Lock | -60-100 °C | - | 18.8mm | 27.5mm | 23.2mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-338/008-000 WAGO | In Stock | - | - | - | - | - | - | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | - | - | IP20 | (L x W x H) 17.60 x 59.00 x 27.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | - | Wago | 721-338/008-000 | 50044587 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | - | 0.08mm² | - | -60 | Cable Mount | 1 | 15A | 15A | 300V | III | - | - | - | 8 | 2 | No | - | - | 12 | 4 | - | 9.00mm | 7.5 | Spring Clamp | - | 8 | Spring clamp connection | - | - | - | 28-12 AWG | No | - | Box | 721 | Active | - | PC Terminal Block | - | - | - | - | 1 | F | - | - | - | - | - | Tin | - | 8 | Light Gray | 300 V | - | 8 | - | 15 A | - | - | - | 28-12 AWG | - | - | - | - | - | 7-8 mm | + snap-in nibs | -60-85 °C | - | 27.25mm | 17.60mm | 59.00mm | - | - | - | ||
![]() 721-612/114-000 WAGO | 30 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 81 x 17.5 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-612/114-000 | 51244191 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 12 | 2 | No | 27.5 | Active | 12 | 4 | - | - | 5 | Spring Clamp | - | 12 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | PC Terminal Block | 12 | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Light Gray | 300 V | - | 12 | 1 | 15 A | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Lever Actuated | -60-100 °C | 63.2 | 17.5mm | 27.5mm | 81mm | 14.3 | UL94 V-0 | - | ||
![]() 721-603/018-000 WAGO | 52 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.9 | CSA, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 18.2 x 18.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-603/018-000 | 51113169 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | - | Box | - | Square | 3 | - | No | - | Active | - | - | Non-Compliant | - | 5 | Spring Clamp | - | 3 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | Plug | PC Terminal Block | 3 | 100 °C | -60 °C | Grey | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 3 | Light Gray | 300 V | - | 3 | 1 | 15 A | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Board Lock | -60-100 °C | - | 18.8mm | 27.5mm | 18.2mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-603/114-042 WAGO | 22 |
| - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 36 x 17.5 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-603/114-042 | 51244217 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 3 | 2 | No | 27.5 | Active | 12 | 4 | - | - | 5 | Spring Clamp | - | 3 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | PC Terminal Block | 3 | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 3 | Light Gray | 300 V | - | 3 | 1 | 15 A | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Lever Actuated | -60-100 °C | 36 | 17.5mm | 27.5mm | 36mm | 17.5 | UL94 V-0 | - | ||
![]() 721-2209/026-000 WAGO | 30 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 65.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-2209/026-000 | 51134577 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | 1 | 16A | 16A | 630V | III | Box | - | - | 9 | 2 | No | - | Active | 16 | 6 | - | 10.00mm | 7.5 | Spring Clamp | - | 9 | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 9 (Mate), 18 (Input) | - | - | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 18 | Light Gray | 300 V | - | 9 | 1 (Mate), 2 (Input) | 20 A | Tin | 12-24 AWG | 9 (Mate), 18 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 65.00mm | - | UL94 V-0 | - | ||
![]() 721-607/019-000 WAGO | 6500 |
| - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | 11.6 | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 49.8 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-607/019-000 | 51111338 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 7 | 2 | No | 27.5 | Active | 12 | 4 | - | - | 5 | Spring Clamp | - | 7 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 7 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 | Light Gray | 300 V | - | 7 | 1 | 15 A | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Mounting Flange | -60-100 °C | 49.8 | 14.3mm | 27.5mm | 49.8mm | 14.3 | UL94 V-0 | - | ||
![]() 721-206/008-000 WAGO | 22 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 44.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-206/008-000 | 51120528 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | - | - | 6 | 2 | No | - | Active | 16 | 6 | Non-Compliant | 9.00mm | 7.5 | Spring Clamp | - | 6 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 6 | - | - | Grey | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 6 | Light Gray | 300 V | - | 6 | 1 | 15 A | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + snap-in nibs | -60-85 °C | - | 26.45mm | 18.80mm | 44.00mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-603/018-042 WAGO | 30 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.9 | CSA, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 18.2 x 18.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-603/018-042 | 51111202 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | - | Box | - | Square | 3 | - | No | - | Active | - | - | - | - | 5 | Spring Clamp | - | 3 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 3 | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | 300 V | - | 3 | 1 | 15 A | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Board Lock | -60-100 °C | - | 18.8mm | 27.5mm | 18.2mm | - | UL94 V-0 | - | ||
![]() 721-335/008-000 WAGO | 22 |
| - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | 8.8 | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 17.60 x 36.50 x 27.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-335/008-000 | 51135120 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | 15A | 15A | 300V | III | Box | - | - | 5 | 2 | No | - | Active | 12 | 4 | - | 9.00mm | 7.5 | Spring Clamp | - | 5 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 5 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 5 | Light Gray | 300 V | - | 5 | 1 | 15 A | Tin | 12-28 AWG | 5 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | 7-8 mm | + snap-in nibs | -60-85 °C | - | 27.25mm | 17.60mm | 36.50mm | - | UL94 V-0 | - | ||
![]() 721-620/019-000 WAGO | 30 |
| - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 114.8 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-620/019-000 | 51111470 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 20 | 2 | No | 27.5 | Active | 12 | 4 | - | - | 5 | Spring Clamp | - | 20 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 20 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 20 | Light Gray | 300 V | - | 20 | 1 | 15 A | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Mounting Flange | -60-100 °C | 114.8 | 14.3mm | 27.5mm | 114.8mm | 14.3 | UL94 V-0 | - | ||
![]() 722-738 WAGO | 2475 |
| - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 8.9 | CB, UR | No | - | - | Tin plated | Straight | PA 66 | - | - | - | - | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 12A | 15 A | - | (L x W x H) 11.60 x 59.00 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | - | Wago | 722-738 | 51135386 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | -60 | Through Hole | 1 | 15A | 15A | 630V | III | Box | Carton (box) | - | 8 | 2 | No | 11.6 | Active | 12 | 6 | - | - | 7.5 | Solder | - | 8 | Soldering connection | Solder | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 722 | Active | - | PC Terminal Block | 8 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 8 | Light Gray | 300 V | 0.197 (5.00mm) | 8 | 1 | 15 A | Tin | - | 8 | - | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 59 | 23.25mm | 11.60mm | 59.00mm | 18.25 | UL94 V-0 | - | |||
![]() 721-608/034-000 WAGO | 30 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | - | - | - | Straight | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Electrolytic Copper | - | - | 12A | 15 A | IP10 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51111368 | Other copper alloys | Plastic | Tin | - | - | 12 | 100 | 300V | WAGO Corporation | - | - | -60 | Cable Mount | - | - | - | - | III | Box | - | - | - | 2 | No | 27.5 | Active | 12 | 4 | - | - | 5 | Spring Clamp | - | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | MCSMIDI | Active | - | PC Terminal Block | 8 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 8 | Light Gray | 300 V | - | 8 | 1 | 15 A | Tin | 12-28 AWG | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | -60-100 °C | 43.2 | - | - | - | 14.3 | UL94 V-0 | - |