- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Accessory | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | For Use With | For Use With/Related Products | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Package Description | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spare part | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of accessory/spare part | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Accessory Type | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Stripping Length | Fastening Method | Current Rating (Max) | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NQ03210000J0G Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | 7 | - | 300V | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9 | - | - | - | - | - | - | - | - | - | 4 | Solder | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | Unconfirmed | - | - | Terminal Block | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3 | Black | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 5.5 | - | - | ||
![]() A202204L1L2 Cooper Industries | In Stock | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 105 | 300V | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.5 | - | - | - | - | - | - | - | - | - | 9.53 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Barrier Strip | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4 | Black | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.42 | - | - | - | 19.3 | - | - | ||
![]() 231-115/027-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 89.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-115/027-000 | 51116950 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 15 | - | 2 | No | - | Active | - | 16 | 4 | - | Compliant | - | - | 9.00mm | - | - | - | 15 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | Socket | 231-115/027-000 | 15 | Grey | 1 | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | 15 A | Tin | Screwless - Push-In Spring | 15 Pole | Grey | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 15 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + actuator,+ sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 89.80mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-103/037-000 WAGO | 69 | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | Straight | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 31.60 x 29.60 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-103/037-000 | 51116554 | Other copper alloys | Plastic | Tin | 2.5mm² | 16 | 85 | 320V | WAGO Corporation | 0.08mm² | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 3 | 5mm | 2 | No | 29.6 | Active | - | 16 | 4 | - | - | - | - | 9.00mm | 5 | - | - | 3 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 231 | - | Active | - | - | Terminal Block | 3 | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 3 | Gray | - | 300 V | - | 3 | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 3 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | 28AWG to 12AWG | 16A | - | 8-9 mm | - | - | 320V | + actuator,+ lateral latch | -60-85 °C | 31.6 | 29.60mm | 14.30mm | 31.60mm | 14.3 | UL94 V-0 | - | ||
![]() 733-109/033-047 WAGO | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-112/102-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 60.00 x 26.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-112/102-000 | 51116908 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 12 | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | - | 12 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | - | 231-112/102-000 | 12 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 12 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + cover | -60-85 °C | - | 26.50mm | 14.30mm | 60.00mm | - | UL94 V-0 | - | ||
![]() 221-525/000-004 WAGO | 134 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Wago 221 Series 5 Conductor Terminal Blocks | Terminal Blocks | 3926.90.99.85 | - | - | - | Wago | - | 60344660 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Mounting Carrier | 5 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221-525 WAGO | 172 |
| - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Wago 221 Series 5 Conductor Terminal Blocks | Terminal Blocks | 3926.90.99.85 | - | - | - | Wago | - | 60344659 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Active | - | - | Mounting Carrier | 5 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-112/008-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 61.50 x 26.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-112/008-000 | 51116877 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 12 | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | - | 12 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | - | WAGO GmbH & Co. KG | 12 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 12 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 26.50mm | 18.80mm | 61.50mm | - | UL94 V-0 | - | ||
![]() 221-522/000-004 WAGO | 1025 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Wago 221 Series 2 Conductor Terminal Blocks | Terminal Blocks | 3926.90.99.85 | - | - | - | Wago | - | 60333941 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Mounting Carrier | 2 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221-522 WAGO | 60 |
| - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Wago 221 Series 2 Conductor Terminal Blocks | Terminal Blocks | - | - | - | - | Wago | - | 60333937 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Active | - | - | Mounting Carrier | 2 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-104/008-000 WAGO | 5000 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 18.80 x 26.50 x 21.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | - | Wago | 231-104/008-000 | 51116575 | - | - | - | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 4 | - | - | No | 21.5 | Active | - | - | - | - | - | - | - | 9.00mm | 5 | - | - | 4 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | Box | 231 | - | Active | - | - | Terminal Block | 4 | Gray | - | PL | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 4 | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 4 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | 26.5 | 21.50mm | 18.80mm | 26.50mm | 14.3 | UL94 V-0 | - | ||
![]() 231-123/037-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 131.60 x 29.60 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | - | Wago | 231-123/037-000 | 51117062 | - | - | - | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 23 | - | - | No | - | Active | - | - | - | - | - | - | - | 9.00mm | - | - | - | 23 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | - | Active | - | - | 231-123/037-000 | 23 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 23 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 23 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + actuator,+ lateral latch | -60-85 °C | - | 29.60mm | 14.30mm | 131.60mm | - | UL94 V-0 | - | ||
![]() 231-116/102-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 80.00 x 26.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-116/102-000 | 51116980 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 16 | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | - | 16 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | - | 231-116/102-000 | 16 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 16 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 16 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + cover | -60-85 °C | - | 26.50mm | 14.30mm | 80.00mm | - | UL94 V-0 | - | ||
![]() A40110604 Cooper Industries | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6STV-16-006 TE Connectivity | In Stock | - | - | BOARD | Thermoplastic | - | - | No | - | - | Straight | - | - | - | - | - | - | - | Brass/Steel | 9.53(mm) | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 6STV-16-006 | - | - | - | - | 20/Contact | 105 | - | - | - | -60 | Through Hole | Through Hole | - | - | - | - | 1 | -60C to 105C | - | - | ROHS COMPLIANT | Obsolete | - | - | - | No | - | - | No | - | - | 8.02 | Non-Compliant | Yes | - | - | 9.53 | Solder | - | - | - | - | - | - | - | - | - | - | - | Yes | Obsolete | EAR99 | - | Barrier Strip | - | - | 1 | - | STANDARD: UL94V-0, POLYAMIDE | 8536.69.40.40 | - | - | - | compliant | - | - | - | 16 | Black | 12(AWG) | - | - | 16 | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 16 | - | UL; CSA | - | - | - | - | - | 25 A | - | - | SCREW | 20/Contact(A) | 300 V | - | - | - | - | - | - | - | - | - | ||
![]() 231-107/027-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 49.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-107/027-000 | 51116723 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 7 | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | - | 7 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | - | 231-107/027-000 | 7 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 7 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + actuator,+ sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 49.80mm | - | UL94 V-0 | - | ||
![]() 231-115/037-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 91.60 x 29.60 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | V0 | Wago | 231-115/037-000 | 51116952 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | 15 | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | 9.00mm | - | - | - | 15 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | - | Active | - | - | WAGO GmbH & Co. KG | 15 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 15 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 15 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + actuator,+ lateral latch | -60-85 °C | - | 29.60mm | 14.30mm | 91.60mm | - | UL94 V-0 | - | ||
![]() 231-122/027-000 WAGO | 46 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | Right Angle | Polyphthalamide (PPA GF) | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 124.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | - | Wago | 231-122/027-000 | 51117052 | - | - | - | 2.5mm² | 16 | - | - | WAGO Corporation | 0.08mm² | - | Panel Mount | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 22 | - | - | No | - | Active | - | - | - | - | - | - | - | 9.00mm | 5 | Clamp | - | 22 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | Box | 231 | - | Active | - | - | Terminal Block | 22 | Gray | - | F | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 22 | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 22 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 124.80mm | - | UL94 V-0 | - | ||
![]() 231-110/027-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 64.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | - | Yes | - | Wago | 231-110/027-000 | 51116851 | - | - | - | 2.5mm² | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 10 | - | - | No | - | Active | - | - | - | - | - | - | - | 9.00mm | - | - | - | 10 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | - | Active | - | - | 231-110/027-000 | 10 | Gray | - | - | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | - | - | 12-28 AWG | 10 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 8-9 mm | - | - | - | + actuator,+ sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 64.80mm | - | UL94 V-0 | - |