- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Product Weight (g) | Accessory | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | For Use With | For Use With/Related Products | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Spare part | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of accessory/spare part | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Accessory Type | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-2110/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 66.55 x 29.80 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2110/037-000 | 51134155 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | 10 | 2 | No | - | Active | 16 | 4 | - | - | 10.00mm | - | - | - | 10 | - | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2110/037-000 | 20 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 66.55mm | - | UL94 V-0 | - | ||
![]() 231-2308/107-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 20 A | IP20 | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | V0 | Wago | - | 51178813 | Other copper alloys | Plastic | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Plug, Female Sockets | 16 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Mating Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 231-2209/037-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 81.55 x 29.80 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2209/037-000 | 51134226 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | 9 | 2 | No | - | Active | 16 | 6 | - | - | 10.00mm | - | - | - | 9 | - | Spring clamp connection | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2209/037-000 | 18 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 81.55mm | - | UL94 V-0 | - | ||
![]() 231-117/027-000 WAGO | 46 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 99.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-117/027-000 | 51116986 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | III | Box | 17 | 2 | No | - | Active | 16 | 4 | - | - | 9.00mm | - | - | - | 17 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-117/027-000 | 17 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 17 Pole | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 17 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + actuator,+ sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 99.80mm | - | UL94 V-0 | - | ||
![]() 221-512 WAGO | 68 |
| - | - | - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Wago 221 Series 2 Conductor Terminal Blocks | Terminal Blocks | 3926.90.99.85 | - | - | Wago | - | 60333936 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | - | - | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Active | - | Mounting Carrier | 2 | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-121/008-000 WAGO | 46 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 106.50 x 26.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-121/008-000 | 51117042 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | III | Box | 21 | 2 | No | - | Active | 16 | 4 | Compliant | - | 9.00mm | - | - | - | 21 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-121/008-000 | 21 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | 15 A | Tin | Screwless - Push-In Spring | 21 Pole | Grey | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 21 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + snap-in nibs | -60-85 °C | - | 26.50mm | 18.80mm | 106.50mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-207/031-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 15 A | - | (L x W x H) 14.30 x 59.80 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | - | Wago | 231-207/031-000 | 51119109 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | - | Box | 7 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | 7 | - | - | 1 kV | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-207/031-000 | 7 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 Pole | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 59.80mm | - | UL94 V-0 | - | ||
![]() 231-2209/026-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 65.00 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2209/026-000 | 51134225 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | 9 | 2 | No | - | Active | 16 | 6 | - | - | 10.00mm | - | - | - | 9 | - | Spring clamp connection | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2209/026-000 | 18 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 65.00mm | - | UL94 V-0 | - | ||
![]() 231-205/037-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 51.60 x 29.60 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-205/037-000 | 51119097 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | III | Box | 5 | 2 | No | - | Active | 16 | 6 | - | - | 9.00mm | - | - | - | 5 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-205/037-000 | 5 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + lateral latch | -60-85 °C | - | 29.60mm | 14.30mm | 51.60mm | - | UL94 V-0 | - | ||
![]() 231-204/031-000 WAGO | 16 |
| - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 16A | 15 A | - | (L x W x H) 14.30 x 37.30 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | - | Wago | 231-204/031-000 | 51119086 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | - | Box | 4 | - | No | - | Active | - | - | Compliant | - | 9.00mm | - | - | - | 4 | - | - | 1 kV | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | Plug | 231-204/031-000 | 4 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 4 Pole | Grey | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + actuator,+ sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 37.30mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-302/008-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Tin plated | Copper Alloy | 100pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 11.66 x 26.45 x 18.80 mm | EAR99 | Compliant | Orange | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-302/008-000 | 51117210 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | 2 | 2 | No | - | Active | 16 | 4 | Compliant | - | 9.00mm | - | - | - | 2 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-302/008-000 | 2 | 85 °C | -60 °C | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 2 Pole | Orange | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | - | 18.80mm | 11.66mm | 26.45mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-2311/037-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 72.27 x 29.80 mm | EAR99 | Compliant | Orange | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2311/037-000 | 51134305 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | - | 11 | 2 | No | - | Active | 16 | 4 | - | - | 10.00mm | - | - | - | 11 | - | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2311/037-000 | 22 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 11 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 72.27mm | - | UL94 V-0 | - | ||
![]() 231-210/031-000 WAGO | 16 |
| - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 82.30 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-210/031-000 | 51119125 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | III | Box | 10 | 2 | No | - | Active | 16 | 6 | Compliant | - | 9.00mm | - | - | - | 10 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-210/031-000 | 10 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 Pole | Grey | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 82.30mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-2203/026-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 7.50mm | 16A | 20 A | - | (L x W x H) 20.00 x 26.45 x 20.80 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | - | Wago | 231-2203/026-000 | 51134206 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | - | Box | 3 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | - | 3 | - | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | WAGO GmbH & Co. KG | 6 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | 20.80mm | 20.00mm | 26.45mm | - | UL94 V-0 | - | ||
![]() 231-119/026-000 WAGO | 46 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 96.50 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-119/026-000 | 51117011 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | III | Box | 19 | 2 | No | - | Active | 16 | 4 | Compliant | - | 9.00mm | - | - | - | 19 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-119/026-000 | 19 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | 15 A | Tin | Screwless - Push-In Spring | 19 Pole | Grey | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + actuator,+ snap-in nibs | -60-85 °C | - | 26.45mm | 14.30mm | 96.50mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-108/008-000 WAGO | 46 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 41.50 x 26.50 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-108/008-000 | 51116732 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | III | Box | 8 | 2 | No | - | Active | 16 | 4 | - | - | 9.00mm | - | - | - | 8 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-108/008-000 | 8 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | + snap-in nibs | -60-85 °C | - | 26.50mm | 18.80mm | 41.50mm | - | UL94 V-0 | - | ||
![]() 231-2110/026-000 WAGO | 1000 | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 50.00 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2110/026-000 | 51134154 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | 10 | 2 | No | - | Active | 16 | 4 | Compliant | - | 10.00mm | - | - | - | 10 | - | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2110/026-000 | 20 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | Grey | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 50.00mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-210/026-000 WAGO | 22 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 20.8 | - | CB, UR | No | 28 | 12 | Right Angle | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 74.00 x 26.45 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-210/026-000 | 51117185 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 1000V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | - | - | 630V | III | Box | 10 | 2 | No | 14.3 | Active | 16 | 6 | - | - | 9.00mm | 7.5 | Clamp | - | 10 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 231 | Active | - | Terminal Block | 10 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 | Gray | 300 V | - | 10 | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | Retention Latches (Non-Wire Side) | -60-85 °C | 74 | 26.45mm | 14.30mm | 74.00mm | 26.45 | UL94 V-0 | - | ||
![]() 231-2207/037-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 66.55 x 29.80 mm | EAR99 | Compliant | Grey | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2207/037-000 | 51134220 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | 7 | 2 | No | - | Active | 16 | 6 | Compliant | - | 10.00mm | - | - | - | 7 | - | Spring clamp connection | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2207/037-000 | 14 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 7 Pole | Grey | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 7 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 66.55mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-2302/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 29.80 x 26.55 mm | EAR99 | Compliant | Orange | - | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2302/037-000 | 51134201 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | 2 | 2 | No | - | Active | 16 | 4 | - | - | 10.00mm | - | - | - | 2 | - | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2302/037-000 | 4 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | + lateral latch | -60-85 °C | - | 26.55mm | 20.80mm | 29.80mm | - | UL94 V-0 | - |