- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Front built-in possible | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rack-assembly possible | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | SVHC | SVHC Exceeds Threshold | System accessory | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wall mounting/direct mounting | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Disconnect Type | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 726-601 WAGO | 30 |
| - | - | DIN Rail | - | - | - | - | - | - | 207.2 | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM/COPPER | Not Required(mm) | - | - | - | - | - | - | - | 76 A | - | - | - | EAR99 | Compliant with Exemption | None | None | - | No | No | 8536.90.40.00 | - | - | No | Wago | - | 60341704 | - | - | - | - | - | 24 | - | - | WAGO Corporation | - | - | - | - | DIN Rail | Din-Rail | - | - | - | - | 2 | - | Box | - | - | - | - | No | - | Active | No | No | No | No | No | No | No | No | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Box | - | Active | - | Terminal Block | 24 | - | - | 2 | - | - | - | 84.2 | - | - | - | Push In, Spring | 2 | Dark Gray | 14-28(AWG) | - | - | - | 2 | 3 | - | - | - | 14-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | 24(A) | - | - | - | - | - | - | 132 | 5.197 (132.00mm) | 34.6 | 1.437 (36.50mm) | 34.6mm | - | - | - | ||
![]() 731-510/008-000 WAGO | 22 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP20 | (L x W x H) 17.60 x 51.50 x 23.00 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.51 | Yes | V0 | - | Wago | 731-510/008-000 | 51135114 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 15A | 15A | 300V | - | III | Box | - | - | 10 | 2 | No | 23 | Active | - | - | - | - | - | - | - | - | 12 | 4 | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 10 | - | Spring clamp connection | - | 630 V | 600 V | - | - | 28-12 AWG | No | -60°C ~ 85°C | - | 731 | Active | - | PC Terminal Block | 10 | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Push-In Spring | 10 | Gray | - | - | 300 V | - | 10 | 1 | 15 A | - | Tin | 12-28 AWG | - | 10 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | - | 7-8 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 51.5 | 23.00mm | 17.60mm | 51.50mm | - | - | 17.6 | UL94 V-0 | - | ||
![]() 721-2202/037-000 WAGO | 22 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UL | No | 24 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 29.80 x 29.50 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | V0 | - | Wago | 721-2202/037-000 | 51134564 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | III | Box | - | - | 2 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 16 | 6 | - | - | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 2 | - | Spring clamp connection | - | 1 kV | 600 V | - | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 2 (Mate), 4 (Input) | - | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 4 | Light Gray | - | - | 300 V | - | 2 | 1 (Mate), 2 (Input) | 20 A | - | Tin | 12-24 AWG | - | 2 (Mate), 4 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | 9-10 mm | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.50mm | 20.80mm | 29.80mm | - | - | - | UL94 V-0 | - | ||
![]() 721-209/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UR | No | 28 | 12 | - | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | - | (L x W x H) 14.30 x 66.50 x 26.45 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | - | - | Wago | 721-209/026-000 | 51118323 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | - | - | 9 | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 9 | - | - | - | 1 kV | 600 V | - | - | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 9 | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 | Light Gray | - | - | 300 V | - | 9 | 1 | 15 A | - | Tin | 12-28 AWG | - | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 14.30mm | 66.50mm | - | - | - | UL94 V-0 | - | ||
![]() 722-834 WAGO | 52 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 4.4 | - | - | CB, UR | No | - | - | Tin plated | Right Angle | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 16.60 x 29.00 x 18.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | V0 | - | Wago | 722-834 | 51135395 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | III | Box | Carton (box) | - | 4 | 2 | No | 18.25 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 4 | - | Soldering connection | Solder | 1 kV | 600 V | - | - | - | - | -60°C ~ 85°C | - | 722 | Active | - | PC Terminal Block | 4 | - | Gray | 1 | F | 0.295 (7.50mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 4 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 4 | 1 | 15 A | - | Tin | - | - | 4 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 29 | 18.25mm | 16.60mm | 29.00mm | - | - | 11.6 | UL94 V-0 | - | |||
![]() 727-231 WAGO | 22 |
| - | - | DIN Rail | 16 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | - | - | White | - | - | 8536.69.40.51 | Yes | V0 | - | Wago | 727-231 | 51167937 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | Box | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | 12 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | White | 4 | - | - | - | 62 | - | 12 A | - | Push In, Spring | 16 | White | - | - | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | + snap hook | - | - | 7.62 | 62mm | 126 | 7.62mm | - | 7.6mm | 62 | UL94 V-0 | UL94 V-0 | ||
![]() 722-836 WAGO | 30 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 6.6 | - | - | CB, UR | No | - | - | Tin plated | Right Angle | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 16.60 x 44.00 x 18.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | - | - | Wago | 722-836 | 51135398 | - | - | - | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | - | Box | - | - | 6 | - | No | 18.25 | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 6 | - | - | - | 1 kV | 600 V | - | - | - | - | -60°C ~ 85°C | - | 722 | Active | Socket | PC Terminal Block | 6 | - | Grey | 1 | F | 0.295 (7.50mm) | - | 18.25mm | 0.457 (11.60mm) | 15 A | Tin | Solder | 6 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 6 | 1 | 15 A | - | Tin | - | - | 6 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 44 | 18.25mm | 16.60mm | 44.00mm | - | - | 11.6 | UL94 V-0 | UL94 V-0 | |||
![]() 727-127 WAGO | 30 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 76 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.51 | Yes | V0 | - | Wago | 727-127 | 51167744 | - | - | - | - | - | 10 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 18A | 18A | 250V | - | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 18 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 32 | - | Light Gray | 8 | - | - | - | 76 | - | - | - | Push In, Spring | 32 | Light Gray | - | L | - | - | 4 | 8 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | + snap hook | - | - | - | 76mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 727-227 WAGO | 22 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.51 | Yes | - | - | Wago | 727-227 | 51167900 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 18A | 18A | 250V | - | - | - | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | Light Gray | 4 | - | - | - | - | - | - | - | Push In, Spring | 16 | Light Gray | - | L | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | + snap hook | - | - | 7.62 | 62mm | - | 7.62mm | - | 7.6mm | 62 | UL94 V-0 | - | ||
![]() 727-224/050-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 726-121 WAGO | 13 |
| - | - | DIN Rail | - | - | - | - | - | - | - | No | No | - | No | 28 | 16 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 20pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 44 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | Yes | - | No | Wago | 726-121 | 51126809 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | Box | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | Spring Clamp | - | - | - | - | - | 500 V | - | No | - | - | - | - | - | - | Active | - | Matrix Patch Board | 32 | - | - | - | RCP | - | - | 36.5 | - | - | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | 4 | - | - | - | 26-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 132mm | 5.197 (132.00mm) | 44mm | 1.437 (36.50mm) | 44.0mm | - | - | - | ||
![]() 731-171/048-000 WAGO | 30 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | UR | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | - | 10pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | Yes | V0 | - | Wago | 731-171/048-000 | 51111931 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | - | 1 | - | - | 320V | - | - | Box | - | - | 11 | - | No | 15.5 | Active | - | - | - | - | - | - | - | - | 5 | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | Wire Wrap | - | - | No | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | Polyamide | Orange | 1 | - | 0.200 (5.08mm) | - | 15.5 | - | - | - | - | 11 | Orange | 14-28 AWG | - | 300 V | - | 11 | 1 | 5 A | 11 | - | - | - | 11 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 71.08 | 15.50mm | 14.30mm | 71.08mm | - | - | 14.3 | - | - | ||
![]() 727-132/002-000 WAGO | 30 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 7.62 mm x 58.50 mm | EAR99 | Compliant | - | - | White | - | - | 8536.90.40.00 | Yes | V0 | - | Wago | 727-132/002-000 | 51167790 | - | - | - | - | - | 10 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 10A | 10A | 250V | - | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 10 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 32 | - | White | 8 | - | - | - | 58.5 | - | - | - | Push In, Spring | 32 | White | - | - | - | - | 4 | 8 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 58.50mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 731-165 WAGO | 22 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | UL;CSA | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | - | 25pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | Yes | V0 | - | Wago | 731-165 | 51111923 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | - | 1 | - | - | 320V | - | - | Box | - | - | 5 | - | No | 15.5 | Active | - | - | - | - | - | - | - | - | 5 | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | Wire Wrap | - | - | No | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | Polyamide | Orange | 1 | - | 0.200 (5.08mm) | - | 12 | - | - | - | - | 5 | Orange | 14-28 AWG | - | 300 V | - | 5 | 1 | 5 A | 5 | - | - | - | 5 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 40.6 | 15.50mm | 14.30mm | 40.60mm | - | - | 14.3 | - | - | ||
![]() 727-238 WAGO | 18 |
| - | - | DIN Rail | 16 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.90.40.00 | Yes | - | - | Wago | 727-238 | 51167994 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 18A | 18A | 250V | - | - | Box | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | - | - | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | Light Gray | 4 | - | - | - | - | - | 18 A | - | Push In, Spring | 16 | Light Gray | - | L | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | 7.62 | 44.50mm | - | 7.62mm | - | 7.6mm | 44.5 | UL94 V-0 | UL94 V-0 | ||
![]() 727-138 WAGO | 30 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 58.50 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.51 | Yes | V0 | - | Wago | 727-138 | 51167827 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 18A | 18A | 250V | - | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 18 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 32 | - | Light Gray | - | - | - | - | 58.5 | - | - | - | Push In, Spring | 32 | Light Gray | - | L | - | - | 1 | 8 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 58.50mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 722-740 WAGO | 30 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 11.1 | - | - | CB, UR | No | - | - | Tin plated | Straight | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 11.60 x 74.00 x 23.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | V0 | - | Wago | 722-740 | 51135389 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | III | Box | Carton (box) | - | 10 | 2 | No | 11.6 | Active | - | - | - | - | - | - | - | - | 12 | 6 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | - | - | - | - | -60°C ~ 85°C | - | 722 | Active | Socket | PC Terminal Block | 10 | - | Grey | 1 | F | 0.295 (7.50mm) | - | 11.6mm | 0.719 (18.26mm) | 15 A | Tin | Solder | 10 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 10 | 1 | 15 A | - | Tin | - | - | 10 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 74 | 23.25mm | 11.60mm | 74.00mm | - | - | 18.25 | UL94 V-0 | UL94 V-0 | |||
![]() 723-608 WAGO | 2450 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 60.7 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | Yes | V0 | - | Wago | 723-608 | 51111567 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | III | Box | - | Square | 8 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 8 | - | Spring clamp connection | - | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | PC Terminal Block | 8 | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 8 | Light Gray | - | - | 300 V | - | 8 | 1 | 15 A | - | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | - | -60-100 °C | - | 60.7 | 14.3mm | 27.5mm | 60.7mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 727-132 WAGO | 30 |
| - | - | DIN Rail | 32 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 7.62 mm x 58.50 mm | EAR99 | Compliant | - | - | White | - | - | 8536.69.40.51 | Yes | V0 | - | Wago | 727-132 | 51167788 | - | - | - | - | - | 10 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 8 | 10A | 10A | 250V | - | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | - | - | 10 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 32 | - | White | 8 | - | - | - | 58.5 | - | 10 A | - | Push In, Spring | 32 | White | - | - | - | - | 1 | 8 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 58.50mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 726-221 WAGO | 13 |
| - | - | DIN Rail | - | - | - | - | - | - | - | No | No | - | No | 28 | 14 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 20pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 44 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | Yes | - | No | Wago | 726-221 | 51155018 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | Box | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | Spring Clamp | - | - | - | - | - | 500 V | - | No | - | - | - | - | - | - | Active | - | Matrix Patch Board | 32 | - | - | - | RCP | - | - | 36.5 | - | - | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | 4 | - | - | - | 26-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 132mm | 5.197 (132.00mm) | 44mm | 1.437 (36.50mm) | 44.0mm | - | - | - |