- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Current Rating (Max) | Features | Temperature | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-304/031-000 WAGO | 16 |
| - | TIN/NICKEL CHROME | - | Free Hanging (In-Line) | Polyamide 6/6 | - | CB, UL, UR | No | 28 | 12 | Right Angle | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 5.08(mm) | 50pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 35.12 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Wago | 231-304/031-000 | 51117345 | - | - | - | 2.50mm² | +85°C | 16 | 85 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | 16A | 16A | 320V | 1 | -60C to 85C | 630V | - | Box | 4 | - | No | 26.45 | Active | No | - | - | - | 9.00mm | 5.08 | - | - | 4 | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | Box | 231 | Active | - | Terminal Block | 4 | - | - | Orange | 1 | F | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 | Orange | 12-28(AWG) | 300 V | - | 4 | 1 | 15 A | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | 16(A) | + CAGE CLAMP®,+ sleeve,encodable | -60-85 °C | 26.45mm | 14.30mm | 35.12mm | 14.3 | UL94 V-0 | - | ||
![]() 231-2316/037-000 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5.08mm | 16A | 20 A | - | (L x W x H) 20.80 x 97.67 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Wago | 231-2316/037-000 | 51134320 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | 16 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | - | 16 | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-2316/037-000 | 32 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 16 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 16 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | + lateral latch | -60-85 °C | 29.80mm | 20.80mm | 97.67mm | - | UL94 V-0 | - | ||
![]() 231-207/027-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper, Tin | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 64.80 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-207/027-000 | 51119107 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 7 | 2 | No | - | Active | - | 16 | 6 | Compliant | 9.00mm | - | - | - | 7 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-207/027-000 | 7 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 Pole | Grey | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + actuator,+ sleeve | -60-85 °C | 26.45 mm | 14.3 mm | 64.8 mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-213/026-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 96.50 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-213/026-000 | 51117196 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 13 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | 13 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-213/026-000 | 13 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 13 Pole | - | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 13 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 14.30mm | 96.50mm | - | UL94 V-0 | - | ||
![]() 231-119/037-000 WAGO | 46 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 34.7 | CB, CSA, UR | No | 28 | 12 | Right Angle | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 111.60 x 29.60 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | V0 | Wago | 231-119/037-000 | 51117017 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 320V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | - | III | - | 19 | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | 5 | Clamp | - | 19 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | Terminal Block | 19 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 19 | Gray | - | 300 V | - | 19 | 1 | 15 A | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + actuator,+ lateral latch | -60-85 °C | 29.60mm | 14.30mm | 111.60mm | - | UL94 V-0 | - | ||
![]() 231-211/026-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 81.50 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-211/026-000 | 51117188 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 11 | 2 | No | - | Active | - | 16 | 6 | Compliant | 9.00mm | - | - | - | 11 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-211/026-000 | 11 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | Grey | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 14.30mm | 81.50mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-212/037-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 104.10 x 29.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-212/037-000 | 51119134 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 12 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | 12 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-212/037-000 | 12 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + lateral latch | -60-85 °C | 29.60mm | 14.30mm | 104.10mm | - | UL94 V-0 | - | ||
![]() 231-2210/037-000 WAGO | 25 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 20 A | - | (L x W x H) 20.80 x 89.05 x 29.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | Wago | 231-2210/037-000 | 51134229 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | - | Box | 10 | - | No | - | Active | - | - | - | Compliant | 10.00mm | - | - | - | 10 | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2210/037-000 | 20 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | Grey | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | + lateral latch | -60-85 °C | 29.80mm | 20.80mm | 89.05mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-2208/037-000 WAGO | 25 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 74.05 x 29.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2208/037-000 | 51134223 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 8 | 2 | No | - | Active | - | 16 | 6 | - | 10.00mm | - | - | - | 8 | Spring clamp connection | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2208/037-000 | 16 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | + lateral latch | -60-85 °C | 29.80mm | 20.80mm | 74.05mm | - | UL94 V-0 | - | ||
![]() 231-2205/026-000 WAGO | 25 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.50mm | 16A | 20 A | - | (L x W x H) 20.80 x 35.00 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | Wago | 231-2205/026-000 | 51134212 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | - | Box | 5 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | - | 5 | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-2205/026-000 | 10 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 5 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 35.00mm | - | UL94 V-0 | - | ||
![]() 231-206/027-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 57.30 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-206/027-000 | 51119100 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 6 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | 6 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-206/027-000 | 6 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + actuator,+ sleeve | -60-85 °C | 26.45mm | 14.30mm | 57.30mm | - | UL94 V-0 | - | ||
![]() 231-2106/026-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 30.00 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2106/026-000 | 51134140 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | 6 | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 6 | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2106/026-000 | 12 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 30.00mm | - | UL94 V-0 | - | ||
![]() 231-2114/037-000 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 86.55 x 29.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2114/037-000 | 51134168 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | 14 | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 14 | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2114/037-000 | 28 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 14 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | + lateral latch | -60-85 °C | 29.80mm | 20.80mm | 86.55mm | - | UL94 V-0 | - | ||
![]() 231-2114/026-000 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 20 A | - | (L x W x H) 20.80 x 70.00 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | Wago | 231-2114/026-000 | 51134167 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | 14 | - | No | - | Active | - | - | - | Compliant | 10.00mm | - | - | - | 14 | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2114/026-000 | 28 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | Grey | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 70.00mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-302/031-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 26.45 x 24.96 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Wago | 231-302/031-000 | 51119269 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | - | - | Box | 2 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | 2 | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-302/031-000 | 2 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + CAGE CLAMP®,+ sleeve,encodable | -60-85 °C | 24.96mm | 14.30mm | 26.45mm | - | UL94 V-0 | - | ||
![]() 231-305/107-000 WAGO | In Stock |
| - | - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 35.30 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | 231-305/107-000 | - | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | - | III | Box | 5 | 2 | No | - | Active | No | 16 | 4 | Compliant | 9.00mm | - | - | - | 5 | Spring clamp connection | 630 V | 600 V | - | No | -60°C ~ 85°C | Box | 231 | Active | Socket | 231-305/107-000 | 5 | 85 °C | -60 °C | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 16 A | - | Screwless - Push-In Spring | - | Orange | - | - | - | - | 1 | - | Tin | 12-28 AWG | 5 | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | + CAGE CLAMP®,+ screw lock,encodable | - | 26.45mm | 14.30mm | 35.30mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-2312/026-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 60.80 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2312/026-000 | 51134307 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | 12 | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 12 | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2312/026-000 | 24 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 60.80mm | - | UL94 V-0 | - | ||
![]() 231-2315/026-000 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 76.04 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2315/026-000 | 51134316 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | 15 | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 15 | Spring clamp connection | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2315/026-000 | 30 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 15 Pole | - | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 15 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 20.80mm | 76.04mm | - | UL94 V-0 | - | ||
![]() 231-2202/037-000 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 29.80 x 29.05 mm | EAR99 | Compliant | Grey | - | Yes | V0 | Wago | 231-2202/037-000 | 51134204 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | 2 | 2 | No | - | Active | - | 16 | 6 | Compliant | 10.00mm | - | - | - | 2 | Spring clamp connection | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2202/037-000 | 4 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | Grey | - | 300 V | - | - | 1 | 20 A | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | + lateral latch | -60-85 °C | 29.05mm | 20.80mm | 29.80mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-307/008-000 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | 28 | 12 | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 37.06 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-307/008-000 | 51117448 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | - | III | Box | 7 | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 7 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-307/008-000 | 7 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | 26.45mm | 18.80mm | 37.06mm | - | UL94 V-0 | - |