- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Front built-in possible | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Overvoltage category | Package | Pin shape | Pins | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wall mounting/direct mounting | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Row Spacing | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Cable Termination | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Wire Type | Stripping Length | Disconnect Type | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 731-616/114-000 WAGO | In Stock | - | - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 138.5 x 17.5 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | V0 | - | - | Wago | 731-616/114-000 | 51244391 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 16 | 2 | No | 27.3 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 16 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 16 | - | - | - | Gray | 1 | M | - | - | 0.295 (7.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 16 | Gray | - | - | - | 300 V | - | 16 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 16 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated | -60-100 °C | - | 138.5 | 17.5mm | 27.5mm | 138.5mm | - | - | - | 17.5 | UL94 V-0 | - | ||
![]() 727-230 WAGO | 22 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.90.40.00 | Yes | V0 | - | - | Wago | 727-230 | 51167931 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 4 | 12A | 12A | - | 250V | - | Box | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | 12 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Gray | 4 | - | - | - | - | - | 44.5 | - | - | - | Push In, Spring | 16 | Gray | - | L | - | - | - | 4 | 4 | - | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | 7.62 | 44.50mm | 126 | 7.62mm | - | - | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 727-233 WAGO | 22 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | - | - | Blue | - | - | 8536.69.40.51 | Yes | V0 | - | - | Wago | 727-233 | 51167960 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 4 | 12A | 12A | - | 250V | - | Box | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | - | - | 12 | - | Yes | 7.62 mm | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Blue | 4 | - | - | - | - | - | 62 | - | - | - | Push In, Spring | 16 | Blue | - | N | - | - | - | 4 | 4 | - | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | + snap hook,Complies with ATEX Ex I standards | - | - | 7.62 | 62mm | 126 | 7.62mm | - | - | 7.6mm | 62 | UL94 V-0 | - | ||
![]() 726-141 WAGO | 22 |
| - | Screw | DIN Rail | 32 | - | - | - | - | - | No | No | - | No | 28 | 16 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | 20pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 44 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | Yes | - | - | No | Wago | 726-141 | 51126841 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | 10A | 10A | - | - | - | Box | - | - | - | - | No | - | Active | No | No | No | No | No | No | No | - | - | Non-Compliant | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | - | 500 V | - | No | - | - | - | - | - | - | Active | - | Matrix Patch Board | 32 | - | - | - | Grey | - | RCP | - | - | - | - | 36.5 | - | 10 A | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | - | 4 | - | - | - | - | 26-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | Complies with ATEX Ex I standards | - | - | - | 132mm | 5.197 (132.00mm) | 44mm | - | 1.437 (36.50mm) | 44.0mm | - | - | - | ||
![]() 730-116 WAGO | 65 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | No | - | - | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | 50pc(s) | - | - | 1.5mm² | 0.75mm² | - | - | - | - | - | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | - | - | - | Wago | 730-116 | 51132593 | - | - | - | - | - | 10 | 85 | 600V | WAGO Corporation | - | - | - | -60 | Cable Mount | - | 6A | 6A | - | 400V | - | Bag | - | - | - | - | No | 30 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | Bag | 730 | Active | Plug | Pluggable Terminal Block | 6 | - | - | - | Orange | 1 | PL | - | Male Pin | - | - | - | - | - | Tin | - | 6 | Orange | 14-28 AWG | - | - | - | - | 6 | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 | - | - | - | - | - | - | 29 | - | - | ||
![]() 731-602/019-000 WAGO | 30 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 27.3 x 14.3 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | V0 | Polyamide | - | Wago | 731-602/019-000 | 51111617 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 2 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 2 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 2 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 2 | Gray | - | - | - | 300 V | - | 2 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | 27.3 | 14.3mm | 27.5mm | 27.3mm | - | - | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 731-166/048-000 WAGO | 22 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | UR | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | 25pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | Yes | V0 | - | - | Wago | 731-166/048-000 | 51111924 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | 1 | - | - | - | 320V | - | Box | - | - | 6 | - | No | 15.5 | Active | - | - | - | - | - | - | - | 5 | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | Wire Wrap | - | - | No | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | - | - | - | 0.200 (5.08mm) | - | 12 | - | - | - | - | 6 | Orange | 14-28 AWG | - | - | 300 V | - | 6 | 1 | 5 A | 6 | - | - | - | - | 6 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 45.68 | 15.50mm | 14.30mm | 45.68mm | - | - | - | 14.3 | - | - | ||
![]() 731-533/031-000 WAGO | In Stock | - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 13.10 x 34.80 x 23.00 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | - | - | - | Wago | 731-533/031-000 | 60329467 | - | - | - | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 15A | 15A | - | 300V | - | Box | - | - | 3 | - | No | 23 | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 3 | - | - | 1 kV | 600 V | - | - | 28-12 AWG | - | -60°C ~ 85°C | - | 731 | Active | Socket | PC Terminal Block | 3 | - | - | - | Grey | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.516 (13.11mm) | 15 A | Tin | Screwless - Push-In Spring | 3 | Gray | - | - | - | 300 V | - | 3 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | - | - | 7-8 mm | - | - | + sleeve | -60-85 °C | - | 34.8 | 23.00mm | 13.10mm | 34.80mm | - | - | - | 13.1 | UL94 V-0 | UL94 V-0 | ||
![]() 731-535/008-000 WAGO | 22 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 17.60 x 36.50 x 23.00 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.51 | Yes | V0 | - | - | Wago | 731-535/008-000 | 51135116 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 15A | 15A | - | 300V | III | Box | - | - | 5 | 2 | No | 23 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 5 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 85°C | - | 731 | Active | - | PC Terminal Block | 5 | - | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 5 | Gray | - | - | - | 300 V | - | 5 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 5 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | - | - | 7-8 mm | - | - | + snap-in nibs | -60-85 °C | - | 36.5 | 23.00mm | 17.60mm | 36.50mm | - | - | - | 17.6 | UL94 V-0 | - | ||
![]() 732-125/026-000 WAGO | 30 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CB, CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.62mm | 14A | 15 A | - | (L x W x H) 22.75 x 37.96 x 23.90 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.69.40.40 | Yes | - | - | - | Wago | 732-125/026-000 | 51121466 | - | - | - | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | - | 630V | - | Box | - | - | 5 | - | No | 22.75 | Active | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | Spring Clamp | - | 5 | - | - | 1 kV | 600 V | - | - | 28-12 AWG | - | -60°C ~ 85°C | - | 732 | Active | - | PC Terminal Block | 5 | - | - | - | Orange | 1 | F | - | - | 0.300 (7.62mm) | - | - | 0.941 (23.90mm) | - | Tin | Screwless - Push-In Spring | 5 | Orange | - | - | - | 300 V | - | 5 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 5 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | 23.90mm | 22.75mm | 37.96mm | - | - | - | 23.9 | UL94 V-0 | - | ||
![]() 723-603 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CB, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Electrolytic Copper | - | 1pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 14.30 x 27.50 x 23.20 mm | EAR99 | Compliant | - | - | - | - | - | 8536.69.40.51 | Yes | V0 | - | - | Wago | 723-603 | 51111490 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 15 | 100 | 500V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 15A | 15A | 12A | 630V | III | Box | - | 3 | 3 | 2 | No | 14.3 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Clamp | - | 3 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 723 | Active | - | Terminal Block | 3 | - | - | - | Gray | 1 | PL | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | - | - | 300 V | - | 3 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | -60-100 °C | - | 23.2 | 23.20mm | 14.30mm | 27.50mm | - | - | - | 27.5 | UL94 V-0 | - | ||
![]() 730-126 WAGO | 18 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | No | - | - | - | Straight | - | - | - | - | - | - | Cut & Clip | - | - | - | 50pc(s) | - | - | 1.5mm² | 0.75mm² | - | - | - | - | - | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | - | - | - | Wago | 730-126 | 51110340 | - | - | - | - | - | 10 | 85 | 600V | WAGO Corporation | - | - | - | -60 | Panel Mount | - | 6A | 6A | - | 400V | - | Box | - | - | - | - | No | 30 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDT | - | - | - | - | - | - | - | - | - | - | - | - | 730 | Active | Receptacle | Pluggable Terminal Block | 6 | - | - | - | Gray | 2 | F | - | Female Socket | - | - | - | - | - | Tin | - | 6 | Gray | 16-18 AWG | - | - | - | - | 6 | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 | - | - | - | - | - | - | - | - | - | ||
![]() 731-637/018-000 WAGO | 22 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 54 x 18.8 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.69.40.40 | Yes | V0 | Polyamide | - | Wago | 731-637/018-000 | 51111745 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 7 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | Spring Clamp | - | 7 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 7 | 100 °C | -60 °C | - | Orange | 1 | HDR | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 7 | Orange | - | - | - | 300 V | - | 7 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Board Lock | -60-100 °C | - | 54 | 18.8mm | 27.5mm | 54mm | - | - | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 730-106 WAGO | 22 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | No | - | - | - | Straight | - | - | - | 0.75 - 1.5 | - | - | Cut & Clip | - | - | - | 50pc(s) | - | - | 1.5mm² | 0.75mm² | - | - | - | - | - | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | V0 | - | - | Wago | 730-106 | 51110338 | - | - | - | - | - | 10 | 85 | 600V | WAGO Corporation | - | - | - | -60 | Cable Mount | - | 6A | 6A | - | 400V | - | Box | - | - | - | - | No | 30 | Active | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDT | - | - | No | - | - | - | - | - | - | - | - | - | 730 | Active | Receptacle | Pluggable Terminal Block | 6 | - | - | - | Gray | 2 | F | - | Female Socket | - | - | 30 | - | - | Tin | - | 6 | Gray | 16-18 AWG | - | - | - | - | 6 | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 | 43 | 43 | 16 | - | - | - | 16 | - | - | ||
![]() 731-608/114-000 WAGO | 30 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 78.5 x 17.5 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | V0 | - | - | Wago | 731-608/114-000 | 51244385 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 8 | 2 | No | 27.3 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 8 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 8 | - | - | - | Gray | 1 | M | - | - | 0.295 (7.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 8 | Gray | - | - | - | 300 V | - | 8 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated | -60-100 °C | - | 78.5 | 17.5mm | 27.5mm | 78.5mm | - | - | - | 17.5 | UL94 V-0 | - | ||
![]() 731-634/019-000 WAGO | 30 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 42.74 x 14.3 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.69.40.40 | Yes | V0 | - | - | Wago | 731-634/019-000 | 51113449 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 4 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | Spring Clamp | - | 4 | - | Spring clamp connection | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 4 | - | - | - | Orange | 1 | HDR | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 | Orange | - | - | - | 300 V | - | 4 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | 42.74 | 14.3mm | 27.5mm | 42.74mm | - | - | - | 14.3 | UL94 V-0 | - | ||
![]() 731-637 WAGO | 22 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 54 x 14.3 mm | EAR99 | Compliant | - | - | Orange | - | - | 8536.69.40.51 | Yes | V0 | - | - | Wago | 731-637 | 51111744 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | - | 630V | III | Box | Square | - | 7 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | Spring Clamp | - | 7 | - | Spring clamp connection | 630 V | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 7 | - | - | - | Orange | 1 | HDR | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 | Orange | - | - | - | 300 V | - | 7 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | -60-100 °C | - | 54 | 14.3mm | 27.5mm | 54mm | - | - | - | 14.3 | UL94 V-0 | - | ||
![]() 731-169/048-000 WAGO | 22 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | UR | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | 25pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | Yes | V0 | - | - | Wago | 731-169/048-000 | 51111929 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | 1 | - | - | - | 320V | - | Box | - | - | 9 | - | No | 15.5 | Active | - | - | - | - | - | - | - | 5 | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | Wire Wrap | - | - | No | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | - | - | - | 0.200 (5.08mm) | - | 12 | - | - | - | - | 9 | Orange | 14-28 AWG | - | - | 300 V | - | 9 | 1 | 5 A | 9 | - | - | - | - | 9 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 60.92 | 15.50mm | 14.30mm | 60.92mm | - | - | - | 14.3 | - | - | ||
![]() 731-162 WAGO | 22 |
| - | - | PCB Mount | 2 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | UL;CSA | No | 28 | 14 | - | Straight | - | - | - | - | - | - | Spring-loaded terminal,Wire wrap | - | Copper, Tin | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | - | - | Orange | - | - | 8536.90.40.00 | Yes | - | - | - | Wago | 731-162 | 51111917 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | 1 | - | - | - | 320V | - | Box | - | - | 2 | - | No | 15.5 | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | Wire Wrap | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 2 | Orange | 14-28 AWG | - | - | 300 V | - | 2 | 1 | 5 A | 2 | - | - | - | - | 2 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 25.36 | 15.5 mm | 14.3 mm | 25.36 mm | - | - | - | 14.3 | - | UL94 V-0 | ||
![]() 731-603/114-000 WAGO | 22 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 41 x 17.5 mm | EAR99 | Compliant | - | - | Grey | - | - | 8536.69.40.40 | Yes | - | - | - | Wago | 731-603/114-000 | 51244380 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | - | 630V | - | Box | Square | - | 3 | - | No | 27.3 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 3 | - | - | 1 kV | 600 V | - | - | 28-12 AWG | - | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 3 | - | - | - | Gray | 1 | M | - | - | 0.295 (7.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 3 | Gray | - | - | - | 300 V | - | 3 | 1 | 15 A | - | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated | -60-100 °C | - | 41 | 17.5mm | 27.5mm | 41mm | - | - | - | 17.5 | UL94 V-0 | - |