- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins per row | PPAP | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Depth | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Number of Circuits | Number of Levels | Number of Poles | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Current Rating (Max) | Fuse Size | Rated Voltage | Disconnect Type | Connection Type | Features | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 62 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 22 | 14 | - | 4.20mm | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | Pull spring | - | 1pc(s) | 2.50mm² | 0.25mm² | 1.50mm² | 0.25mm² | 500 mA | 15 A | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | V0 | - | 2001-1411/1000-411 | - | - | - | - | WAGO Corporation | 9mm | - | - | - | - | 1 | 0.5A | 500mA | 0.5A | 250V | 250V | - | - | - | - | 4 | No | Active | - | 0.5 | - | - | - | - | 11mm | Yes | Yes | - | - | - | - | 600V | - | - | - | Active | - | 4-conductor diode terminal with 1N4007 diode | 4 | Gray | - | - | 32.9 | - | Push In, Spring | - | - | - | L | - | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | + 1 diode | - | 69.9 | 70 | 4.20mm | - | 4.2mm | - | UL94 V-0 | - | ||
![]() 2001-556 WAGO | 49 |
| - | - | - | - | - | - | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.90.40.00 | - | - | Wago | - | 20010556 | - | - | - | WAGO Corporation | - | - | Pin insert | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | 18 | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | TOPJOB®S | Active | - | Jumper | 6 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Pull spring | - | 1pc(s) | 4mm² | 0.25mm² | 2.50mm² | 0.25mm² | 25 mA | - | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | V0 | Wago | 2002-1421/1000-434 | 51190188 | - | - | - | WAGO Corporation | 10mm | - | - | - | - | 1 | 0.025A | 25mA | 0.025A | 24V | 24V DC | - | - | Box | - | 4 | No | Active | - | 0.025 | - | Yes | - | 5.2 MilliMeters | 12mm | - | - | - | - | - | - | - | - | - | TOPJOB®S | Active | - | Indicator Block | 4 | Gray | - | - | 32.9 | - | Push In, Spring | - | - | - | L | 3 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | LED, Resistor | - | 69.9 | 70 | 5.20mm | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2001-1405 WAGO | 317 |
| - | DIN Rail | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 20011405 | 24 | - | 800V | WAGO Corporation | - | - | - | DIN Rail | Din-Rail | - | - | - | - | - | - | 4 | 800V | Box | - | - | No | Active | No | - | - | Yes | - | 4.2 MilliMeters | - | - | - | - | - | - | 800V | 600V | - | Box | TOPJOB®S | Active | - | Terminal Block | 4 | Black | 4 | - | - | - | Push In, Spring | 4 | Black | 14-22(AWG) | - | 1 | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | 24(A) | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 2002-1707 WAGO | 49 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 20021707 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | - | 5.2 MilliMeters | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | Active | - | Grounding Block | 3 | Green-Yellow | - | - | - | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | Unconfirmed | - | Sensor Terminal Block | - | - | - | - | - | - | - | 3 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002-1306 WAGO | 154 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 20021306 | 20 | - | - | WAGO Corporation | - | - | - | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | - | 5.2 mm | - | - | - | Spring Clamp | - | - | 800V | 600V | - | - | TOPJOB®S | Active | - | Terminal Block | 3 | Yellow | - | - | - | - | Push In, Spring | 2 | - | - | - | 1 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2002-1604 WAGO | 2873 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | 7.6 | - | No | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | 1pc(s) | 4mm² | 0.25mm² | 2.50mm² | 0.25mm² | 16 A | 15 A | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | V0 | Wago | 2002-1604 | 51222009 | 16 | 105 | 300V | WAGO Corporation | 10mm | -60 | - | DIN Rail | - | 1 | 16A | 16A | 16A | 400V | - | - | - | Box | - | 2 | No | Active | - | 16 | - | Yes | - | 5.2 MilliMeters | 12mm | - | - | Clamp | - | - | 400V | 300V | - | - | TOPJOB®S | Active | - | Terminal Block | 2 | Blue | 2 | - | 32.9 | - | Push In, Spring | 2 | Blue | - | N | 2 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | + test option,+ swivelling cutter | 66.1 | 66.1 | 66.5 | 5.20mm | - | 5.2mm | 32.9 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | Wago | - | 51280022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | 6.2 mm | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | Disconnect Block, Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5x20 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | WAGO CORP | - | Wago | - | 60299186 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | No | Active | - | - | 2.3 | Yes | Yes | 7 MilliMeters | - | - | - | - | - | - | - | 24V | - | - | TOPJOB®S | Active | EAR99 | Sensor/Actuator Block | 10 | Orange | - | 8536.69.40.40 | - | compliant | Push In, Spring | - | - | - | - | 4 | 4; 1 Grounded | - | MODULAR TERMINAL BLOCK | 16-24 AWG | - | 0.14-1.5mm² | 13.5A | 9mm ~ 11mm | - | - | 24V | - | - | - | - | - | - | - | - | 7.0mm | - | UL94 V-0 | - | ||
![]() 2002-1802 WAGO | 43 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51222011 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | - | 5.2 MilliMeters | - | - | - | - | - | - | 400V | 600V | - | - | TOPJOB®S | Active | - | Standard Block | 4 | Orange | - | - | - | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2002-1403 WAGO | 80 |
| - | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | 2002 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Not Required(mm) | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | - | - | - | 22 | 105 | 600V | WAGO Corporation | - | -60 | - | DIN Rail | Din-Rail | - | - | - | - | - | - | 1 | 600V | Bulk | - | - | No | Active | No | 24 | - | - | - | - | - | - | - | Clamp | - | - | 800V | 600V | - | Box | TOPJOB®S | Active | - | Terminal Block | 4 | Red | 1 | - | 32.9 | - | Push In, Spring | 4 | Red | 12-22(AWG) | - | 4 | 1 | - | - | 12-18 AWG | - | 0.75-4mm² | 24A | 10mm ~ 12mm | 22(A) | - | 800V | - | - | - | 69.9 | 69.9 | 70 | 5.2 | - | 5.2mm | 32.9 | - | - | ||
![]() 2001-1306 WAGO | 34 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | CSA, cURus | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 24 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20011306 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | 18 | - | Yes | - | 4.2 mm | - | - | - | - | - | - | 800V | 600V | - | - | TOPJOB®S | Active | - | Standard Block | 3 | Yellow | - | - | 32.9 | - | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 59.2 | 59.5 | 4.2 | - | 4.2mm | - | UL94 V-0 | - | ||
Tiny WHSL | 23 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 25 mA | 15 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51190176 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | 0.025 | - | Yes | - | 4.2 MilliMeters | - | - | - | - | - | - | - | 600V | - | - | TOPJOB®S | Active | - | Indicator Block | 3 | Gray | - | - | 32.9 | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | LED, Resistor | - | 59.2 | 59.5 | 4.2 | - | 4.2mm | - | UL94 V-0 | - | ||
![]() 2001-1205 WAGO | 1529 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | CSA, cURus | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 24 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20011205 | 15 | - | - | WAGO Corporation | - | - | - | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | No | 18 | - | Yes | - | 4.2 mm | - | - | - | Spring Clamp | - | - | 800V | 600V | - | Box | TOPJOB®S | Active | - | Terminal Block | 2 | Black | - | - | 32.9 | - | Push In, Spring | 2 | - | - | - | 1 | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 48.5 | 48.5 | 4.2 | - | 4.2mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 2002-1902 WAGO | 41 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 16 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20021902 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | 16 | - | Yes | - | 5.2 MilliMeters | - | - | - | - | - | - | 400V | 600V | - | - | TOPJOB®S | Active | - | Standard Block | 2 | Orange | - | - | 32.9 | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 72.9 | 72.9 | 5.2 | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2002-2232 WAGO | 33 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | UR;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 20022232 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | - | 5.2 MilliMeters | - | - | - | - | - | - | 500V | 300V | - | - | TOPJOB®S | Active | - | Double-Deck Block | 4 | Gray | - | - | - | - | Push In, Spring | - | - | - | - | 2 | 2 | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | ||
Tiny WHSL | 99 |
| - | DIN Rail | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | - | Unknown | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.25 - 4 | - | - | - | - | - | - | - | 10 A | 10 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51232442 | 10 | 105 | 400V | WAGO Corporation | - | -60 | - | - | - | - | - | - | - | - | - | 2 | 400V | Box | - | - | Unknown | Active | No | 10 | - | Yes | - | 5.2 mm | - | - | - | - | - | - | 400V | 24V | - | Box | TOPJOB®S | Active | - | Terminal Block | 2 | Gray | 2 | - | 32.9 | - | Push In, Spring | 2 | Gray | 12-22(AWG) | - | 1 | 1 | - | - | 12-22 AWG | Blade | 0.25-4mm² | - | 10mm ~ 12mm | 10(A) | - | - | Fuse | - | LED, Resistor | - | 72.9 | 72.9 | 5.2 | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 869-205 WAGO | 32 |
| - | Surface Mount | - | - | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 24 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51129201 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | 24 | - | Yes | - | - | - | - | - | - | No | - | 500 V | - | - | - | - | Active | - | Middle | 10 | Gray | - | - | 27.6 | - | Push In, Spring | - | Gray | - | - | - | 1 | 5 | - | 12-28 AWG | - | 0.08-2.5mm² | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 39.5 | 1.087 (27.61mm) | 39.5mm | - | UL94 V-0 | - |