- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2706-161 WAGO | In Stock | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 27060161 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 30 A | 11 | - | - | 11 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | - | - | ||
![]() 2624-1304 WAGO | 73600 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329570 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Carton (box) | - | 7.5mm | 2 | No | - | Active | 32 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | 26 A | 4 | - | - | 4 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 32A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | - | 15.4 | - | - | - | - | ||
![]() 2624-3307 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329629 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | - | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 2624-3509 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329642 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | - | 32 | 8 | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 2624-3107 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329610 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | 41 | 4 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 7 | - | - | 7 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 231-2315/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 87.51 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2315/037-000 | 51134317 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | 1 | - | - | 320V | III | Box | - | 15 | - | 2 | No | - | Active | 16 | 4 | - | 10.00mm | - | 15 | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | 231-2315/037-000 | 30 | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | Tin | Screwless - Push-In Spring | 15 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 15 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.80mm | 20.80mm | 87.51mm | - | UL94 V-0 | ||
![]() 2706-102/000-017 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UR | No | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51246386 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Green | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 30 A | 2 | - | - | 2 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | - | - | ||
![]() 2721-104/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60299919 | Other copper alloys | Plastic | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | - | MCSMIDI | Active | Plug, Female Sockets | 4 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 4 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2624-1307 WAGO | 135 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 60329575 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 7 | - | - | 7 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | - | ||
![]() 2624-3308 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | - | 32 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 2624-3112 WAGO | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329617 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | 32 | 4 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 12 | - | - | 12 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 2706-157 WAGO | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 27060157 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 30 A | 7 | - | - | 7 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | - | - | ||
![]() 2624-3512 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329645 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | - | 32 | 8 | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 1 | - | 12 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | - | - | ||
![]() 2706-256 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 27060256 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | 1000 | 8 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | - | 1 | 30 A | 6 | - | - | 6 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | - | - | ||
![]() 2706-156 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 27060156 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | - | 1 | 30 A | 6 | - | - | 6 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus | No | - | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60340972 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | 76 | 8 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 4-18 AWG | 600 V | - | - | 1 | 66 A | 10 | - | - | 10 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 28.6 | - | - | - | - | ||
![]() 2706-158 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 27060158 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | - | 1 | 30 A | 8 | - | - | 8 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | - | - | ||
![]() 2706-255 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 27060255 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 30 A | 5 | - | - | 5 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | - | - | - | - | - | ||
![]() 231-307/037-000 WAGO | 17 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Right Angle | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 52.16 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-307/037-000 | 51117461 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | 16 | 85 | 400V | WAGO Corporation | 0.08mm² | -60°C | 1 | 16A | 16A | 320V | III | Box | - | 7 | - | 2 | No | 29.6 | Active | 16 | 4 | - | 9.00mm | - | 7 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 231 | Active | Terminal Block | 7 | - | Orange | 1 | F | 0.200 (5.08mm) | - | 0.563 (14.30mm) | Tin | Screwless - Push-In Spring | 7 | Orange | - | 300 V | - | 7 | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ lateral latch,encodable | -60-85 °C | - | 52.16 | 29.60mm | 14.30mm | 52.16mm | 14.3 | UL94 V-0 | ||
![]() 2624-3305 WAGO | 66 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 60329625 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | 7.5mm | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | 26 A | 5 | - | - | 5 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 32A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | - |