- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | ECCN (US) | EU RoHS | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Overvoltage category | Package | Packaging type | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2721-107/031-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51207855 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 7 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-205/037-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | Wago | 51217108 | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 5 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 5 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2734-103/037-000 WAGO | 18 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 60260563 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | Plug, Female Sockets | 3 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 3 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2706-254 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 27060254 | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | - | 1 | 30 A | 4 | - | - | 4 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | - | - | - | ||
![]() 2706-108/000-009 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UR | No | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51241892 | - | - | - | - | - | - | WAGO Corporation | - | - | III | Box | Other | - | 2 | No | - | Active | 41 | 6 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 30 A | 8 | - | - | 8 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | 25.5 | - | - | ||
![]() 2721-112/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | Wago | 51207952 | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 12 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-106/037-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51207945 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2624-3505 WAGO | 112 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | cURus;CSA | No | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 60329638 | - | - | - | - | - | - | WAGO Corporation | - | - | III | Box | Carton (box) | 11.5mm | 2 | No | - | Active | 32 | 8 | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.453 (11.50mm) | - | - | - | - | - | - | 10-24 AWG | 600 V | - | - | 1 | 26 A | 5 | - | - | 5 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 32A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | - | 16.3 | - | - | ||
![]() 2721-110/031-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51207858 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 10 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2734-110/037-000 WAGO | 20 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 60260592 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | Plug, Female Sockets | 10 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 10 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2636-1101 WAGO | 9900 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | 9.8 | - | No | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | EAR99 | Compliant | - | V0 | Wago | 60340961 | - | - | - | 76 | 105 | 1000V | WAGO Corporation | -60 | Through Hole | III | Box | Carton (box) | - | 2 | No | 29.1 | Active | 76 | 8 | Yes | 2.5 | Solder | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | Terminal Block | - | Polyamide | Gray | 1 | F | - | - | - | - | - | 1 | Gray | 4-18 AWG | 600 V | - | 1 | 1 | 66 A | 1 | - | - | 1 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 11.6 | 28.6 | 28.6 | - | ||
![]() 2734-106 WAGO | 106 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 27340106 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | Plug, Female Sockets | 6 | - | Gray | 1 | Female | 3.5mm | - | 0.531 (13.50mm) | Tin | Screwless - Leg Spring, Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 6 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-202/031-000 WAGO | 1000 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51208028 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 2 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-206/026-000 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51204208 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-116/008-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51202565 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 16 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 16 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 16 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2624-3508 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | - | cURus;CSA | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 60329641 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 1 | - | 8 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | ||
![]() 2721-107/008-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51202558 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 7 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-209/031-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51208079 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-120/031-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | Wago | 51207868 | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 20 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 20 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 20 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-103/031-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51207850 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | III | Box | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 3 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | - | 10-11 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 |