- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pin shape | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Wire Type | Stripping Length | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-314 WAGO | 14 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 51.85 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-314 | 7340314 | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | 1 | 10A | 10A | 160V | - | Box | Square | 14 | - | - | No | 22.3 | Active | - | - | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 14 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | Plug | PC Terminal Block | 14 | 100 °C | -60 °C | Grey | 1 | M | 0.138 (3.50mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 14 | Light Gray | 300 V | - | 14 | 1 | - | 10 A | Tin | 14-28 AWG | 14 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | -60-100 °C | 51.84 | 13.4mm | 22.3mm | 51.85mm | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 733-110/037-000 WAGO | 58 | - | - | Tin | - | Free Hanging (In-Line) | Plastic | UL | No | - | - | - | Straight | - | 0.25 - 0.34 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | - | - | Copper Alloy | - | - | 6A | 4 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.51 | - | V0 | - | Wago | - | 51169815 | Other copper alloys | Plastic | Tin | - | - | 6 | 100 | 150V | WAGO Corporation | - | - | -60 | Cable Mount | - | - | - | - | III | - | - | - | 2.5mm | 2 | No | 17.1 | Active | 6 | 2.5 | Non-Compliant | - | - | - | 2.5 | Spring Clamp | - | - | Spring clamp connection | 320 V | 150 V | - | 28-20 AWG | No | -60°C ~ 100°C | - | Active | - | PC Terminal Block | 10 | - | - | Gray | 1 | F | 0.098 (2.50mm) | - | 0.465 (11.80mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | 150 V | - | 10 | 1 | - | 4 A | Tin | 20-28 AWG | 10 | 28-20 AWG | 180° | - | 0.08-0.5mm² | 5-6mm | 28AWG to 20AWG | 6A | - | - | 5-6 mm | 160V | Lever Actuated | -60-100 °C | 36.8 | - | - | - | 11.8 | UL94 V-0 | UL94 V-0 | ||
![]() 734-324/018-000 WAGO | 1000 |
| - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CB, UL | No | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 86.4 x 17.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-324/018-000 | 60257670 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | III | Box | Square | 24 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | - | 24 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 2140 | Active | Plug | 734-324/018-000 | 24 | 100 °C | -60 °C | Grey | 1 | - | 0.138 (3.50mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 24 Pole | Grey | 300 V | - | - | 1 | - | 10 A | Tin | 14-28 AWG | 24 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Board Lock | -60-100 °C | - | 17.9mm | 22.3mm | 86.4mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 734-340/019-000 WAGO | 22 |
| - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.81mm | 10A | 10 A | - | (L x W x H) 22.3 x 52.9 x 13.4 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-340/019-000 | 51132067 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | - | Box | Square | 10 | - | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | 10 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | Plug | 734-340/019-000 | 10 | 100 °C | -60 °C | Orange | 1 | - | 0.150 (3.81mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 10 Pole | Grey | 300 V | - | - | 1 | - | 10 A | Tin | 14-28 AWG | 10 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mounting Flange | -60-100 °C | - | 13.4mm | 22.3mm | 52.9mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 734-303/109-000 WAGO | 22 |
| - | - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper | 100pc(s) | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 20 x 13.4 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-303/109-000 | 51200467 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 10A | 10A | 160V | III | Box | Square | 3 | - | 2 | No | 22.3 | Active | 10 | 2.5 | Non-Compliant | - | Yes | Yes | 3.5 | Spring Clamp | - | 3 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 2140 | Active | Plug | PC Terminal Block | 3 | 100 °C | -60 °C | Grey | 1 | HDR | 0.138 (3.50mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 3 | Light Gray | 300 V | - | 3 | 1 | - | 10 A | Tin | 14-28 AWG | 3 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mating Flange | -60-100 °C | 20 | 13.4 mm | 22.3 mm | 20 mm | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 734-310/109-000 WAGO | 22 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 44.5 x 13.4 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-310/109-000 | 51200475 | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 10A | 10A | 160V | - | Box | Square | 10 | - | - | No | 22.3 | Active | - | - | - | - | Yes | Yes | 3.5 | Spring Clamp | - | 10 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | - | PC Terminal Block | 10 | - | - | Gray | 1 | M | 0.138 (3.50mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | 300 V | - | 10 | 1 | - | 10 A | Tin | 14-28 AWG | 10 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mating Flange | -60-100 °C | 44.5 | 13.4mm | 22.3mm | 44.5mm | 13.4 | UL94 V-0 | - | ||
![]() 734-309/019-000 WAGO | 22 |
| - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 46.3 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-309/019-000 | 51131879 | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 10A | 10A | 160V | - | Box | Square | 9 | - | - | No | 22.3 | Active | - | - | - | - | - | - | 3.5 | Spring Clamp | - | 9 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | - | PC Terminal Block | 9 | - | - | Gray | 1 | M | 0.138 (3.50mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 9 | Light Gray | 300 V | - | 9 | 1 | - | 10 A | Tin | 14-28 AWG | 9 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mounting Flange | -60-100 °C | 46.3 | 13.4mm | 22.3mm | 46.3mm | 13.4 | UL94 V-0 | - | ||
![]() 734-215/037-000 WAGO | 22 |
| - | Tin | - | Free Hanging (In-Line) | Plastic | CB, CSA, UL | No | - | - | - | Straight | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | Copper Alloy | - | - | 10A | 10 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 60312497 | Other copper alloys | Plastic | Tin | - | - | 10 | 100 | 300V | WAGO Corporation | - | - | -60 | Cable Mount | - | - | - | - | III | Box | - | - | - | 2 | No | 18.6 | Active | 10 | 2.5 | - | - | - | - | 3.81 | Spring Clamp | - | - | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | MCSMINI | Active | - | PC Terminal Block | 15 | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 15 | Orange | 300 V | - | 15 | 1 | - | 10 A | Tin | 14-28 AWG | 15 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | 57.15 | - | - | - | 13.4 | UL94 V-0 | - | ||
![]() 734-365 WAGO | 49000 |
| - | - | - | Free Hanging (In-Line) | Polyamide | CSA;UL | No | 28 | 14 | - | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 40.9 x 20.35 x 18.5 mm | EAR99 | Compliant | Light grey | 8536.69.80.00 | Yes | - | - | Wago | 734-365 | 51169789 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | - | Box | Square | 5 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 5 | - | 320 V | 300 V | 28~14 AWG | - | - | -60°C ~ 100°C | 2140 | Active | - | 734-365 | 5 (Mate), 10 (Input) | - | - | Light Gray | - | - | 0.138 (3.50mm) | - | 0.728 (18.50mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 5 | - | Tin | 14-28 AWG | 5 (Mate), 10 (Input) | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Wire Side) | - | - | 18.5mm | 40.9mm | 20.35mm | - | UL94 V-0 | - | ||
![]() 734-313 WAGO | 4950 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 47.9 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-313 | 51131888 | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | 1 | 10A | 10A | 160V | - | Box | Square | 13 | - | - | No | 22.3 | Active | - | - | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 13 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | Plug | PC Terminal Block | 13 | 100 °C | -60 °C | Grey | 1 | M | 0.138 (3.50mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 13 | Light Gray | 300 V | - | 13 | 1 | - | 10 A | Tin | 14-28 AWG | 13 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | -60-100 °C | 47.9 | 13.4mm | 22.3mm | 47.9mm | 13.4 | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 30 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 25.80 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-104/037-000/033-000 | 51249223 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | 4 | - | 2 | No | 18.6 | Active | 10 | 2.5 | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 4 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 734 | Active | - | PC Terminal Block | 4 | - | - | Gray | 1 | F | 0.138 (3.50mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 4 | Light Gray | 300 V | - | 4 | 1 | - | 10 A | Tin | 14-28 AWG | 4 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | 25.8 | 18.60mm | 13.40mm | 25.80mm | 13.4 | UL94 V-0 | - | ||
![]() 734-316/019-000 WAGO | In Stock | - | - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 70.8 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-316/019-000 | 60255092 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | 1 | 10A | 10A | 160V | III | Box | Square | 16 | - | 2 | No | 22.3 | Active | 10 | 2.5 | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 16 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 2140 | Active | Plug | PC Terminal Block | 16 | 100 °C | -60 °C | Grey | 1 | M | 0.138 (3.50mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 16 | Light Gray | 300 V | - | 16 | 1 | - | 10 A | Tin | 14-28 AWG | 16 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mounting Flange | -60-100 °C | 70.8 | 13.4mm | 22.3mm | 70.8mm | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 734-209 WAGO | 47000 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 36.49 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-209 | 51130624 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | 9 | - | 2 | No | 18.6 | Active | 10 | 2.5 | - | 7.00mm | - | - | 3.81 | Spring Clamp | - | 9 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 734 | Active | - | PC Terminal Block | 9 | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 9 | Orange | 300 V | - | 9 | 1 | - | 10 A | Tin | 14-28 AWG | 9 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | 36.49 | 18.60mm | 13.40mm | 36.49mm | 13.4 | UL94 V-0 | - | ||
![]() 734-335/019-000 WAGO | 22 |
| - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.81mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 33.85 x 13.4 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-335/019-000 | 51132059 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | III | Box | Square | 5 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | - | 5 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 2140 | Active | - | 734-335/019-000 | 5 | - | - | Orange | - | - | 0.150 (3.81mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | Grey | 300 V | - | - | 1 | - | 10 A | Tin | 14-28 AWG | 5 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | Mounting Flange | -60-100 °C | - | 13.4mm | 22.3mm | 33.85mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 734-205/037-000 WAGO | 2329 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 30.85 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-205/037-000 | 51130612 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | 5 | - | 2 | No | 18.6 | Active | 10 | 2.5 | - | 7.00mm | - | - | 3.81 | Spring Clamp | - | 5 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 734 | Active | - | PC Terminal Block | 5 | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 5 | Orange | 300 V | - | 5 | 1 | - | 10 A | Tin | 14-28 AWG | 5 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | + lateral latch | -60-100 °C | 30.85 | 18.60mm | 13.40mm | 30.85mm | 13.4 | UL94 V-0 | - | ||
![]() 734-344 WAGO | 4950 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | 3.81mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 55.43 x 13.4 mm | EAR99 | Compliant | Orange | - | Yes | V0 | Polyamide | Wago | 734-344 | 51131827 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | III | Box | Square | 14 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | - | 14 | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | 2140 | Active | Plug | 734-344 | 14 | 100 °C | -60 °C | Orange | 1 | - | 0.150 (3.81mm) | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 14 Pole | Grey | 300 V | - | - | 1 | - | 10 A | Tin | 14-28 AWG | 14 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | -60-100 °C | - | 13.4mm | 22.3mm | 55.43mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 734-324 WAGO | 46 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CCA | No | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 86.4 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-324 | 51131802 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | - | Box | Square | 24 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 24 | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | 2140 | Active | - | 734-324 | 24 | - | - | Gray | - | - | 0.138 (3.50mm) | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 24 Pole | - | 300 V | - | - | 1 | - | 10 A | Tin | 14-28 AWG | 24 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | 6-7 mm | - | - | -60-100 °C | - | 13.4mm | 22.3mm | 86.4mm | - | UL94 V-0 | - | ||
![]() 734-362 WAGO | 22 |
| - | - | - | Free Hanging (In-Line) | Polyamide | - | No | 28 | 14 | - | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 40.9 x 9.85 x 18.5 mm | EAR99 | Compliant | Light grey | 8536.69.80.00 | Yes | - | - | Wago | 734-362 | 51169783 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 10A | 10A | 160V | - | Box | Square | 2 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 2 | - | 320 V | 300 V | 28~14 AWG | - | - | -60°C ~ 100°C | 2140 | Active | - | 734-362 | 2 (Mate), 4 (Input) | - | - | Light Gray | - | - | 0.138 (3.50mm) | - | 0.728 (18.50mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 2 | - | Tin | 14-28 AWG | 2 (Mate), 4 (Input) | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Wire Side) | - | - | 18.5mm | 40.9mm | 9.85mm | - | UL94 V-0 | - | ||
![]() 722-102/026-000 WAGO | 22 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 5mm | 14A | 15 A | IP20 | (L x W x H) 12.40 x 23.90 x 22.75 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | - | Wago | 722-102/026-000 | 51170883 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | 1 | 15A | 15A | 320V | III | Box | - | 2 | - | 2 | No | 22.75 | Active | 14 | 4 | - | 9.00mm | - | - | 5 | Spring Clamp | - | 2 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | 722 | Active | - | PC Terminal Block | 2 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | 0.941 (23.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 2 | Light Gray | 300 V | - | 2 | 1 | - | 15 A | Tin | 12-28 AWG | 2 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | 8-9 mm | - | - | -60-85 °C | 12.4 | 22.75mm | 12.40mm | 23.90mm | 23.9 | UL94 V-0 | - | ||
![]() 721-308/031-000 WAGO | 22 |
| - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 27.80 x 27.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-308/031-000 | 60299271 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | 1 | 15A | 15A | 300V | III | Box | - | 8 | - | 2 | No | - | Active | 12 | 4 | - | 9.00mm | - | - | 5 | Spring Clamp | - | 8 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | 721 | Active | - | PC Terminal Block | 8 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 8 | Light Gray | 300 V | - | 8 | 1 | - | 15 A | Tin | 12-28 AWG | 8 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | 7-8 mm | - | + sleeve | -60-85 °C | - | 27.25mm | 13.10mm | 27.80mm | - | UL94 V-0 | - |