- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal voltage | Number of Contact Rows | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2734-216/027-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 60258229 | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | 3.81 | Spring Clamp | - | - | - | 320 V | 300 V | - | 24-16 AWG | - | -60°C ~ 100°C | Box | - | Active | PC Terminal Block | 16 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 16 | Orange | - | 300 V | - | 16 | 1 | 10 A | - | Tin | 16-24 AWG | 16 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 745-152 WAGO | 33 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | 4.91g | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | - | 160pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | - | Yes | V0 | Wago | 745-152 | 51142291 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 630V | - | III | Box | Other | 2 | 2 | No | - | Active | - | 32 | 6 | Yes | 9mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | 745-152 | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | 22.9mm | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | 20 A | 2 | - | - | 2 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 22.90mm | 14.00mm | 23.00mm | - | - | ||
![]() 2721-209/026-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | - | 16A | 15 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51204211 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 100°C | - | MCSMIDI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-113/107-000 WAGO | 22 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258683 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 13 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 13 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 13 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-107/037-000 WAGO | 17 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60260567 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 7 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2721-109/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51207949 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | - | 24-12 AWG | - | -60°C ~ 100°C | - | MCSMIDI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-216 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.51 | - | V0 | Wago | - | 60258502 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 16 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 16 | Orange | - | 300 V | - | 16 | 1 | 10 A | - | Tin | 16-24 AWG | 16 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-214/027-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258228 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 14 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 14 | Orange | - | 300 V | - | 14 | 1 | 10 A | - | Tin | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-118/107-000 WAGO | 38 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258677 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 18 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 18 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 18 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 742-178 WAGO | 33 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | - | - | - | - | Spring-loaded terminal,Print | - | - | 200pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 742-178 | 51173605 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 320V | - | - | Box | - | 1 | - | No | - | Active | - | - | - | Yes | 7mm | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 742 | Active | 742-178 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | 10 A | 1 | - | - | 1 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 27.20mm | 5.00mm | 43.50mm | - | - | ||
![]() 2734-106/037-000 WAGO | 17 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60260566 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 6 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-214/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60257709 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 14 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 14 | Orange | - | 300 V | - | 14 | 1 | 10 A | - | Tin | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-112 WAGO | 35 |
| - | Tin | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | - | - | Right Angle | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | 3.5(mm) | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 27340112 | Other copper alloys | Plastic | Tin | 10 | 100 | - | WAGO Corporation | - | -60 | Cable Mount | Cable | - | - | 1 | III | Box | - | - | 2 | No | 20.4 | Active | No | 10 | 2.5 | - | - | 3.5 | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | Terminal Block | 12 | - | Gray | 1 | F | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Light Gray | 16-24(AWG) | 300 V | - | 12 | 1 | 10 A | - | Tin | 16-24 AWG | 12 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 10(A) | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 44.1 | - | - | - | 13.5 | UL94 V-0 | ||
![]() 2734-220/031-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60261258 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 20 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 20 | Orange | - | 300 V | - | 20 | 1 | 10 A | - | Tin | 16-24 AWG | 20 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-107 WAGO | 18 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | - | - | V0 | Wago | - | 60257693 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 7 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-212/027-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258180 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 12 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 12 | Orange | - | 300 V | - | 12 | 1 | 10 A | - | Tin | 16-24 AWG | 12 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 745-807 WAGO | 33 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | - | 200pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 745-807 | 51113826 | - | - | - | - | - | - | WAGO Corporation | 10mm | - | - | - | 1 | 320V | - | III | Box | Other | 1 | 2 | No | - | Active | - | 32 | 4 | Yes | 10mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | 745-807 | - | Polyamide | Green-Yellow | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | 20 A | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 22.90mm | 5.00mm | 23.00mm | - | - | ||
![]() 745-1352 WAGO | 33 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 24 | 10 | - | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Spring-loaded terminal,Print | - | - | 104pc(s) | 6.00mm² | 0.20mm² | 6.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-1352 | 7451352 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 1000V | - | III | Box | Other | 2 | 2 | No | - | Active | - | 41 | 8 | Yes | 12mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | 745-1352 | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | 10 A | 2 | - | - | 2 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.5 MilliMeters | - | 27.50mm | 19.10mm | 29.10mm | - | - | ||
![]() 2734-220/027-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.51 | - | V0 | Wago | - | 60258181 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | III | Box | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 20 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 20 | Orange | - | 300 V | - | 20 | 1 | 10 A | - | Tin | 16-24 AWG | 20 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2734-214/031-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60261256 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | - | - | III | - | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | - | Active | PC Terminal Block | 14 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 14 | Orange | - | 300 V | - | 14 | 1 | 10 A | - | Tin | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 |