- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Material - Insulation | Panel Mount Type | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Mfr | Min. cross section | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Temperature | Height | Length | Width | Height (Max) | Panel Thickness | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 862-633 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131480 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 3 | - | - | 3 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 36 | - | - | - | - | - | ||
![]() 869-109 WAGO | 16 |
| - | - | Surface Mount | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129096 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 18 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 9 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 59.5 | 1.087 (27.61mm) | - | 59.5mm | UL94 V-0 | - | ||
![]() 862-2562 WAGO | 16 |
| - | - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131524 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 2 | - | - | 2 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 24 | - | - | - | - | - | ||
![]() 862-634 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131481 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 4 | - | - | 4 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 48 | - | - | - | - | - | ||
![]() 862-2693 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131539 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 3 | - | - | 3 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 36 | - | - | - | - | - | ||
![]() 862-8515 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131545 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 5 | - | - | 5 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 60 | - | - | - | - | UL94 V-0 | ||
![]() 869-182 WAGO | 33 |
| - | - | Snap-In Clip | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129163 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 4 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 2 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 12.5 | 1.087 (27.61mm) | - | 12.5mm | UL94 V-0 | - | ||
![]() 862-2593 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131525 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 3 | - | - | 3 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 36 | - | - | - | - | UL94 V-0 | ||
![]() 869-157 WAGO | 33 |
| - | - | Snap-In Clip | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129146 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 14 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 7 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 37.5 | 1.087 (27.61mm) | - | 37.5mm | UL94 V-0 | UL94 V-0 | ||
![]() 869-188 WAGO | 25 |
| - | - | Snap-In Clip | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129176 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 16 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 8 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 42.5 | 1.087 (27.61mm) | - | 42.5mm | UL94 V-0 | - | ||
![]() 869-132 WAGO | 33 |
| - | - | Surface Mount | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129109 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 4 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 2 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 24.5 | 1.087 (27.61mm) | - | 24.5mm | UL94 V-0 | - | ||
![]() 869-160 WAGO | 25 |
| - | - | Snap-In Clip | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129153 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 20 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 10 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 52.5 | 1.087 (27.61mm) | - | 52.5mm | UL94 V-0 | - | ||
![]() 862-2662 WAGO | 16 |
| - | - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131538 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 2 | - | - | 2 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 24 | - | - | - | - | UL94 V-0 | ||
![]() 869-357 WAGO | 35 |
| - | Termination | Flange, Snap-In | - | - | - | UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51129073 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | 5 mm | - | - | - | - | - | - | - | 500 V | - | - | - | - | Active | Standard Block | 2 | Green, Yellow | 5 mm | - | - | - | 24 A | - | Push In, Spring | - | Green, Yellow | - | - | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | - | - | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 5.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 869-137 WAGO | 33 |
| - | - | Surface Mount | - | - | - | cURus | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129119 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Middle | 14 | Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | 7 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | Spring Clamp | - | - | 33.4 | 33.4 | 49.5 | 1.087 (27.61mm) | - | 49.5mm | UL94 V-0 | - | ||
![]() 869-319 WAGO | 16 |
| - | - | Flange, Snap-In | - | - | - | UR | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51129039 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | 5 mm | - | - | - | No | - | 500 V | - | - | - | - | - | - | Active | Standard Block | 2 | Light Gray | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | - | - | - | 33.4 | 33.4 | 5 | 1.087 (27.61mm) | - | 5.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 862-1594 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51131499 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | - | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 4 | - | - | 4 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | - | 1.890 (48.00mm) | - | - | - | - | UL94 V-0 | ||
![]() 862-2552 WAGO | 490 |
| - | - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131523 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 2 | - | - | 2 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 24 | - | - | - | - | - | ||
![]() 862-2594 WAGO | 16 |
| - | - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51131526 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | No | Active | 32 | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | - | 1 | - | 4 | - | - | 4 | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 48 | - | - | - | - | - | ||
![]() 231-119/102-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL, UR | No | 28 | 12 | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 95.00 x 26.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-119/102-000 | 51117020 | Other copper alloys | Plastic | Tin | 2.5mm² | WAGO Corporation | 0.08mm² | 1 | 15A | 15A | 320V | III | Box | 19 | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | 19 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | 231-119/102-000 | 19 | Gray | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 19 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + cover | -60-85 °C | 26.50mm | 14.30mm | 95.00mm | - | - | - | UL94 V-0 | - |