- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material - Insulation | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Voltage Rating | Mfr | Min. stripping length | Model | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Package | Part Life Cycle Code | Pins per row | PPAP | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Spacing | Stripping length (max.) | Termination Method | Type of electric connection | Voltage-IEC | Voltage-UL | Voltage, Rating | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Configuration | Number of Circuits | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Wire Size (AWG) | Rated Current | Stripping Length | Fuse Size | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | DIN Rail | 4 | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | 25 mA | 15 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51190179 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 0.025 | - | Yes | - | 4.2 MilliMeters | - | - | - | - | 600V | - | - | TOPJOB®S | Active | Indicator Block | 4 | Gray | 1 | - | 32.9 | - | 25 mA | Push In, Spring | - | - | - | 2 | 1 | - | 14-22 AWG | - | 0.25-2.5mm² | - | - | 9mm ~ 11mm | - | - | - | LED, Resistor | 69.9 | 70 | 4.2 mm | 4.2mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 2002-2611 WAGO | 2450 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | 2002 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 4 | 0.75 - 4 | - | - | - | - | - | - | 6.3 A | 6.3 A | EAR99 | Compliant | - | - | - | WAGO CORP | V0 | Wago | - | 51305946 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | Active | - | No | Active | 16 | 2.29 | Yes | Yes | 6.2 mm | - | - | - | 250V | 300V | - | - | TOPJOB®S | Active | Disconnect Block, Double-Deck Block, Fuse Holder Block | 4 | Gray | - | - | - | compliant | - | Push In, Spring | - | - | - | - | 2 | MODULAR TERMINAL BLOCK | 12-18 AWG | 5mm x 20mm | 0.75-4mm² | 22AWG to 12AWG | 6.3A | 10mm ~ 12mm | 5x20 mm | 250V | Fuse | - | - | 93 | - | 6.2mm | - | UL94 V-0 | - | ||
![]() 2002-2457 WAGO | 49 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 28 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20022457 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 5.2 MilliMeters | - | - | - | 800V | 300V | - | - | TOPJOB®S | Active | Grounding Block;Double-Deck Block | 8 | Gray | - | - | 62.7 | - | - | Push In, Spring | - | - | - | 2 | 2 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 105.1 | 105.5 | 5.2 | 5.2mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 2002-1209 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.40.51 | - | - | - | - | - | 20 | 600V | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | Unconfirmed | Feed-Through Terminal Block | - | - | 2 | - | - | - | - | - | 2 | Light Gray | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 10 A | 10 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | V0 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 10 | - | - | - | - | - | - | - | 400V | 12V | - | - | TOPJOB®S | Active | Disconnect | 2 | Gray | - | - | 32.9 | - | - | Push In, Spring | - | - | - | - | 1 | - | 12-22 AWG | Blade | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | Fuse | LED, Resistor | 72.9 | 72.9 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-6306 WAGO | 55 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20026306 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | 5.2 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | Active | Indicator Block | 3 | Yellow | - | - | 38.9 | - | - | Push In, Spring | - | - | - | - | 1 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 52.6 | 52 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-2941 WAGO | 32 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 16 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20022941 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 16 | - | Yes | - | 5.2 MilliMeters | - | - | - | 400V | 300V | - | - | TOPJOB®S | Active | Double-Deck Block | 4 | Gray | - | - | 42 | - | - | Push In, Spring | - | - | - | 2 | 2 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | Disconnect Tab | - | 108 | 108 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2001-557 WAGO | 2832 |
| - | - | - | - | - | No | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.90.40.00 | - | - | Wago | - | 20010557 | - | - | WAGO Corporation | - | Pin insert | - | - | - | - | - | - | Box | - | - | No | Active | 18 | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | TOPJOB®S | Active | Jumper | 7 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002-3247 WAGO | 33 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 28 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20023247 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 5.2 MilliMeters | - | - | - | 500V | 300V | - | - | TOPJOB®S | Active | Grounding Block;Triple-Deck Block | 6 | Gray | - | - | 81.3 | - | - | Push In, Spring | - | - | - | 3 | 3 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 93.3 | 93.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
Tiny WHSL | 32 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.90.40.00 | - | - | Wago | - | 51217539 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | Active | Component Plug | 1 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | DIN Rail | 4 | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | - | Wago | - | 51179875 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 5.2 MilliMeters | - | - | - | - | - | - | - | TOPJOB®S | Active | Double-Deck Block | 4 | Gray | 2 | - | - | - | 500 mA | Push In, Spring | - | - | - | 2 | 2; Connected | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | Disconnect Tab | Diode | - | - | 5.2 mm | 5.2mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 2002-3204 WAGO | 48 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | No | 22 | 14 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | 1pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | 28 A | 20 A | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | V0 | Wago | 2002-3204 | 20023204 | 20 | - | WAGO Corporation | 10mm | - | T DIN Rail | 3 | 24A | 24A | 24 A (28 A for flexible conductors) | 500V | Box | - | 2 | No | Active | 24 | - | Yes | - | 5.2 MilliMeters | 12mm | Spring Clamp | - | 500V | 300V | 500 V | - | 2002 | Active | Terminal Block | 6 | Blue | - | 5.2mm | 69.5 | - | 24A | Push In, Spring | 3 | - | N,N,N | 3 | Triple | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 93.3 | 93.5 | 5.20mm | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-2448 WAGO | 36 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UR;CSA | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 28 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20022448 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 5.2 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | Active | Double-Deck Block | 8 | Gray | - | - | 62.7 | - | - | Push In, Spring | - | - | - | 2 | 2 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 105.1 | 105.1 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
Tiny WHSL | 23 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UR;CSA | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51245714 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 6.2 MilliMeters | - | - | - | - | - | - | - | TOPJOB®S | Active | Grounding Block;Double-Deck Block | 4 | Green-Yellow | - | - | 61.8 | - | - | Push In, Spring | - | - | - | 2 | 2; Connected | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 69.7 | 70 | 6.2 | 6.2mm | UL94 V-0 | - | - | ||
![]() 2002-4131 WAGO | 52 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 25 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51268866 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | 5.2 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | Active | Carrier Block | 6 | Gray | - | - | 96.8 | - | - | Push In, Spring | - | - | - | 3 | 3 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 103.5 | 103.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-3239 WAGO | 82 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 28 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20023239 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | 5.2 MilliMeters | - | - | - | 500V | 300V | - | - | TOPJOB®S | Active | Triple-Deck Block | 6 | Blue | - | - | 81.3 | - | - | Push In, Spring | - | - | - | - | 3; Connected | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 93.3 | 93.5 | 5.2 | 5.2mm | UL94 V-0 | UL94 V-0 | - | ||
Tiny WHSL | 32 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 60262569 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | 5.2 MilliMeters | - | - | - | 400V | 300V | - | - | TOPJOB®S | Active | Disconnect Block | 2 | Gray | - | - | - | - | - | Push In, Spring | - | - | - | 2 | 1 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-4101 WAGO | In Stock | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 25 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 51268862 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | Yes | - | 5.2 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | Active | Quadruple-Deck Block | 6 | Gray | - | - | 83.9 | - | - | Push In, Spring | - | - | - | 3 | 3 | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | 103.5 | 103.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2002-558 WAGO | 2375 |
| - | - | - | - | - | No | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.90.40.00 | - | - | Wago | - | 20020558 | - | - | WAGO Corporation | - | Pin insert | - | - | - | - | - | - | - | - | - | No | Active | 24 | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | Active | Jumper | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002-1205 WAGO | 140 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | - | - | 2002 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 20021205 | 20 | - | WAGO Corporation | - | - | T DIN Rail | - | - | - | - | - | Bulk | - | - | No | Active | 24 | - | Yes | - | 5.2 mm | - | Spring Clamp | - | 800V | 600V | - | Box | TOPJOB®S | Active | Terminal Block | 2 | Black | - | - | 32.9 | - | - | Push In, Spring | 2 | - | - | 1 | 1 | - | 12-18 AWG | - | 0.75-4mm² | - | 24A | 10mm ~ 12mm | - | 800V | - | - | 48.5 | 48.5 | 5.2 | 5.2mm | - | UL94 V-0 | Lead Free |