- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spacing | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Contact Type | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Row Spacing | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Cable Termination | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 732-116/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CB, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 7.50mm | 14A | 15 A | - | (L x W x H) 22.75 x 119.90 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 732-116/026-000 | 51121416 | - | - | - | 2.5mm² | - | 15 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | - | Box | - | - | 16 | - | No | 22.75 | Active | - | - | - | - | - | - | 9.00mm | 7.5 | Spring Clamp | - | 16 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 732 | Active | - | - | PC Terminal Block | 16 | - | - | - | Gray | 1 | F | - | - | - | - | 0.295 (7.50mm) | - | - | 0.941 (23.90mm) | - | - | Tin | Screwless - Push-In Spring | 16 | Gray | - | - | - | 300 V | - | 16 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 16 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 119.9 | 23.90mm | 22.75mm | 119.90mm | - | - | 23.9 | UL94 V-0 | - | ||
![]() 731-611 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 83.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 731-611 | 51111692 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | - | Box | - | Square | 11 | - | No | 27.5 | Active | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 11 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 11 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 11 | Gray | - | - | - | 300 V | - | 11 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 11 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | -60-100 °C | - | 83.2 | 14.3mm | 27.5mm | 83.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 732-112/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CB, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 7.50mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 89.90 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 732-112/026-000 | 51121415 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | - | - | - | 12 | 2 | No | 22.75 | Active | 16 | 6 | - | Non-Compliant | - | - | 9.00mm | 7.5 | Spring Clamp | - | 12 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 732 | Active | - | Socket | PC Terminal Block | 12 | - | - | - | Grey | 1 | F | - | - | - | - | 0.295 (7.50mm) | - | - | 0.941 (23.90mm) | - | 16 A | Tin | Screwless - Push-In Spring | 12 | Gray | - | - | - | 300 V | - | 12 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 12 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 89.9 | 23.9 mm | 22.75 mm | 89.9 mm | - | - | 23.9 | UL94 V-0 | UL94 V-0 | ||
![]() 731-133 WAGO | 16 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | 28 | 14 | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 731-133 | 51111893 | - | - | - | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 1 | - | - | 320V | - | Box | - | - | 3 | - | No | - | Active | 5 | - | - | Yes | - | - | 9mm | - | - | - | - | No | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | - | 731-133 | - | - | - | Polyamide | Gray | - | - | - | - | - | - | 0.197 (5.00mm) | - | 15.5 | - | - | - | - | - | - | - | 14-28 AWG | - | - | 300 V | - | - | 1 | 5 A | 3 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | - | 15.50mm | 14.30mm | 30.20mm | - | - | - | - | - | ||
![]() 731-163 WAGO | 45 |
| - | - | PCB Mount | 3 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | Copper, Tin | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 731-163 | 51111918 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | 1 | - | - | 320V | - | Box | - | - | 3 | - | No | 15.5 | Active | 5 | - | - | Yes | - | - | 9mm | 5.08 | Wire Wrap | - | - | No | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | - | - | - | - | - | 0.200 (5.08mm) | - | 12 | - | - | - | - | - | 3 | Orange | 14-28 AWG | - | - | 300 V | - | 3 | 1 | 5 A | 3 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 30.44 | 15.5 mm | 14.3 mm | 30.44 mm | - | - | 14.3 | - | UL94 V-0 | ||
![]() 731-613 WAGO | 36 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 98.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 731-613 | 7310613 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 13 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | - | - | 7.5 | Spring Clamp | - | 13 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 13 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 13 | Gray | - | - | - | 300 V | - | 13 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 13 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | -60-100 °C | - | 98.2 | 14.3mm | 27.5mm | 98.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 732-130/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CB, CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 7.62mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 76.06 x 23.90 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 732-130/026-000 | 51121480 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | - | - | 10 | 2 | No | 22.75 | Active | 16 | 6 | - | - | - | - | 9.00mm | 7.62 | Spring Clamp | - | 10 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 732 | Active | - | - | PC Terminal Block | 10 | - | - | - | Orange | 1 | F | - | - | - | - | 0.300 (7.62mm) | - | - | 0.941 (23.90mm) | - | - | Tin | Screwless - Push-In Spring | 10 | Orange | - | - | - | 300 V | - | 10 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 10 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 76.06 | 23.90mm | 22.75mm | 76.06mm | - | - | 23.9 | UL94 V-0 | - | ||
![]() 734-102/008-000 WAGO | 45 |
| - | Snap in | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CB, UL | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 200pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 9.20 x 18.90 x 18.60 mm | EAR99 | Compliant | - | 8536.69.40.51 | WAGO CORP | Yes | - | - | Wago | 734-102/008-000 | 51218847 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 10A | 10A | 300V | - | Box | Active | - | 2 | - | No | 18.6 | Active | - | - | 2.29 | Non-Compliant | Yes | - | 7.00mm | 3.5 | Spring Clamp | - | 2 | - | - | 320 V | 300 V | - | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | EAR99 | Socket | PC Terminal Block | 2 | - | - | - | Gray | 1 | F | - | 8536.69.40.40 | - | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | compliant | 10 A | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | - | 300 V | - | 2 | 1 | 10 A | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | 14-28 AWG | - | 2 | - | 28-14 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | 6-7 mm | - | - | - | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | 9.2 | 18.60mm | 9.20mm | 18.90mm | - | - | 18.9 | UL94 V-0 | UL94 V-0 | ||
![]() 733-207 WAGO | 5000 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CCA, CSA, UL | No | 28 | 20 | Tin plated | Straight | Polyamide | - | 0.25 - 0.34 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 100pc(s) | - | - | - | - | 2.50mm | 6A | 4 A | IP10 | (L x W x H) 20.3 x 20 x 11.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 733-207 | 51148241 | Other copper alloys | Plastic | Tin | 0.50mm² | +100°C | 6 | 100 | 150V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 6A | 6A | 160V | III | Box | - | Square | 7 | 2 | No | 20.3 | Active | 6 | 2.5 | - | - | - | - | - | 2.5 | Spring Clamp | - | 7 | - | Spring clamp connection | 320 V | 150 V | - | 28-20 AWG | No | -60°C ~ 100°C | - | 2092 | Active | - | - | PC Terminal Block | 7 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.098 (2.50mm) | - | - | 0.465 (11.80mm) | - | - | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | - | - | 150 V | - | 7 | 1 | 4 A | - | - | Tin | - | - | 20-28 AWG | - | 7 | - | 28-20 AWG | - | 180° | - | 0.08-0.5mm² | 5-6mm | - | - | - | - | - | - | - | 5-6 mm | - | - | - | - | - | - | -60-100 °C | - | 20 | 11.8mm | 20.3mm | 20mm | - | - | 11.8 | UL94 V-0 | - | ||
![]() 727-236/023-000 WAGO | 16 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 727-236/023-000 | 51167987 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 4 | 18A | 18A | 250V | - | Box | - | - | 4 | - | No | 126 | Active | 18 | - | - | Yes | - | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 16 | - | - | - | Orange | 4 | - | - | - | - | - | - | - | 44.5 | - | - | - | - | Push In, Spring | 16 | Orange | - | - | - | - | - | 4 | 4 | - | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | 7.62 | 44.50mm | 126 | 7.62mm | - | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 730-113 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | No | - | - | - | Right Angle | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.25 - 1.5 | Pull spring | - | - | - | 50pc(s) | - | - | 1.5mm² | 0.75mm² | - | - | - | - | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 730-113 | 51131447 | - | - | - | - | - | 10 | 85 | 600V | WAGO Corporation | - | - | - | -60 | Cable Mount | - | 6A | 6A | 400V | - | Bag | - | - | - | - | No | 22.5 | Active | 10 | - | - | - | - | - | - | - | Spring Clamp | - | - | No | - | - | - | - | - | - | - | Bag | 730 | Active | - | Plug | Pluggable Terminal Block | 3 | - | - | - | Orange | 2 | PL | - | - | - | Male Pin | - | - | 22.5 | - | - | - | Tin | - | 3 | Orange | 14-28 AWG | - | - | - | - | 3 | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 35.5 | 35.5 | 30 | - | - | 35.5 | - | - | ||
![]() 731-608/018-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 60.7 x 18.8 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | Wago | 731-608/018-000 | 51111675 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | III | Box | Active | Square | 8 | 2 | No | 27.5 | Active | 12 | 6 | 5.74 | - | - | - | - | 7.5 | Spring Clamp | - | 8 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | EAR99 | - | PC Terminal Block | 8 | - | - | - | Gray | 1 | HDR | CAGE CLAMP | 8536.69.40.40 | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | unknown | - | Tin | Screwless - Push-In Spring | 8 | Gray | 12 AWG | - | - | 300 V | - | 8 | 1 | 15 A | - | - | Tin | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 8 | 8 | 28-12 AWG | UL; CSA | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | 15 A | - | - | - | 8-9 mm | 2.5 mm2 | PLUG IN/SPRING LOADED | 300 V | - | - | Board Lock | -60-100 °C | - | 60.7 | 18.8mm | 27.5mm | 60.7mm | - | - | 18.8 | UL94 V-0 | - | ||
![]() 731-642/019-000 WAGO | 7 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 22 | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 103.7 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 731-642/019-000 | 51111768 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 12 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | - | - | 7.62 | Spring Clamp | - | 12 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 12 | - | - | - | Orange | 1 | HDR | - | - | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 12 | Orange | - | - | - | 300 V | - | 12 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 12 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 103.7 | 14.3mm | 27.5mm | 103.7mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 734-113 WAGO | 48 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CCA | No | 28 | 14 | - | Straight | PA 66 | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 47.70 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-113 | 51130297 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | - | 13 | 2 | No | 18.6 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 7.00mm | 3.5 | Spring Clamp | - | 13 | - | Spring clamp connection | 320 V | 300 V | - | 28-14 AWG | No | -60°C ~ 100°C | - | 734 | Active | - | Socket | PC Terminal Block | 13 | - | - | - | Grey | 1 | F | - | - | - | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | 10 A | Tin | Screwless - Push-In Spring | 13 | Light Gray | - | - | - | 300 V | - | 13 | 1 | 10 A | - | - | Tin | - | - | 14-28 AWG | - | 13 | - | 28-14 AWG | - | 180° | - | 0.08-1.5mm² | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 47.7 | 18.60mm | 13.40mm | 47.70mm | - | - | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 731-613/019-000 WAGO | In Stock | - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 109.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 731-613/019-000 | 51113403 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 13 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | - | - | 7.5 | Spring Clamp | - | 13 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 13 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 13 | Gray | - | - | - | 300 V | - | 13 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 13 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 9 mm | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 109.8 | 14.3mm | 27.5mm | 109.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 731-635 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 38.76 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | - | Yes | V0 | Polyamide | Wago | 731-635 | 51111735 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 5 | 2 | No | 27.5 | Active | 12 | 6 | - | Non-Compliant | - | - | - | 7.62 | Spring Clamp | - | 5 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | Plug | PC Terminal Block | 5 | 100 °C | -60 °C | - | Orange | 1 | HDR | - | - | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 5 | Orange | - | - | - | 300 V | - | 5 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | -60-100 °C | - | - | 14.3mm | 27.5mm | 38.76mm | - | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 731-137/048-000 WAGO | 16 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UR | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | 25pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 731-137/048-000 | 51111898 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | 1 | - | - | 320V | - | Box | - | - | 7 | - | No | 15.5 | Active | 5 | - | - | Yes | - | - | 9mm | 5 | Wire Wrap | - | - | Yes | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | - | PC Terminal Block | - | - | - | Polyamide | Gray | 1 | - | - | - | - | - | 0.197 (5.00mm) | - | 12 | - | - | - | - | - | 7 | Gray | 14-28 AWG | - | - | 300 V | - | 7 | 1 | 5 A | 7 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 50.2 | 15.50mm | 14.30mm | 50.20mm | - | - | 14.3 | - | - | ||
![]() 731-605/018-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 9.5 | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 38.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | - | Yes | - | - | Wago | 731-605/018-000 | 51111648 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | - | Box | - | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 5 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 5 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 5 | Gray | - | - | - | 300 V | - | 5 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Board Lock | -60-100 °C | - | 38.2 | 14.3mm | 27.5mm | 38.2mm | - | - | 18.8 | UL94 V-0 | - | ||
![]() 727-123 WAGO | In Stock | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 7.62 mm x 76 mm | EAR99 | Compliant | Blue | 8536.69.40.51 | - | Yes | V0 | - | Wago | 727-123 | 51167716 | - | - | - | - | - | 10 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 8 | 10A | 10A | 250V | - | Box | - | - | 4 | - | No | - | Active | 10 | - | - | Yes | - | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | - | Potential Distributor | 32 | - | - | - | Blue | 8 | - | - | - | - | - | - | - | 76 | - | - | - | - | Push In, Spring | 32 | Blue | - | N | - | - | - | 4 | 8 | - | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | + snap hook,Complies with ATEX Ex I standards | - | - | - | 76mm | 226 | 7.62mm | - | 7.6mm | - | UL94 V-0 | - | ||
![]() 731-616/019-000 WAGO | In Stock | - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 132.3 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 731-616/019-000 | 51111706 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 16 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | - | - | 7.5 | Spring Clamp | - | 16 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | - | PC Terminal Block | 16 | - | - | - | Gray | 1 | HDR | - | - | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 16 | Gray | - | - | - | 300 V | - | 16 | 1 | 15 A | - | - | Tin | - | - | 12-28 AWG | - | 16 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 132.3 | 14.3mm | 27.5mm | 132.3mm | - | - | 14.3 | UL94 V-0 | - |