- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Accessory | Approvals | Automotive | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Pins per row | PPAP | Product Status | Rated current In | RoHS | Spacing | Spare part | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Torque-Screw | Transparent | Type of accessory/spare part | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Number of Contacts | Housing Color | Configuration | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Fuse Size | Disconnect Type | Features | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 54 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | - | - | - | - | - | 10 A | 15 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | V0 | Wago | - | 51236833 | 10 | - | 800V | WAGO Corporation | - | - | DIN Rail | - | - | - | - | - | - | Box | - | No | Active | 10 | Yes | 7.5 MilliMeters | - | - | Yes | Yes | Clamp | - | - | - | - | 800V | 120V | - | - | - | TOPJOB®S | Active | Disconnect Terminal Block | 2 | Gray | 1 | - | - | - | 59 | - | - | Push In, Spring | 2 | Gray | - | - | 2 | 1 | - | - | 8-20 AWG | 5mm x 20mm | - | - | - | 0.5-10mm² | - | - | - | 13mm ~ 15mm | 5x20 mm | Fuse | LED | - | 96.3 | 96.3 | 7.5 | - | 7.5mm | - | UL94 V-0 | - | ||
![]() 2003-7651 WAGO | 32 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 32 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 20037651 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 32 | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | TOPJOB®S | Active | Multiclamp Block | 2 | Gray | - | - | - | - | 42.3 | - | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | 96 | 96 | 5.2 | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2002-401 WAGO | 58 |
| - | - | - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.69.40.40 | - | Wago | - | 20020401 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | TOPJOB®S | Active | Disconnect Plug | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2010-1303 WAGO | 33 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | - | - | - | - | - | - | - | 76 A | 65 A | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 20101303 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 57 | Yes | 10 MilliMeters | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | TOPJOB®S | Active | Standard Block | 3 | Red | - | - | - | - | 36.9 | - | - | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | - | 17mm ~ 19mm | - | - | - | - | 89 | 89 | 10 | - | 10.0mm | - | UL94 V-0 | - | ||
![]() 2020-111/125-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CCA;CSA;UL | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | V0 | Wago | - | 51229652 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 13.5 | - | - | - | - | - | - | - | - | No | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 11 | Gray | - | - | 0.138 (3.50mm) | - | 48.9 | 1.071 (27.20mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 11 | - | 16-24 AWG | - | 11 | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | 27.2 | 20.7 | 39.2 | - | - | - | UL94 V-0 | - | ||
![]() 2020-104/000-036 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CSA | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | V0 | Wago | - | 51226288 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 13.5 | - | - | - | - | - | - | - | - | No | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 4 | Gray/Green | - | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 4 | - | 16-24 AWG | - | 4 | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | 22.4 | 20.7 | 14.7 | - | - | - | UL94 V-0 | - | ||
![]() 2006-8401 WAGO | 32 |
| - | - | - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | TOPJOB®S Series | 8536.69.40.40 | - | Wago | - | 20068401 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | TOPJOB®S | Active | Disconnect Plug | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-1401 WAGO | 20 | - | - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | UR;CSA | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | 13.5 A | 15 A | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 51233850 | 13.5 | 105 | 500V | WAGO Corporation | - | -60 | T DIN Rail | - | - | - | - | - | - | Box | - | No | Active | 13.5 | Yes | 3.5 MilliMeters | - | - | - | - | - | - | - | - | - | 500 V | 300 V | - | - | Box | X-COM® S-Mini | Active | Terminal Block | 2 | Gray | 1 | RCP | - | - | 36.4 | - | 13.5 A | Plug Receptacles, Push In, Spring | 2 | Gray | - | - | 2 | 1 | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | 9mm ~ 11mm | - | - | - | 85.2 | 86.2 | 85.2 | 3.5 | 1.433 (36.40mm) | 3.5mm | 32.5 | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 49 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 10 A | 10 A | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | V0 | Wago | - | 51229347 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 10 | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | - | 400V | 48V | - | - | - | TOPJOB®S | Active | Fuse Holder Block | 2 | Gray | - | - | - | - | 32.9 | - | - | Push In, Spring | - | - | - | - | 2 | 1 | - | - | 12-22 AWG | Blade | - | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | Fuse | LED, Resistor | - | 72.9 | 72.9 | 5.2 | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2006-8661 WAGO | 32 |
| - | DIN Rail | 2 | - | Polyamide (PA66), Nylon 6/6 | - | UR;CSA | No | - | - | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | - | - | - | - | - | 30 A | 30 A | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 20068661 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | No | Active | 30 | Yes | 15 MilliMeters | - | - | - | - | - | - | - | - | - | 1500V | 600V | - | - | - | - | Active | Carrier Block | 2 | Gray | 1 | - | - | - | 33 | - | 30 A | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 8-20 AWG | - | - | - | - | 0.5-10mm² | - | - | - | 13mm ~ 15mm | - | Disconnect Tab | - | - | 106.9 | 106.9 | 15 | - | 15.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 2002-7111 WAGO | 47 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | cURus | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 32 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 20027111 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 32 | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | Spring clamp connection | 250 V | - | - | - | - | TOPJOB®S | Active | Double-Deck Block | 1 | Gray | - | - | - | - | 37.7 | - | - | Plug Receptacles, Push In, Spring | - | Gray | - | - | 2 | 1 | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | 56.6 | 56 | 5.2 | 1.500 (38.10mm) | 5.2mm | - | UL94 V-0 | - | ||
![]() 2020-105/133-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | - | Wago | - | 51229631 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 5 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | 5 | - | 16-24 AWG | - | 5 | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | Strain Relief | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2006-7111 WAGO | 32 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | Wago | - | 20067111 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | No | Active | - | Yes | 7.5 MilliMeters | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | Active | Disconnect Block | 1 | Blue | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | Gray | - | - | 1 | 1 | - | - | 8-20 AWG | - | - | - | - | 0.5-10mm² | - | - | - | 13mm ~ 15mm | - | - | - | - | - | 2.370 (60.20mm) | - | 1.500 (38.10mm) | 7.5mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 2020-1201 WAGO | 4900 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | UR;CSA | No | 24 | 16 | 3.50mm | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | Pull spring | - | 1pc(s) | 1.50mm² | 0.14mm² | 1mm² | 0.14mm² | 13.5 A | 15 A | EAR99 | Compliant | Grey | - | 8536.90.40.00 | V0 | Wago | 2020-1201 | 51233857 | 13.5 | 105 | 500V | WAGO Corporation | 9mm | -60 | T DIN Rail | 1 | 13.5A | 13.5A | 13.5A | 500V | 500V | Box | 2 | No | Active | 13.5 | Yes | 3.5 MilliMeters | - | 11mm | - | - | - | - | - | - | - | 500 V | 300 V | - | - | Box | X-COM® S-Mini | Active | Terminal Block | 1 | Gray | 1 | RCP | - | - | 36.4 | - | - | Plug Receptacles, Push In, Spring | 1 | Gray | L | - | 1 | 1 | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | 9mm ~ 11mm | - | - | - | 48.5 | 48.5 | 48.5 | 3.50mm | 1.433 (36.40mm) | 3.5mm | 32.5 | UL94 V-0 | - | ||
![]() 2020-215/125-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | - | Wago | - | 51239714 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 15 (Mate), 30 (Input) | Gray | - | - | 0.138 (3.50mm) | - | - | 1.071 (27.20mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 15 | - | 16-24 AWG | - | 15 (Mate), 30 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2022-101/000-006 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | - | 8536.69.40.40 | V0 | Wago | - | 51201182 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 24 | - | - | - | - | - | - | - | - | No | - | - | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | Plug, Female Sockets | 1 | Blue | - | - | - | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 1 | - | 12-22 AWG | - | 1 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | 22.4 | 22.4 | 5.2 | - | - | - | UL94 V-0 | - | ||
![]() 2020-213/000-036 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | - | Wago | - | 51239682 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 13 (Mate), 26 (Input) | Gray/Green | - | - | 0.138 (3.50mm) | - | - | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 13 | - | 16-24 AWG | - | 13 (Mate), 26 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2010-1208 WAGO | 41 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | Wago | - | 20101208 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | 10 MilliMeters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | Active | Standard Block | 2 | White | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | - | 17mm ~ 19mm | - | - | - | - | - | - | - | - | 10.0mm | - | UL94 V-0 | - | ||
![]() 2020-203/142-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | - | 8536.69.40.40 | - | Wago | - | 51229688 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | Plug, Female Sockets | 3 (Mate), 6 (Input) | Gray | - | - | 0.138 (3.50mm) | - | - | 1.072 (27.23mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 3 | - | 16-24 AWG | - | 3 (Mate), 6 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | Strain Relief | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2002-6402 WAGO | 43 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | Wago | - | 20026402 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | No | Active | 24 | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | Active | Indicator Block | 4 | Orange | - | - | - | - | 38.9 | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | 52.6 | 52 | 5.2 | - | 5.2mm | - | UL94 V-0 | - |