- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of fastening | Voltage-IEC | Voltage-UL | Wire protection | Wire Size | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 736-506 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | Right Angle | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring | - | - | 1pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 736-506 | 51151817 | - | - | 12 | 105 | - | WAGO Corporation | - | 6mm | - | -60 | Through Hole | 2 | - | - | 21A | 630V | 320V | III | Box | Other | - | - | 6 | 2 | No | 21 | Active | 21 | 6 | - | Yes | 6mm | - | - | 7.5 | Solder | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | Box | 736 | Active | - | - | Terminal Strip | - | - | - | Polyamide | Gray | 2 | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 12 | Gray | 12-28 AWG | 300 V | - | - | 2 | 10 A | 6 | - | - | - | - | 12 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 43.5 | 30.50mm | 21.00mm | 43.50mm | 26.5 | - | - | ||
![]() 737-708 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 12pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-708 | 51157145 | - | - | - | - | - | WAGO Corporation | - | 16mm | - | - | - | 3 | - | - | - | 1000V | - | III | Box | Other | - | - | 8 | 2 | No | - | Active | 21 | 8 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-708 | - | - | - | Polyamide | Gray | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 3 | 10 A | 8 | - | - | - | - | 24 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 44.00mm | 31.00mm | 76.00mm | - | - | - | ||
![]() 736-804 WAGO | In Stock | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper | 49pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10.16mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 736-804 | 51151842 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 2 | - | - | - | 1000V | - | III | Box | Other | - | - | 4 | 2 | No | - | Active | 21 | 8 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 736 | Active | - | - | 736-804 | - | - | - | Polyamide | Orange | - | - | - | - | 10.16 mm | - | - | - | - | - | - | 4 | Orange | 12-28 AWG | 300 V | - | - | 2 | 10 A | 4 | - | - | - | - | 8 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | -6 mm | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 30.50mm | 21.00mm | 36.48mm | - | - | UL94 V-0 | ||
![]() 736-702 WAGO | 16 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 112pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 736-702 | 51151834 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 2 | - | - | - | 1000V | - | III | Box | Other | - | - | 2 | 2 | No | - | Active | 21 | 8 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | Box | 736 | Active | - | - | 736-702 | - | - | - | Polyamide | Gray | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 2 | 10 A | 2 | - | - | - | - | 4 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 21.00mm | 16.00mm | 30.50mm | - | - | - | ||
![]() 734-312/109-000 WAGO | 16 |
| - | Flanges | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 22.3 x 51.5 x 13.4 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 734-312/109-000 | 51200477 | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 10A | 10A | - | 160V | - | - | Box | - | - | Square | 12 | - | No | 22.3 | Active | - | - | - | Non-Compliant | - | Yes | Yes | 3.5 | Spring Clamp | - | 12 | - | 320 V | 300 V | - | 28-14 AWG | -60°C ~ 100°C | - | 2140 | Active | - | Plug | PC Terminal Block | 12 | 100 °C | -60 °C | - | Grey | 1 | M | - | - | 0.138 (3.50mm) | - | 0.528 (13.40mm) | - | 10 A | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | 10 A | - | Tin | - | - | 14-28 AWG | 12 | - | 28-14 AWG | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | 6-7 mm | - | - | - | - | Mating Flange | -60-100 °C | - | 51.5 | 13.4mm | 22.3mm | 51.5mm | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 736-516 WAGO | 7 |
| - | - | PCB Mount | 32 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 14pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 736-516 | 51151824 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 2 | - | - | - | 630V | - | III | Box | Other | - | - | 16 | 2 | No | - | Active | 21 | 6 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 736 | Active | - | - | 736-516 | - | - | - | Polyamide | Gray | 2 | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 2 | 10 A | 16 | - | - | - | - | 16 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 30.50mm | 21.00mm | 118.50mm | - | - | UL94 V-0 | ||
![]() 738-316 WAGO | 7 |
| - | - | PCB Mount | 64 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 9pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 738-316 | 51166179 | - | - | - | - | - | WAGO Corporation | - | 10mm | - | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | - | 16 | 2 | No | - | Active | 18 | 4 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 738 | Active | - | - | 738-316 | - | - | - | Polyamide | Orange | 1 | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | Orange | 12-28 AWG | 300 V | - | - | 4 | 10 A | 16 | - | - | - | - | 16 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 48.20mm | 37.50mm | 82.28mm | - | - | UL94 V-0 | ||
![]() 737-516 WAGO | 36 |
| - | - | PCB Mount | 48 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 8pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-516 | 51157141 | - | - | - | - | - | WAGO Corporation | - | 6mm | - | - | - | 3 | - | - | - | 630V | - | III | Box | Other | - | - | 16 | 2 | No | - | Active | 21 | 6 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-516 | - | - | - | Polyamide | Gray | 3 | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 3 | 10 A | 16 | - | - | - | - | 16 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 44.00mm | 31.00mm | 118.50mm | - | - | UL94 V-0 | ||
![]() 739-116 WAGO | 7 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 14 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 40pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 739-116 | 51148612 | - | - | - | - | - | WAGO Corporation | - | 10mm | - | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | - | 16 | 2 | No | - | Active | 24 | 4 | - | Yes | 9mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 739 | Active | - | - | 739-116 | - | - | - | Polyamide | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 20 A | 16 | - | - | - | - | 16 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 3.2 MilliMeters | - | 19.00mm | 14.30mm | 81.50mm | - | - | - | ||
![]() 737-616 WAGO | 7 |
| - | - | PCB Mount | 48 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 8pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.62mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-616 | 51157142 | - | - | - | - | - | WAGO Corporation | - | 16mm | - | - | - | 3 | - | - | - | 630V | - | III | Box | Other | - | - | 16 | 2 | No | - | Active | 21 | 6 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-616 | - | - | - | Polyamide | Orange | 3 | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | Orange | 12-28 AWG | 300 V | - | - | 3 | 10 A | 16 | - | - | - | - | 16 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 44.00mm | 31.00mm | 120.30mm | - | - | UL94 V-0 | ||
![]() 737-312 WAGO | 45 |
| - | - | PCB Mount | 36 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, cURus | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 16pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-312 | 51157119 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 3 | - | - | - | 320V | - | III | Box | Other | - | - | 12 | 2 | No | - | Active | 21 | 4 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-312 | - | - | - | Polyamide | Orange | 3 | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | Orange | 12-28 AWG | 300 V | - | - | 3 | 10 A | 12 | - | - | - | - | 12 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76-221 °F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 mm | - | 44.00mm | 31.00mm | 61.96mm | - | - | UL94 V-0 | ||
![]() 737-506 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 24pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-506 | 51157140 | - | - | - | - | - | WAGO Corporation | - | 5mm | - | - | - | 3 | - | - | - | 630V | - | III | Box | Other | - | - | 6 | 2 | No | - | Active | 21 | 6 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-506 | - | - | - | Polyamide | Gray | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 3 | 10 A | 6 | - | - | - | - | 18 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 43.50mm | 31.00mm | 44.00mm | - | - | - | ||
![]() 739-240 WAGO | 7 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 60pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.62mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 739-240 | 51148728 | - | - | - | - | - | WAGO Corporation | - | 6mm | - | - | - | 1 | - | - | - | 630V | - | III | Box | Other | - | - | 10 | 2 | No | - | Active | 24 | 6 | - | Yes | 9mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 739 | Active | - | - | 739-240 | - | - | - | Polyamide | Orange | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 20 A | 10 | - | - | - | - | 10 | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 3.2 MilliMeters | - | 19.00mm | 14.30mm | 75.08mm | - | - | - | ||
![]() 738-308 WAGO | 7 |
| - | - | PCB Mount | 32 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 28 | 12 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | Copper, Tin | 18pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | WAGO CORP | Yes | - | - | Wago | 738-308 | 51166176 | - | - | - | - | - | WAGO Corporation | - | 18mm | - | - | - | 1 | - | - | - | 320V | - | - | Box | - | Active | - | 8 | - | No | - | Active | - | - | 5.71 | Yes | 6mm | - | - | - | - | - | - | - | - | - | Yes | - | -60°C ~ 105°C | - | 738 | Active | EAR99 | - | 738-308 | - | - | - | Polyamide | Orange | 1 | - | FRONT ENTRY | 8536.69.40.40 | 0.200 (5.08mm) | - | - | unknown | - | - | - | - | Orange | 12-28 AWG | 300 V | - | - | 4 | 10 A | 8 | - | 4 | STRIP TERMINAL BLOCK | - | 8 | 32 | - | UL; CSA | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | 10 A | - | - | - | 2.5 mm2 | SOLDER | 300 V | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 41.64mm | 37.50mm | 48.20mm | - | - | UL94 V-0 | ||
![]() 736-612 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | - | Wago | - | 51151328 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | No | - | Active | 21 | 6 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | - | - | Polyamide | Orange | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 2 | 10 A | 12 | - | - | - | - | 24 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 26.5 | - | - | - | - | - | ||
![]() 736-712 WAGO | 16 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 14pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 736-712 | 51151342 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 2 | - | - | - | 1000V | - | III | Box | Other | - | - | 12 | 2 | No | - | Active | 21 | 8 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 736 | Active | - | - | 736-712 | - | - | - | Polyamide | Gray | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 2 | 10 A | 12 | - | - | - | - | 24 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 30.50mm | 21.00mm | 116.00mm | - | - | - | ||
![]() 737-303 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 64pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-303 | 51156732 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 3 | - | - | - | 320V | - | III | Box | Other | - | - | 3 | 2 | No | - | Active | 21 | 4 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-303 | - | - | - | Polyamide | Orange | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 3 | 10 A | 3 | - | - | - | - | 9 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 31.00mm | 16.24mm | 44.00mm | - | - | - | ||
![]() 737-808 WAGO | 16 |
| - | - | PCB Mount | 24 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 12pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10.16mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-808 | 51156783 | - | - | - | - | - | WAGO Corporation | - | 18mm | - | - | - | 3 | - | - | - | 1000V | - | III | Box | Other | - | - | 8 | 2 | No | - | Active | 21 | 8 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-808 | - | - | - | Polyamide | Orange | 3 | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | - | Orange | 12-28 AWG | 300 V | - | - | 3 | 10 A | 8 | - | - | - | - | 24 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 44.00mm | 31.00mm | 77.12mm | - | - | UL94 V-0 | ||
![]() 736-124 WAGO | 7 |
| - | - | PCB Mount | 48 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | Copper, Tin | 14pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | - | - | Wago | 736-124 | 51151266 | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | 2 | - | - | - | 320V | - | - | Box | - | - | - | 24 | - | No | - | Active | - | - | - | Yes | 6mm | - | - | - | - | - | - | - | - | - | Yes | - | -60°C ~ 105°C | - | 736 | Active | - | - | 736-124 | - | - | - | Polyamide | Gray | 2 | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 2 | 10 A | 24 | - | - | - | - | 24 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 30.50mm | 21.00mm | 121.00mm | - | - | UL94 V-0 | ||
![]() 737-656 WAGO | 45 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 20pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.62mm | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | - | Wago | 737-656 | 51156877 | - | - | - | - | - | WAGO Corporation | - | 16mm | - | - | - | 3 | - | - | - | 630V | - | III | Box | Other | - | - | 6 | 2 | No | - | Active | 21 | 6 | - | Yes | 6mm | - | - | - | - | - | - | Solder | - | - | Yes | - | -60°C ~ 105°C | - | 737 | Active | - | - | 737-656 | - | - | - | Polyamide | Orange | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 3 | 10 A | 6 | - | - | - | - | 18 | - | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 44.00mm | 31.00mm | 44.10mm | - | - | - |