- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Approvals | Automotive | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory colour | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Package | Pins | PPAP | Product Depth (mm) | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | Torque-Screw | Transparent | Voltage-IEC | Voltage-UL | Wire Gauge Range | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Features | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2022-108/000-039 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217714 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | Non-Compliant | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 8 | Blue/Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 8 | - | - | 12-22 AWG | 8 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 41.6 | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2022-106/144-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51229493 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 6 | Gray | - | - | 0.205 (5.20mm) | - | 64 | 1.071 (27.20mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 6 | - | - | 12-22 AWG | 6 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 31.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2020-213/145-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | No | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239718 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 13.5 | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 13 (Mate), 26 (Input) | Gray | - | - | 0.138 (3.50mm) | - | 69 | 1.071 (27.20mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 (Mate), 2 (Input) | 13 | - | - | 16-24 AWG | 13 (Mate), 26 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | Strain Relief | - | 25 | 25 | 46.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-107/000-039 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51217713 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | - | - | - | - | - | - | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 7 | Blue/Gray/Green | - | - | 0.205 (5.20mm) | - | - | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 7 | - | - | 12-22 AWG | 7 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2020-2217 WAGO | In Stock | - | - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | No | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | 13.5 A | 15 A | EAR99 | Compliant | - | 8536.90.40.00 | V0 | Wago | - | 20202217 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | - | Yes | 3.5 MilliMeters | - | - | - | 500 V | 300 V | - | - | - | X-COM® S-Mini | Active | - | Grounding Block;Double-Deck Block;Pluggable Block | 2 | Gray | 2 | - | - | - | 51.3 | - | 13.5 A | Plug Receptacles, Push In, Spring | - | Gray | - | 2 | 2 | - | - | - | 16-24 AWG | - | - | - | 0.14-1.5mm² | - | - | - | 9mm ~ 11mm | - | - | 80.1 | 80.1 | 3.5 | 2.020 (51.31mm) | 3.5mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2022-106/123-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51229428 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 6 | Gray | - | - | 0.205 (5.20mm) | - | 48.9 | 1.071 (27.20mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 6 | - | - | 12-22 AWG | 6 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | Strain Relief | - | 22.4 | 22.4 | 31.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2020-213/135-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | No | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239706 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 13.5 | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 13 (Mate), 26 (Input) | Gray | - | - | 0.138 (3.50mm) | - | 69 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 (Mate), 2 (Input) | 13 | - | - | 16-24 AWG | 13 (Mate), 26 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | Strain Relief | - | 25 | 25 | 46.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-109/000-016 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51201207 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | - | - | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 9 | Green/Yellow | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 9 | - | - | 12-22 AWG | 9 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 46.8 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-111/126-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51229433 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | - | Active | - | Plug, Female Sockets | 11 | Gray | - | - | 0.205 (5.20mm) | - | 48.9 | 1.071 (27.20mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 11 | - | - | 12-22 AWG | 11 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | Lever Actuated | - | 22.4 | 22.4 | 57.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-101 WAGO | 1710 | - | - | Free Hanging (In-Line) | 1 | Polyamide | - | CCA;CSA | No | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51241235 | 32 | 105 | 690V | WAGO Corporation | -60 | T DIN Rail | - | - | - | - | Box | - | No | - | Active | - | Compliant | - | - | - | - | 690 V | 600 V | 22~12 AWG | - | Box | X-COM® S | Active | Cage Clamp | Terminal Block | 1 | Gray | 1 | F | - | - | - | 0.882 (22.40mm) | 24 A | Screwless - Leg Spring, Push-In Spring | 1 | Gray | - | 1 | 1 | 1 | 1 | - | 12-22 AWG | 1 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | 5.2 mm | - | - | - | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 2022-112 WAGO | 44 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51241244 | 32 | 105 | 690V | WAGO Corporation | -60 | T DIN Rail | - | - | - | - | Box | - | No | 40.5 | Active | 24 | Compliant | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | Box | X-COM® S | Active | - | Terminal Block | 12 | Gray | 1 | F | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | 12 | Gray | - | 12 | 1 | 12 | - | - | 12-22 AWG | 12 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | 62.4 | 22.4 | 22.4 | 62.4 | - | - | 22.4 | UL94 V-0 | UL94 V-0 | - | ||
![]() 2022-108/000-038 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217694 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 8 | Blue/Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 8 | - | - | 12-22 AWG | 8 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 41.6 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-108/135-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51229366 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 8 | Gray | - | - | 0.205 (5.20mm) | - | 69 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 8 | - | - | 12-22 AWG | 8 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | Strain Relief | - | 22.4 | 22.4 | 41.6 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-110/000-037 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217493 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 10 | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | 10 | - | - | 12-22 AWG | 10 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | Lever Actuated | - | 22.4 | 22.4 | 52 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-103/000-036 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UL | No | Straight | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217467 | 32 | - | 690V | WAGO Corporation | - | T DIN Rail | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | Box | X-COM® S | Active | - | Terminal Block | 3 | Gray/Green | 1 | F | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | 3 | - | - | 3 | 1 | 3 | - | - | 12-22 AWG | 3 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 15.6 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-103 WAGO | 40 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | 1pc(s) | 4mm² | 0.25mm² | 4mm² | 0.25mm² | 32A | 20 A | EAR99 | Compliant | Grey | 8536.69.40.51 | V0 | Wago | 2022-103 | 51241237 | 32 | 105 | 690V | WAGO Corporation | -60 | T DIN Rail | 24A | 24A | 24A | 690V | Box | 3 | No | - | Active | 24 | - | - | 12mm | - | No | 690 V | 600 V | 22~12 AWG | - | Box | 2022 | Active | - | Terminal Block | 3 | Gray | 1 | F | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Leg Spring, Push-In Spring | 3 | Gray | - | 3 | 1 | 3 | - | - | 12-22 AWG | 3 | 180° | - | 0.25-4mm² | 10-12mm | - | Solid Wire;Stranded Wire | - | - | - | 22.4 | 22.4 | 5.2mm | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-177 WAGO | 712 | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.80.00 | V0 | Wago | - | 51241288 | 32 | 105 | 690V | WAGO Corporation | -60 | T DIN Rail | - | - | - | - | Box | - | No | - | Active | 24 | - | - | - | - | No | - | - | - | - | Box | X-COM® S | Active | - | Terminal Block | 1 | Green, Yellow | 1 | F | - | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | 1 | Green/Yellow | - | 1 | 1 | - | - | - | 12-22 AWG | 1 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | 22.4 | 22.4 | 5.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2020-215/000-039 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | No | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239702 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | 13.5 | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 15 (Mate), 30 (Input) | Blue/Gray/Green | - | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 (Mate), 2 (Input) | 15 | - | - | 16-24 AWG | 15 (Mate), 30 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | 25 | 25 | 53.2 | - | - | - | UL94 V-0 | - | - | ||
![]() 2020-214/000-038 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | No | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239695 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | No | - | Active | 13.5 | Non-Compliant | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | - | Active | - | Plug, Female Sockets | 14 (Mate), 28 (Input) | Blue/Gray/Green | - | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 (Mate), 2 (Input) | 14 | - | - | 16-24 AWG | 14 (Mate), 28 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | - | - | 25 | 25 | 49.7 | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2020-213/125-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | - | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51239712 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | No | - | Active | - | - | - | - | - | - | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 13 (Mate), 26 (Input) | Gray | - | - | 0.138 (3.50mm) | - | - | 1.071 (27.20mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 (Mate), 2 (Input) | 13 | - | - | 16-24 AWG | 13 (Mate), 26 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | Solid Wire;Stranded Wire | - | Lever Actuated | - | - | - | - | - | - | - | UL94 V-0 | - | - |