- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory colour | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Package | Pins per row | Pitch Spacing | PPAP | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Torque-Screw | Transparent | Voltage-IEC | Voltage-UL | Wire Gauge Range | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Stripping Length | Rated Voltage | Disconnect Type | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020-103/142-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51229658 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 13.5 | - | - | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 3 | - | Gray | - | - | 0.138 (3.50mm) | - | 56.5 | 1.072 (27.23mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 16-24 AWG | - | 3 | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Strain Relief | - | - | 27.2 | 20.7 | 11.2 | - | - | - | UL94 V-0 | - | ||
![]() 2020-209 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CCA;CSA | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.51 | V0 | Wago | - | 20200209 | 13.5 | - | 500V | WAGO Corporation | - | - | T DIN Rail | - | - | - | - | - | Box | - | - | No | Active | 13.5 | - | - | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | Box | X-COM® S-Mini | Active | - | Terminal Block | 9 (Mate), 18 (Input) | - | Gray | 1 | F | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Push-In Spring | 9 | Gray | - | - | - | - | 9 | 1 (Mate), 2 (Input) | 9 | - | - | - | 16-24 AWG | - | 9 (Mate), 18 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 25 | 25 | 32.5 | - | - | - | UL94 V-0 | - | ||
![]() 2022-107/000-036 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51217476 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | - | - | - | - | - | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 7 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | - | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 7 | - | - | - | 12-22 AWG | - | 7 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2022-106/000-037 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217488 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | Non-Compliant | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | Plug | Plug, Female Sockets | 6 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 6 | - | - | - | 12-22 AWG | - | 6 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 31.2 | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 2022-1307 WAGO | 62 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR;CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.51 | V0 | Wago | - | 51233837 | 32 | - | 690V | WAGO Corporation | - | - | T DIN Rail | - | - | - | - | - | Box | - | - | No | Active | - | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | - | Box | X-COM® S | Active | - | Terminal Block | 2 | - | Green-Yellow | 1 | RCP | - | - | 36.4 | - | Plug Receptacles, Push In, Spring | 1 | Green/Yellow | - | - | - | - | 1 | 1 | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | 59.2 | 61.8 | 59.2 | 5.2 | 1.433 (36.40mm) | 5.2mm | 32.5 | UL94 V-0 | - | ||
![]() 2020-5311 WAGO | 52 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 A | 15 A | EAR99 | Compliant | - | - | - | Wago | - | 60315825 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | Yes | 7 MilliMeters | - | - | - | - | - | 250 V | 300 V | - | - | - | TOPJOB®S | Active | - | Sensor Block | 6 | - | Gray | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | Gray | - | - | - | - | 3 | 3 | - | - | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 3.190 (81.03mm) | - | 2.063 (52.40mm) | 7.0mm | - | UL94 V-0 | - | ||
![]() 2020-1407 WAGO | 53 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR;CSA | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | V0 | Wago | - | 51233849 | 13.5 | 105 | 500V | WAGO Corporation | - | -60 | T DIN Rail | - | - | - | - | - | Box | - | - | No | Active | - | Yes | 3.5 MilliMeters | - | - | - | - | - | - | - | - | - | Box | X-COM® S-Mini | Active | - | Terminal Block | 2 | - | Green-Yellow | 1 | RCP | - | - | 36.4 | - | Plug Receptacles, Push In, Spring | 2 | Green/Yellow | - | - | - | - | 2 | 1 | - | - | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | 85.2 | 86.6 | 85.2 | 3.5 | 1.433 (36.40mm) | 3.5mm | 32.5 | UL94 V-0 | - | ||
![]() 2059-322/998-403 WAGO | 1737 | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | Copper Alloy - Tin Plated | - | - | cURus | No | - | - | - | - | - | - | 0.14 - 0.34 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | V0 | Wago | - | 60304884 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3mm | No | Active | 3 | Yes | - | - | - | - | - | No | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyphthalamide | Black | - | - | 0.118 (3.00mm) | - | 7.9 | - | - | - | - | 22-26 AWG | - | 250 V | - | - | 1 | - | 3 A | 2 | - | - | - | 2 | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 3A | - | - | - | - | 320V | - | Spring Clamp | - | - | - | 2.7 | 7.9 | 5.9 | - | - | - | - | - | ||
![]() 2022-105/000-039 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA;UL | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.51 | V0 | Wago | - | 51217711 | 32 | 105 | 690V | WAGO Corporation | - | -60 | T DIN Rail | - | - | - | - | - | Box | - | - | No | Active | 24 | Non-Compliant | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | Box | X-COM® S | Active | - | Terminal Block | 5 | - | Blue/Gray/Green | 1 | F | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | 5 | - | - | - | - | - | 5 | 1 | 5 | - | - | - | 12-22 AWG | - | 5 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 5.2 mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 2022-115/137-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51229373 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | - | - | - | - | - | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 15 | - | Gray | - | - | 0.205 (5.20mm) | - | - | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 15 | - | - | - | 12-22 AWG | - | 15 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2022-113/000-037 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217496 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 13 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 13 | - | - | - | 12-22 AWG | - | 13 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 67.6 | - | - | - | UL94 V-0 | - | ||
![]() 2022-110/000-036 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217479 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | Non-Compliant | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | Plug | Plug, Female Sockets | 10 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 10 | - | - | - | 12-22 AWG | - | 10 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 52 | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 2020-211/000-037 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239686 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 13.5 | - | - | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | X-COM® S-Mini | Active | - | Plug, Female Sockets | 11 (Mate), 22 (Input) | - | Gray/Green | - | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Push-In Spring | - | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 11 | - | - | - | 16-24 AWG | - | 11 (Mate), 22 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Strain Relief | - | - | 25 | 25 | 39.2 | - | - | - | UL94 V-0 | - | ||
![]() 2002-6303 WAGO | 69 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 32 A | 20 A | EAR99 | Compliant | - | 8536.90.40.00 | V0 | Wago | - | 20026303 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | Yes | 5.2 MilliMeters | - | - | - | - | - | 800V | 600V | - | - | - | TOPJOB®S | Active | - | Indicator Block | 3 | - | Red | - | - | - | - | 38.9 | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | 52.6 | 51.6 | 5.2 | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2022-109/000-037 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217492 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 9 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 9 | - | - | - | 12-22 AWG | - | 9 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 46.8 | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 41 | - | - | DIN Rail | - | 0.04 | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 20 | 10 | 15mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | 1pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | - | 30 A | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | V0 | Wago | 2006-1671/1000-848 | 51207535 | - | - | - | WAGO Corporation | 13mm | - | - | 1 | 30A | 30A | 24 V AC/DC | 500V | Box | 4 | - | No | Active | 30 | Yes | 15 mm | 15mm | Yes | Yes | - | - | 24V | 24V | - | - | - | TOPJOB®S | Active | - | Disconnect Block, Grounding Block | 2 | - | Gray | - | - | - | - | 36.8 | - | Push In, Spring | - | - | - | L | - | - | 1 | 1 | - | - | - | - | 8-20 AWG | - | - | - | - | 0.5-10mm² | - | - | - | - | - | - | - | - | 13mm ~ 15mm | - | Switch, Knife | - | + test option | - | - | 96.3 | 96.3 | 15mm | - | 15.0mm | - | UL94 V-0 | - | ||
![]() 2022-112/146-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | - | Wago | - | 51229499 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | - | - | - | - | - | - | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 12 | - | Gray | - | - | 0.205 (5.20mm) | - | - | 1.071 (27.20mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 12 | - | - | - | 12-22 AWG | - | 12 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2020-215/000-036 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | Copper | - | - | - | - | - | 13.5A | 15 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51239684 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | No | Active | 13.5 | - | - | - | - | - | - | No | 500 V | 300 V | 24~16 AWG | - | - | - | Active | - | Plug, Female Sockets | 15 (Mate), 30 (Input) | - | Gray/Green | - | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Push-In Spring | - | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 15 | - | - | - | 16-24 AWG | - | 15 (Mate), 30 (Input) | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 25 | 25 | 53.2 | - | - | - | UL94 V-0 | - | ||
![]() 2022-115/000-036 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | Copper | - | - | - | - | - | 32A | 20 A | EAR99 | Compliant | - | 8536.69.40.40 | V0 | Wago | - | 51217484 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | No | Active | 24 | - | - | - | - | - | - | No | 690 V | 600 V | 22~12 AWG | - | - | X-COM® S | Active | - | Plug, Female Sockets | 15 | - | Gray/Green | - | - | 0.205 (5.20mm) | - | 40.5 | 0.882 (22.40mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | 15 | - | - | - | 12-22 AWG | - | 15 | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 78 | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 199 | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | Copper Alloy - Tin Plated | Copper Alloy | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | Wago | - | 60271902 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8mm | No | Active | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyphthalamide | Black | - | - | 0.315 (8.00mm) | - | - | - | - | - | - | 18-24 AWG | - | - | - | - | 1 | - | - | 2 | - | - | - | 2 | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76-221 °F | 9A | - | - | - | - | 630V | - | Spring Clamp | - | 2.4 mm | - | - | - | - | - | - | - | - | - |