- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Actuation direction | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | ECCN (US) | Enclosure material | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Model | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Wire Cross Section | Fastening Method | Rated Voltage | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB345-02SP Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 130 | 600V | - | - | -40 | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | 33.8 | - | - | - | - | - | - | - | 14.2 | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Barrier Strip | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | Black | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.1 | - | - | - | 20.5 | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | 2 | No | - | - | 10 | 2.5 | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | 10A | 10 A | - | - | - | EAR99 | - | Compliant | - | - | WAGO CORP | - | - | - | Wago | - | 51253754 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | Active | - | - | 5.72 | Yes | Yes | - | - | - | - | - | - | - | - | 320 V | 300 V | - | - | - | - | - | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | - | EAR99 | - | Header, Female Sockets | 8 | Polyphthalamide | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | compliant | - | Solder | - | - | - | - | 0.094 (2.40mm) | - | 1 | - | - | 8 | Tin | - | BARRIER STRIP TERMINAL BLOCK | 14-24 AWG | 8 | - | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | Spring Clamp | Push Button Actuated | 2.4 MilliMeters | - | - | - | - | - | UL94 V-0 | - | ||
![]() 348761-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254-823 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | 22 | 18 | - | - | - | - | - | 0.25 - 0.75 | Spring-loaded terminal,Print | - | - | 300pc(s) | - | - | 0.75mm² | 0.25mm² | 10mm,10.16mm | - | - | - | - | - | EAR99 | - | Compliant | Light grey | - | - | Yes | V0 | - | - | 254-823 | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | 1 | - | - | 630V | III | - | Other | - | 1 | 3 | No | - | - | 10 | 8 | - | - | - | 12mm | - | - | - | - | - | - | Solder | - | - | - | - | Yes | - | - | - | - | 254 | Active | - | - | - | 254-823 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + PUSH WIRE® | - | - | 13.50mm | 11.70mm | 20.50mm | - | - | - | ||
![]() 2020-114 WAGO | 45 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | No | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | 13.5A | 15 A | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 13.5 | 105 | 500V | WAGO Corporation | - | -60 | - | T DIN Rail | - | - | - | - | - | Bulk | - | - | - | - | No | - | Active | 13.5 | - | - | - | - | - | - | - | - | - | No | - | - | 500 V | 300 V | - | - | - | - | - | -60°C ~ 105°C | Box | X-COM® S-Mini | Active | - | - | - | Terminal Block | 14 | - | Gray | 1 | F | - | 0.138 (3.50mm) | - | 40.5 | 0.882 (22.40mm) | - | - | Screwless - Leg Spring, Push-In Spring | 14 | Gray | - | - | - | 14 | 1 | - | - | - | - | - | - | 16-24 AWG | 14 | - | - | 180° | - | 0.14-1.5mm² | 9-11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 20.7 | 49.7 | - | UL94 V-0 | - | ||
![]() 2231-321/031-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | No | - | - | 16 | 4 | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252-104 WAGO | 14446859 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | cURus | No | 26 | 20 | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 300pc(s) | - | - | - | - | 3.50mm | 2A | 2 A | - | - | (L x W x H) 10.50 x 14.00 x 11.00 mm | EAR99 | - | Compliant | Grey | - | - | Yes | - | - | Wago | 252-104 | 51158407 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 2A | 2A | 320V | - | Box | - | - | 4 | - | No | - | Active | - | - | - | Yes | - | 7.00mm | - | - | - | 4 | - | - | - | 630 V | 300 V | - | - | - | - | - | -60°C ~ 105°C | - | 252 | Active | - | - | Socket | 252-104 | 4 (Mate), 8 (Input) | Polyamide | Gray | 1 | Female | - | 3.5mm | - | - | 0.433 (11.00mm) | - | 2 A | Screwless - Leg Spring, Push-In Spring | 4 | Grey | - | - | - | - | 2 | - | - | 4 | Tin | - | - | 20-26 AWG | 4 (Mate), 8 (Input) | - | - | 180° | - | 0.14-0.5mm² | 6-7mm | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | Push Button Actuated | - | - | 11.00mm | 10.50mm | 14.00mm | - | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 45 |
| - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | 10A | 10 A | - | - | - | EAR99 | - | Compliant | - | - | WAGO CORP | - | V0 | - | Wago | - | 60362289 | - | - | - | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Other | Active | - | 2 | No | - | Active | 10 | 2.5 | 5.74 | Yes | Yes | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | - | - | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | - | EAR99 | - | Header, Female Sockets | 4 | Polyphthalamide | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 0.551 (14.00mm) | compliant | - | Solder | - | - | - | - | 0.094 (2.40mm) | - | 1 | - | - | 4 | Tin | - | BARRIER STRIP TERMINAL BLOCK | 14-24 AWG | 4 | - | - | - | Vertical | 0.2-1.5mm² | 8-9mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | Spring Clamp | Push Button Actuated | 2.4 MilliMeters | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2020-203/000-039 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 13.5 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | 11.2 | - | - | - | ||
![]() 235-744/331-000 WAGO | 2 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 20 | 14 | - | - | 0.25 - 1 | 0.75 - 1.5 | - | 0.2 - 1.5 | Spring-loaded terminal,Print | - | - | 800pc(s) | 0.75mm² | 0.25mm² | 1.50mm² | 0.20mm² | 5mm,5.08mm | - | - | - | - | - | EAR99 | Polyamide | Compliant | Blue | - | WAGO CORP | Yes | V0 | - | Wago | 235-744/331-000 | 60318069 | - | - | - | - | - | - | - | WAGO Corporation | 9mm | - | - | - | - | 17.5A | 17.5A | 320V | III | Box | Other | Active | 1 | 2 | No | - | Active | 17.5 | 4 | 5.71 | Yes | Yes | 10mm | - | - | - | - | - | - | Solder | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 235 | Active | - | EAR99 | - | 235-744/331-000 | - | Polyamide | Blue | 1 | - | 8536.69.40.40 | - | - | - | - | compliant | - | - | - | - | 14-20 AWG | 300 V | - | - | 1 | - | 10 A | 1 | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | 1 | UL; VDE; CSA | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | 10 A | - | - | - | 2.5 mm2 | PUSH-ON | 300 V | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 12.50mm | 6.50mm | 19.10mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | Tin | - | - | - | - | - | No | 24 | 18 | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | 1pc(s) | 0.75mm² | 0.20mm² | 0.75mm² | 0.20mm² | 4mm | - | - | - | - | - | EAR99 | - | Compliant | Light grey | - | - | Yes | - | - | - | 2060-1402/998-404 | - | PPA-GF enclosure · Tin-plated copper contacts | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | - | 1 | 9A | 9A | 160V | - | Bulk | - | - | 2 | - | No | - | Obsolete | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 2060 | Obsolete | - | - | - | 2060 series | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 18-24 AWG | 600 V | - | - | 1 | - | 9 A | - | - | - | - | - | 2 | - | - | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | + CAGE CLAMP®,+ actuator | - | - | 7.90mm | 6.90mm | 11.70mm | - | - | - | ||
![]() 1-968213-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | WAGO CORP | - | V0 | - | WAGO Innovative Connections | - | 2091-1174/000-1000 | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | Active | - | 2 | No | - | - | 10 | 2.5 | 5.72 | - | Yes | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | 10A | 10 A | - | - | - | EAR99 | - | Compliant | - | - | WAGO CORP | - | V0 | - | Wago | - | 51253751 | - | - | - | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Other | Active | - | 2 | No | - | Active | 10 | 2.5 | 5.74 | Yes | Yes | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | - | - | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | - | EAR99 | - | Header, Female Sockets | 4 | Polyphthalamide | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 0.449 (11.40mm) | compliant | - | Solder | - | - | - | - | 0.094 (2.40mm) | - | 1 | - | - | 4 | Tin | - | BARRIER STRIP TERMINAL BLOCK | 14-24 AWG | 4 | - | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | Spring Clamp | Push Button Actuated | 2.4 MilliMeters | - | - | - | - | - | UL94 V-0 | - | ||
![]() 348761-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | 2 | No | - | - | 16 | 4 | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-2315 WAGO | 36 |
| - | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | - | - | - | - | Compliant | - | - | WAGO CORP | - | - | - | Wago | - | 60279725 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | Active | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 20~12 AWG | - | - | - | -35°C ~ 85°C | Box | WINSTA® MIDI | Active | - | EAR99 | - | Plug, Male Pins | 5 | - | Black | - | - | 8536.69.40.40 | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | unknown | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1 | 5 | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-20 AWG | 5 | - | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 250-204/000-009 WAGO | In Stock | - | - | - | - | - | - | - | - | 2.1 | - | - | No | - | - | Straight | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | - | - | - | - | - | - | - | - | 8 | 105 | 300V | - | - | -60 | - | Through Hole | - | - | - | - | III | - | Other | - | - | 2 | No | 12 | - | 8 | 4 | - | - | - | - | 3.5 | Solder | - | - | - | - | Solder | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Cage Clamp Terminal Block | - | - | - | 1 | F | - | - | - | - | - | - | - | - | 4 | Light Gray | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 | 13.1 | - | - | 13.1 | - | - | ||
![]() 770-715 WAGO | 27 |
| - | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | - | EAR99 | - | Compliant | - | 8536.69.40.40 | WAGO CORP | - | - | Integrated in plug-in connector | Wago | - | 60279728 | - | - | Polyamide (PA) | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | Active | - | 3 | No | - | Active | - | 6 | 5.68 | Compliant | - | - | - | Snap-In | - | - | - | - | - | 400 V | 600 V | 250 V | 20~12 AWG | - | 0.5 → 4 mm² | - | -35°C ~ 85°C | - | 770 | Active | Snap in | EAR99 | - | Connector | 5 | - | Black | - | Male | 8536.69.40.40 | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | compliant | 25 A | Screwless - Spring Cage, Tension Clamp | - | Black | - | - | - | - | 1 | 5 | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-20 AWG | 5 | - | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | - | 16.4 | 36 | 55.5 | - | UL94 V-0 | - |