- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2604-3511 WAGO | 41 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | Cage clamp connector,Soldering | - | - | 1pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | 11.50mm | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | 2604-3511 | 60326035 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 32A | 32A | 1000V | III | Box | Carton (box) | - | 11 | - | 2 | No | Active | 32 | 8 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | 2604 | Active | - | 2604-3511 | - | - | - | Polyamide | Gray | - | 0.453 (11.50mm) | - | - | - | - | - | - | - | Grey | 12-24 AWG | 600 V | - | 1 | 20 A | 11 | - | - | - | 11 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + actuator | - | 4 MilliMeters | 25.30mm | 16.70mm | 122.40mm | - | - | ||
Tiny WHSL | 49 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | - | - | CB;UR | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51253739 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | 320 V | 300 V | 24~14 AWG | - | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | - | Header, Female Sockets | 10 | - | - | - | Gray | - | 0.138 (3.50mm) | - | - | 0.551 (14.00mm) | - | Tin | Solder | 10 Pole | - | - | 300 Volts | 0.094 (2.40mm) | 1 | 10 Amps | - | Tin | - | 14-24 AWG | 10 | - | - | Vertical | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | 8 to 9 MilliMeters | - | - | Push Button Actuated | -60 to 100 Degrees C | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60360573 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | - | - | 2 | No | - | 76 | 8 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 33.2 | - | - | - | - | ||
Tiny WHSL | 55 | - | - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 60357943 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | 10mm | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 4-18 AWG | 600 V | - | 1 | 66 A | 2 | - | - | - | 2 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 76A | - | - | - | 1kV | Spring Clamp | Lever Actuated | - | 4 MilliMeters | - | - | - | - | - | ||
![]() 2604-1312 WAGO | 49 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | Soldering,Cage clamp connector | - | - | 1pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | 7.50mm | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | 2604-1312 | 60326025 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 32A | 32A | 1000V | - | Box | - | - | 12 | - | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | 2604 | Active | - | 2604-1312 | - | - | - | Polyamide | Gray | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | Grey | 12-24 AWG | 300 V | - | 1 | 20 A | 12 | - | - | - | 12 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + actuator | - | 4 MilliMeters | 20.70mm | 19.20mm | 89.90mm | - | - | ||
![]() 2604-3507 WAGO | 41 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | Cage clamp connector,Soldering | - | - | 1pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | 11.50mm | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | 2604-3507 | 60326031 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 32A | 32A | 1000V | III | Box | Carton (box) | - | 7 | - | 2 | No | Active | 32 | 8 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | 2604 | Active | - | 2604-3507 | - | - | - | Polyamide | Gray | - | 0.453 (11.50mm) | - | - | - | - | - | - | - | Grey | 12-24 AWG | 600 V | - | 1 | 20 A | 7 | - | - | - | 7 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + actuator | - | 4 MilliMeters | 25.30mm | 16.70mm | 76.40mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | WAGO CORP | - | - | Wago | - | 60343031 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 2.13 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | unknown | - | - | - | Grey | - | - | - | 1 | - | 6 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | ||
![]() 231-316/027-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 96.08 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Wago | 231-316/027-000 | 51117686 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | - | Box | - | - | 16 | - | - | No | Active | - | - | - | Compliant | 9.00mm | - | - | - | 16 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | Socket | WAGO GmbH & Co. KG | 16 | 85 °C | -60 °C | - | Orange | 1 | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 16 Pole | Orange | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 16 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 96.08mm | UL94 V-0 | UL94 V-0 | ||
![]() 231-315/008-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 77.70 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-315/008-000 | 51117649 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | III | Box | - | - | 15 | - | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | - | 15 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-315/008-000 | 15 | - | - | - | Orange | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 15 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 15 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | - | 26.45mm | 18.80mm | 77.70mm | UL94 V-0 | - | ||
![]() 2604-1505 WAGO | 1 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | Cage clamp connector,Soldering | - | - | 1pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | 11.50mm | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | 2604-1505 | 60326040 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 32A | 32A | 1000V | - | Box | - | - | 5 | 11.5mm | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | 2604 | Active | - | 2604-1505 | - | - | - | Polyamide | Gray | - | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | 12-24 AWG | 600 V | - | 1 | 20 A | 5 | - | - | - | 5 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | 32A | - | - | - | 1kV | Spring Clamp | + actuator | - | 4 MilliMeters | 20.70mm | 19.20mm | 53.40mm | - | - | ||
![]() 231-317/031-000 WAGO | 23 |
| - | - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 101.16 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-317/031-000 | 51117716 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | III | Box | - | - | 17 | - | 2 | No | Active | 16 | 4 | - | Compliant | 9.00mm | - | - | - | 17 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-317/031-000 | 17 | 85 °C | -60 °C | - | Orange | 1 | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 17 Pole | Orange | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 17 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ sleeve,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 101.16mm | UL94 V-0 | UL94 V-0 | ||
![]() 231-316/008-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 82.78 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-316/008-000 | 51119915 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | III | Box | - | - | 16 | - | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | - | 16 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-316/008-000 | 16 | - | - | - | Orange | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 16 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 16 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | - | 26.45mm | 18.80mm | 82.78mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | 41 | 105 | 800V | - | - | - | -60 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 7.5 | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | PC Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-314/027-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 85.92 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Wago | 231-314/027-000 | 51117641 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | - | Box | - | - | 14 | - | - | No | Active | - | - | - | - | 9.00mm | - | - | - | 14 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-314/027-000 | 14 | - | - | - | Orange | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 14 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 85.92mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60360507 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | - | - | 2 | No | - | 76 | 8 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 11 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 33.2 | - | - | - | - | ||
![]() 231-311/027-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 70.68 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Wago | 231-311/027-000 | 51119452 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | - | - | - | - | 11 | - | - | No | Active | - | - | - | Compliant | 9.00mm | - | - | - | 11 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | Socket | 231-311/027-000 | 11 | 85 °C | -60 °C | - | Orange | 1 | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | Orange | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 70.68mm | UL94 V-0 | UL94 V-0 | ||
![]() 231-320/037-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 118.20 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-320/037-000 | 51117757 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | III | Box | - | - | 20 | - | 2 | No | Active | 16 | 4 | - | Non-Compliant | 9.00mm | - | - | - | 20 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-320/037-000 | 20 | 85 °C | -60 °C | - | Orange | 1 | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 20 Pole | Orange | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ lateral latch,encodable | -60-85 °C | - | 29.60mm | 14.30mm | 118.20mm | UL94 V-0 | UL94 V-0 | ||
![]() 2092-3102 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | - | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | - | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 20923102 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | Active | 16 | - | - | - | - | - | - | - | - | No | - | - | 630 V | 300 V | 24~12 AWG | - | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Plug, Female Sockets | 2 | - | - | - | Gray | - | 0.197 (5.00mm) | - | 13.4 | 0.484 (12.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 2 Pole | - | - | 300 Volts | - | 1 | 15 Amps | - | Tin | - | 12-24 AWG | 2 | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9 to 10 MilliMeters | - | - | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | 16.2 | 16.2 | 7.5 | UL94 V-0 | - | ||
![]() 231-317/102-000 WAGO | 41 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 86.36 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-317/102-000 | 51117719 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | - | - | 320V | III | - | - | - | 17 | - | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | - | 17 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-317/102-000 | 17 | - | - | - | Orange | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 17 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 17 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 86.36mm | UL94 V-0 | - | ||
Tiny WHSL | 49 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60331711 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | Active | 41 | 8 | - | Yes | - | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | 8-24 AWG | 600 V | - | 1 | 31 A | 10 | - | - | - | 10 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4 MilliMeters | 24 | - | - | - | - |