- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Panel Mount Type | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Rated Voltage | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Panel Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-314/107-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 81.02 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-314/107-000 | 51045987 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | - | - | 14 | - | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | 14 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-314/107-000 | 14 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 14 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | + CAGE CLAMP®,+ screw lock,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 81.02mm | - | - | UL94 V-0 | - | ||
![]() 231-320/031-000 WAGO | 23 |
| - | TIN/NICKEL CHROME | Flanges | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | - | Right Angle | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 5.08(mm) | 10pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 116.40 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-320/031-000 | 51117755 | - | - | - | 2.50mm² | +85°C | 16 | 85 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | - | - | 320V | 1 | -60C to 85C | 630V | - | Box | - | - | 20 | - | - | No | 26.45 | Active | No | - | - | Compliant | 9.00mm | 5.08 | - | - | 20 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | Box | 231 | Active | Socket | Terminal Block | 20 | 85 °C | -60 °C | - | Orange | 1 | F | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 20 | Orange | 12-28(AWG) | 300 V | - | 20 | 1 | 15 A | - | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | 16(A) | - | - | - | - | + CAGE CLAMP®,+ sleeve,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 116.40mm | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 231-609/019-000 WAGO | 29 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 59.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-609/019-000 | 51110791 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 9 | - | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | 9 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | Plug | 231-609/019-000 | 9 | 100 °C | -60 °C | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 9 Pole | Grey | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 59.8mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-602/018-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 100pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 13.2 x 18.8 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-602/018-000 | 51110637 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 2 | - | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | 2 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | 231-602/018-000 | 2 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 2 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Board Lock | -60-100 °C | - | - | 18.8mm | 27.5mm | 13.2mm | - | - | UL94 V-0 | - | ||
![]() 231-611/018-000 WAGO | 23 |
| - | - | Snap in | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 58.2 x 18.8 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-611/018-000 | 51110819 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 11 | - | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | 11 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | Plug | 231-611/018-000 | 11 | 100 °C | -60 °C | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 11 Pole | Grey | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Board Lock | -60-100 °C | - | - | 18.8mm | 27.5mm | 58.2mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-607/114-000 WAGO | 121 |
| - | Tin | Snap in | Free Hanging (In-Line) | Plastic | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 56 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-607/114-000 | 51239178 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 7 | - | 2 | No | 27.3 | Active | - | 12 | 4 | Compliant | - | 5 | Spring Clamp | - | 7 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | PC Terminal Block | 7 | 100 °C | -60 °C | - | Grey | 7 | M | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 7 | Gray | - | 300 V | - | 1 | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Ejector Latches | -60-100 °C | - | 38.2 | 17.5mm | 27.5mm | 56mm | - | 17.5 | UL94 V-0 | UL94 V-0 | ||
![]() 231-320/027-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 116.40 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-320/027-000 | 51117754 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | - | - | 20 | - | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | 20 | - | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-320/027-000 | 20 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 20 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 116.40mm | - | - | UL94 V-0 | - | ||
![]() 231-456 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | - | Wago | - | 2310456 | - | - | - | - | - | 0.5 | 105 | 250V | - | - | - | -60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | Active | - | Test Disconnect Terminal | - | - | - | - | - | 1 | PL | - | - | - | - | - | - | - | 1 | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-608/017-000 WAGO | 23 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA, UR | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 50pc(s) | 5.00mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 231-608/017-000 | 51110770 | - | - | Tin | 2.5mm² | - | 16 | 105 | - | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | Panel | - | 16A | 16A | 320V | 1 | -60C to 105C | - | III | Box | Other | - | 8 | - | 2 | No | - | Active | No | 16 | 4 | Yes | 9.00mm | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | -60°C ~ 105°C | Box | 231 | Active | - | Terminal Block | - | - | - | Polyamide | Gray | 1 | - | 0.197 (5.00mm) | - | - | - | - | - | - | 8 | Gray | 14-28(AWG) | 300 V | - | 8 | 1 | 15 A | 8 | - | - | 8 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76-221 °F | - | - | - | - | 16(A) | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 mm | - | 19.10mm | 19.00mm | 55.20mm | - | - | - | - | ||
![]() 231-319/026-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 98.02 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-319/026-000 | 51117741 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 19 | - | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 19 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-319/026-000 | 19 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 19 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | + CAGE CLAMP®,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 98.02mm | - | - | UL94 V-0 | - | ||
![]() 231-603/023-000 WAGO | 23 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR;CSA | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 50pc(s) | 5.00mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 231-603/023-000 | 51112662 | - | - | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | - | 16A | 16A | 320V | - | - | - | III | Box | Other | - | 3 | - | 2 | No | - | Active | - | 16 | 4 | Yes | 9.00mm | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | -60°C ~ 105°C | - | 231 | Active | - | 231-603/023-000 | - | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 15 A | 3 | - | - | 3 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | - | 19.10mm | 19.00mm | 30.20mm | - | - | - | - | ||
![]() 231-615 WAGO | 34 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 78.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-615 | 51110860 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 15 | - | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | 15 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | WAGO GmbH & Co. KG | 15 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 15 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 15 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | -60-100 °C | - | - | 14.3mm | 27.5mm | 78.2mm | - | - | UL94 V-0 | - | ||
![]() 231-605/114-000 WAGO | 47 |
| - | Tin | - | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | ELECTROLYTIC COPPER | 5(mm) | 50pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 46 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-605/114-000 | 51239176 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | 12A | 12A | 320V | 5 | -60C to 100C | 300V | III | Box | - | Square | 5 | - | 2 | No | 27.3 | Active | No | 12 | 4 | - | - | 5 | Spring Clamp | - | 5 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 5 | - | - | - | Gray | 5 | M | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 5 | Gray | 12-28(AWG) | 300 V | - | 1 | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | 15(A) | - | - | - | - | Ejector Latches | -60-100 °C | - | 28.2 | 17.5mm | 27.5mm | 46mm | - | 17.5 | UL94 V-0 | - | ||
![]() 231-617/019-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 99.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-617/019-000 | 51110894 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 17 | - | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | 17 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | 231-617/019-000 | 17 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 17 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 17 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 99.8mm | - | - | UL94 V-0 | - | ||
![]() 231-604/018-000 WAGO | 141 |
| - | TIN/NICKEL CHROME | Snap in | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5(mm) | 100pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 23.2 x 18.8 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-604/018-000 | 51110686 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 630V | III | Box | - | Square | 4 | - | 2 | No | 27.5 | Active | No | 12 | 4 | Compliant | - | 5 | - | - | 4 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | Terminal Block | 4 | 100 °C | -60 °C | - | Grey | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 4 | Gray | 12-28(AWG) | 300 V | - | 4 | 1 | 15 A | - | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | 12(A) | - | - | - | - | Board Lock | -60-100 °C | - | - | 18.8mm | 27.5mm | 23.2mm | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 231-323/027-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 131.64 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-323/027-000 | 51119787 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 23 | - | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 23 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-323/027-000 | 23 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 23 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 23 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 131.64mm | - | - | UL94 V-0 | - | ||
![]() 2091-1112 WAGO | 40 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | 3.5mm | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Female Sockets | 12 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 1.496 (38.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | - | - | Tin | 14-24 AWG | 12 | - | 90° | - | 0.2-1.5mm² | 8-9mm | - | - | - | 10A | - | - | - | - | 160V | - | - | - | Push Button Actuated, Strain Relief | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | Screw Mount - Front Flange | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51235370 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | 16 | - | - | - | - | - | - | - | No | - | - | - | 300 V | - | - | - | - | picoMAX® 3.5 | Active | - | - | - | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 14.4 | - | - | Tin | - | 3 Pole | - | - | 300 Volts | - | - | 1 | 15 Amps | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Header, Male Pins | PCB Pins - Straight | - | - | -60 to 100 Degrees C | - | - | 33.4 | 33.4 | 5 | - | - | - | - | ||
![]() 231-621/114-000 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 126 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-621/114-000 | 51239192 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 21 | - | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | 5 | Spring Clamp | - | 21 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 21 | - | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 21 | Gray | - | 300 V | - | 21 | 1 | 15 A | - | Tin | 12-28 AWG | 21 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | Ejector Latches | -60-100 °C | - | 108.2 | 17.5mm | 27.5mm | 126mm | - | 17.5 | UL94 V-0 | - | ||
![]() 231-619 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 98.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-619 | 51112721 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 320V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 19 | - | 2 | No | - | Active | - | 12 | 4 | - | - | 5 | Spring Clamp | - | 19 | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | Terminal Block | 19 | - | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 19 | Gray | - | 300 V | - | 19 | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | - | - | - | - | -60-100 °C | - | - | 14.3mm | 27.5mm | 98.2mm | - | - | UL94 V-0 | - |