- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Weight | Actuation direction | AWG | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP), mounted | Dim | Enclosure material | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. stripping length | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Part Life Cycle Code | Pins per row | Pollution degree | Rated current In | Rated surge voltage | Risk Rank | RoHS | Stripping length (max.) | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage, Rating | Wire protection | With protective conductor | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Housing Color | Element Configuration | Number of Poles | Terminal and Terminal Block Type | Features | Height | Length | Width | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2231-313/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-309/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2022-108/999-953 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | No | - | - | 150 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | - | 75.9 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | 40.5 | - | - | - | - | - | - | - | 650 µm | 22.4 | 41.6 | - | - | - | ||
![]() 734-349/018-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | - | - | - | - | - | - | IP10 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 731-535/031-000 WAGO | In Stock | - | - | - | - | - | - | 28 | 12 | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | 25pc(s) | - | - | - | - | 7.50mm | IP20 | (L x W x H) 13.10 x 49.80 x 23.00 mm | - | Grey | - | Yes | V0 | - | 731-535/031-000 | - | Other copper alloys | Plastic | Tin | 2.5mm² | - | 0.08mm² | - | - | 1 | 15A | 15A | 300V | III | - | - | 5 | 2 | 12 | 6 | - | - | 9.00mm | 5 | - | Spring clamp connection | - | - | - | No | 731 | - | - | - | - | - | 731-535/031-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + sleeve | 23.00mm | 13.10mm | 49.80mm | - | - | - | ||
![]() 769-613/001-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | Non-Compliant | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 18.3 | - | - | - | - | - | - | - | 40.2 | 40.2 | 68.6 | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 28 | 16 | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | 20pc(s) | - | - | - | - | 3.50mm | - | (L x W x H) 16.00 x 54.20 x 54.00 mm | - | Black | - | Yes | V0 | - | 713-1115/035-9037 | - | - | - | - | 1.5mm² | +100°C | 0.08mm² | - | -60°C | 2 | 10A | 10A | 160V | - | - | - | 15 | - | 10 | - | - | Non-Compliant | 7.00mm | 30 | No | - | - | - | - | - | 713 | - | - | - | - | Socket | 713-1115/035-9037 | - | 100 °C | -60 °C | - | Black | 2 | - | - | 16 | - | 10 A | - | - | - | - | encodable | 54.00mm | 16.00mm | 54.20mm | - | UL94 V-0 | - | ||
![]() 2231-105/031-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-202/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-312/031-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-120/026-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 28 | 12 | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | 10pc(s) | - | - | - | - | 5mm | IP20 | (L x W x H) 14.30 x 111.50 x 61.45 mm | - | Grey | - | Yes | V0 | - | 231-122/026-000/035-000 | - | Other copper alloys | Plastic | Tin | 2.5mm² | - | 0.08mm² | - | - | 1 | 15A | 15A | 320V | III | - | - | 22 | 2 | 16 | 4 | - | - | 9.00mm | 22 | - | Spring clamp connection | - | - | - | No | 231 | - | - | - | - | - | 231-122/026-000/035-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.45mm | 14.30mm | 111.50mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | WAGO CORP | - | V0 | WAGO Innovative Connections | - | 721-107/008-000/037-000 | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | Active | - | 2 | 16 | 4 | 5.74 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | unknown | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | ||
![]() 734-203/008-000 WAGO | In Stock | - | - | - | - | - | - | 28 | 14 | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | 200pc(s) | - | - | - | - | 3.81mm | IP20 | (L x W x H) 13.63 x 18.60 x 17.90 mm | - | - | - | Yes | V0 | - | 734-203/008-000 | - | Other copper alloys | Plastic | Tin | 1.5mm² | - | 0.08mm² | - | - | 1 | 10A | 10A | 300V | III | - | - | 3 | 2 | 10 | 2.5 | - | Non-Compliant | 7.00mm | 3 | - | Spring clamp connection | - | - | - | No | 734 | - | - | - | - | Socket | 734-203/008-000 | - | - | - | - | Orange | 1 | - | - | - | - | 10 A | Orange | - | - | - | + snap-in nibs | 17.90mm | 13.63mm | 18.60mm | - | UL94 V-0 | - | ||
![]() 235-752 WAGO | In Stock | - | - | - | - | Perpendicular (to the PCB) | - | 20 | 14 | - | 0.25 - 1.5 | - | - | 0.5 - 2.5 | Spring-loaded terminal,Print | - | 600pc(s) | 1.50mm² | 0.25mm² | 2.50mm² | 0.50mm² | 7.50mm,7.62mm | - | - | Polyamide | Dark grey | - | Yes | V0 | - | 235-752 | - | - | - | - | - | - | - | 9mm | - | - | 17.5A | 17.5A | 630V | III | Other | - | 1 | 2 | 24 | 6 | - | - | 10mm | - | - | - | Solder | - | Yes | - | 235 | - | - | - | - | - | 235-752 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + PUSH WIRE® | 12.50mm | 9.00mm | 12.80mm | - | - | - | ||
![]() 257-608/333-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 24 | 8 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.9 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 77.110703 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 | - | - | - | - | - | - | - | 11.6 | 11.6 | 5 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 17 | - | - | - | - | - | - | - | 27.3 | 27.3 | 40 | - | - | - | ||
![]() 294-4042 WAGO | In Stock | - | - | - | - | - | 18 - 14 | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 1000pc(s) | - | - | 1.5mm² | 0.5mm² | - | - | - | - | White | - | Yes | V0 | - | 294-4042 | - | - | - | - | - | - | - | - | - | - | 24A | 24A | - | - | - | - | - | - | 24 | - | - | - | - | - | No | - | - | - | - | - | 294 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | 27.3 | 27.3 | 20mm | - | - | - | ||
![]() 294-5124 WAGO | In Stock | - | - | 4 | - | - | 18 - 14 | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 500pc(s) | - | - | 1.5mm² | 0.5mm² | - | - | - | - | White | - | Yes | V0 | - | 294-5124 | - | - | - | - | - | - | - | - | - | - | 24A | 24A | - | - | - | - | - | - | 24 | - | - | Non-Compliant | - | - | No | - | - | 690 V | - | - | 294 | - | Screw | - | - | - | - | - | 50 °C | -25 °C | - | White | - | - | 18.5 kW | 21.53 | - | 24 A | - | Single | 3 | - | - | 27.3 | 27.3 | 40mm | No SVHC | UL94 V-2 | IP65 |