- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-619/114-000 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 116 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | - | - | Wago | 231-619/114-000 | 51239190 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 19 | - | No | 27.3 | Active | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 19 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 19 | - | - | - | Gray | 1 | M | 0.197 (5.00mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 19 | Gray | - | 300 V | - | 19 | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 98.2 | 17.5mm | 27.5mm | 116mm | 17.5 | UL94 V-0 | - | ||
![]() 231-644/114-000 WAGO | 41 |
| - | Tin | Snap in | Free Hanging (In-Line) | Plastic | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 87.04 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-644/114-000 | 51244146 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 14 | 2 | No | 27.3 | Active | - | 12 | 4 | Compliant | - | - | - | 5.08 | Spring Clamp | - | 14 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | PC Terminal Block | 14 | 100 °C | -60 °C | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 14 | Orange | - | 300 V | - | 14 | 1 | 15 A | - | Tin | 12-28 AWG | 14 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | - | 17.5mm | 27.5mm | 87.04mm | 17.5 | UL94 V-0 | UL94 V-0 | ||
![]() 231-633/018-000 WAGO | 32 |
| - | - | Snap in | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 100pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 18.44 x 18.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-633/018-000 | 51112993 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 3 | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | - | - | 3 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | 231-633/018-000 | 3 | - | - | - | Orange | - | - | 5.08 mm | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 3 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Board Lock | -60-100 °C | - | - | 18.8mm | 27.5mm | 18.44mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-642/114-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 81.96 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-642/114-000 | 51244144 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 12 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | - | - | 5.08 | Spring Clamp | - | 12 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 12 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 12 | Orange | - | 300 V | - | 12 | 1 | 15 A | - | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 64.08 | 17.5mm | 27.5mm | 81.96mm | 17.5 | UL94 V-0 | - | ||
![]() 231-707/008-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 52.30 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-707/008-000 | 51119893 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 7 | 2 | No | - | Active | - | 16 | 6 | Compliant | 9.00mm | - | - | - | - | - | 7 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-707/008-000 | 7 | - | - | - | Orange | 1 | - | 0.300 (7.62mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + snap-in nibs | -60-85 °C | - | - | 26.45mm | 18.80mm | 52.30mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-640/114-000 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 71.8 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-640/114-000 | 51244142 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 10 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | - | - | 5.08 | Spring Clamp | - | 10 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 10 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 10 | Orange | - | 300 V | - | 10 | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | - | 17.5mm | 27.5mm | 71.8mm | 17.5 | UL94 V-0 | - | ||
![]() 231-641/019-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 70.68 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-641/019-000 | 51111060 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 11 | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | - | - | 11 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | Plug | 231-641/019-000 | 11 | 100 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 11 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 70.68mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-612/017-000 WAGO | 23 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 25pc(s) | - | - | - | - | 5.00mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 231-612/017-000 | 51110827 | - | - | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | - | 16A | 16A | 320V | - | - | - | III | Box | Other | - | 12 | 2 | No | - | Active | - | 16 | 4 | Yes | 9.00mm | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | -60°C ~ 105°C | Box | 231 | Active | - | 231-612/017-000 | - | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 15 A | 12 | - | - | 2 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | - | 19.10mm | 19.00mm | 75.20mm | - | - | - | ||
![]() 231-638/019-000 WAGO | 25 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 55.44 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-638/019-000 | 51111028 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 8 | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | - | - | 8 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | 231-638/019-000 | 8 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 8 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 55.44mm | - | UL94 V-0 | - | ||
![]() 231-622/019-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5(mm) | 10pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 124.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-622/019-000 | 51110922 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | - | - | WAGO Corporation | 0.08mm² | -60°C | - | Panel Mount | Panel | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 22 | 2 | No | - | Active | No | 12 | 4 | - | - | - | - | 5 | - | - | 22 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | Terminal Block | 22 | - | - | - | Gray | - | M | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 22 | Gray | - | 300 V | - | 22 | 1 | 15 A | - | Tin | 12-28 AWG | 22 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 12(A) | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 124.8mm | - | UL94 V-0 | - | ||
![]() 231-614/019-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 84.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 231-614/019-000 | 51110855 | - | - | - | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 14 | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 14 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 300 | Active | - | 231-614/019-000 | 14 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 14 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 14 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 84.8mm | - | UL94 V-0 | - | ||
![]() 231-645/114-000 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | - | (L x W x H) 27.5 x 97.2 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-645/114-000 | 51244147 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 15 | - | No | 27.3 | Active | - | - | - | - | - | - | - | 5.08 | Spring Clamp | - | 15 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 15 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 15 | Orange | - | 300 V | - | 15 | 1 | 15 A | - | Tin | 12-28 AWG | 15 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 79.32 | 17.5mm | 27.5mm | 97.2mm | 17.5 | UL94 V-0 | - | ||
![]() 231-706/026-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | - | (L x W x H) 14.30 x 44.68 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-706/026-000 | 51117873 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | - | Box | - | - | 6 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | - | - | 6 | - | - | 1 kV | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | WAGO GmbH & Co. KG | 6 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 14.30mm | 44.68mm | - | UL94 V-0 | - | ||
Tiny WHSL | 49 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | UL | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | - | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-637/019-000/034-000 | 51112857 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 7 | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | - | - | 7 | Spring clamp connection | - | 600 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | Plug | 231-637/019-000/034-000 | 7 | 100 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 7 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | - | - | UL94 V-0 | - | ||
![]() 231-611/114-000 WAGO | In Stock | - | - | Tin | Snap in | Free Hanging (In-Line) | Plastic | - | - | - | CB, CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 76 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | V0 | Polyamide | Wago | 231-611/114-000 | 51239182 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 11 | 2 | No | 27.3 | Active | - | 12 | 4 | Compliant | - | - | - | 5 | Spring Clamp | - | 11 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | PC Terminal Block | 11 | 100 °C | -60 °C | - | Grey | 1 | M | 0.197 (5.00mm) | - | 0.689 (17.50mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 11 | Gray | - | 300 V | - | 11 | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 58.2 | 17.5mm | 27.5mm | 76mm | 17.5 | UL94 V-0 | UL94 V-0 | ||
![]() 231-635/019-000 WAGO | 45000 |
| - | TIN/NICKEL CHROME | Flanges | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5.08(mm) | 50pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 40.2 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-635/019-000 | 51110993 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 630V | III | Box | - | Square | 5 | 2 | No | 27.5 | Active | No | 12 | 4 | Compliant | - | - | - | 5.08 | Screw | - | 5 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | Terminal Block | 5 | 100 °C | -60 °C | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 5 | Orange | 12-28(AWG) | 300 V | - | 5 | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 12(A) | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 40.2mm | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 231-640/023-000 WAGO | 32 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 25pc(s) | 2.5mm² | 0.08mm² | 2.5mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | - | Wago | 231-640/023-000 | 51112864 | - | - | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | - | 16A | 16A | 320V | - | - | - | III | Box | Other | - | 10 | 2 | No | - | Active | - | 16 | 4 | Yes | 9.00mm | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | -60°C ~ 105°C | - | 231 | Active | - | 231-640/023-000 | - | - | - | Polyamide | Orange | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 15 A | 10 | - | - | 10 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | - | 19.10mm | 19.00mm | 66.00mm | - | - | - | ||
![]() 231-712/037-000 WAGO | 465 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 105.50 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-712/037-000 | 51117915 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 12 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 12 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-712/037-000 | 12 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.60mm | 14.30mm | 105.50mm | - | UL94 V-0 | - | ||
![]() 231-640/129-000 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 71.8 x 17.5 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-640/129-000 | 51244164 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 10 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | Yes | Yes | 5.08 | Spring Clamp | - | 10 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 10 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 10 | Orange | - | 300 V | - | 10 | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 17.5mm | 27.5mm | 71.8mm | 17.5 | UL94 V-0 | - | ||
![]() 231-651/114-000 WAGO | 41 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 127.68 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-651/114-000 | 51244153 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 21 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | - | - | 5.08 | Spring Clamp | - | 21 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 21 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 21 | Orange | - | 300 V | - | 21 | 1 | 15 A | - | Tin | 12-28 AWG | 21 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 109.8 | 17.5mm | 27.5mm | 127.68mm | 17.5 | UL94 V-0 | - |