- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-638/129-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 61.64 x 17.5 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-638/129-000 | 51244162 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 8 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | Yes | Yes | 5.08 | Spring Clamp | - | 8 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 8 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 8 | Orange | - | 300 V | - | 8 | 1 | 15 A | - | Tin | 12-28 AWG | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches, Mating Flange | -60-100 °C | - | - | 17.5mm | 27.5mm | 61.64mm | 17.5 | UL94 V-0 | - | - | ||
![]() 231-650/019-000 WAGO | 32 |
| - | TIN/NICKEL CHROME | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5.08(mm) | 10pc(s) | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 116.4 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-650/019-000 | 51111114 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | Cable | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 630V | III | Box | - | Square | 20 | 2 | No | 27.5 | Active | No | 12 | 4 | Compliant | - | - | - | 5.08 | Screw | - | 20 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | Plug | Terminal Block | 20 | 100 °C | -60 °C | - | Orange | 1 | M | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 20 | Orange | 12-28(AWG) | 300 V | - | 20 | 1 | 15 A | - | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 12(A) | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 116.4mm | 14.3 | UL94 V-0 | UL94 V-0 | - | ||
![]() 231-711/026-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 82.78 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-711/026-000 | 51117908 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 11 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 11 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-711/026-000 | 11 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 14.30mm | 82.78mm | - | UL94 V-0 | - | - | ||
![]() 231-639/019-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 60.52 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-639/019-000 | 51111043 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 9 | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | - | - | 9 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | 231-639/019-000 | 9 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 60.52mm | - | UL94 V-0 | - | - | ||
![]() 231-637/114-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 56.56 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-637/114-000 | 51244139 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 7 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | - | - | 5.08 | Spring Clamp | - | 7 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | PC Terminal Block | 7 | - | - | - | Orange | 7 | M | 0.200 (5.08mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 7 | Orange | - | 300 V | - | 1 | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 38.68 | 17.5mm | 27.5mm | 56.56mm | 17.5 | UL94 V-0 | - | - | ||
![]() 231-705/031-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 50.36 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-705/031-000 | 51119973 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 5 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 5 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-705/031-000 | 5 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 50.36mm | - | UL94 V-0 | - | - | ||
![]() 231-705/037-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.62mm | 16A | 15 A | - | (L x W x H) 14.30 x 52.16 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-705/037-000 | 51119974 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | - | - | - | - | 5 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | - | - | 5 | - | - | 1 kV | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-705/037-000 | 5 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.60mm | 14.30mm | 52.16mm | - | UL94 V-0 | - | - | ||
![]() 231-633/023-000 WAGO | 32 |
| - | Tin | PCB Mount | Polyamide 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR | No | 28 | 14 | - | Right Angle | - | - | - | - | - | Spring-loaded terminal,Print | - | ELECTROLYTIC COPPER | 5.08(mm) | 50pc(s) | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | - | - | Wago | 231-633/023-000 | 51112837 | - | - | - | 2.5mm² | - | 15 | 105 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Through Hole | Through Hole | - | 16A | 16A | 320V | 1 | -60C to 100C | 300V | - | - | - | - | 3 | - | No | 19.1 | Active | No | - | - | Yes | 9.00mm | - | - | 5.08 | Solder | - | - | - | - | - | - | - | - | -60°C ~ 105°C | Box | 231 | Active | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | M | 0.200 (5.08mm) | - | - | - | - | - | - | 3 | Orange | 12-28(AWG) | 300 V | - | 3 | 1 | 15 A | 3 | - | - | 3 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | 15(A) | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | 30.44 | 19.10mm | 19.00mm | 30.44mm | 14.3 | - | - | - | ||
![]() 232-163 WAGO | 100 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | - | - | Tin plated | Straight | - | - | - | - | - | Tin plated | Copper Alloy | 5.08(mm) | 100pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 11.60 x 23.25 x 16.74 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 232-163 | 51135176 | - | - | - | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | -60 | Through Hole | Through Hole | 1 | - | - | 320V | 1 | - | 300V | - | Box | - | - | 3 | - | No | 11.6 | Active | No | - | - | - | - | - | - | 5.08 | Solder | - | 3 | - | - | 630 V | 600 V | - | - | -60°C ~ 85°C | Box | 232 | Active | - | Terminal Block | 3 | - | - | - | Orange | 1 | - | 0.200 (5.08mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 3 | - | - | 300 V | 0.197 (5.00mm) | 3 | 1 | 15 A | - | Tin | - | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | 15(A) | - | Retention Latches (Wire Side) | -60-85 °C | - | 16.74 | 16.74mm | 11.60mm | 23.25mm | 18.25 | UL94 V-0 | - | - | |||
![]() 231-708/031-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 73.22 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-708/031-000 | 51119989 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 8 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 8 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-708/031-000 | 8 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 73.22mm | - | UL94 V-0 | - | - | ||
![]() 231-711/037-000 WAGO | 32 |
| - | Tin | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | 24.6 | CB, UR | No | 28 | 12 | - | Straight | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 7.62(mm) | 10pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 97.88 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-711/037-000 | 51120002 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 1000V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | Cable | 1 | - | - | 630V | 1 | -60C to 85C | 1000V | III | Box | - | - | 11 | 2 | No | 29.6 | Active | No | 16 | 6 | Compliant | 9.00mm | - | - | 7.62 | - | - | 11 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 231 | Active | Socket | Cage Clamp Terminal Block | 11 | - | - | - | Orange | 1 | F | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 | Orange | 12-28(AWG) | 300 V | - | 1 | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 16(A) | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 81.28 | 29.60mm | 14.30mm | 97.88mm | 14.3 | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 231-653 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 27.5 x 120.04 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-653 | 51111124 | - | - | - | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 23 | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 23 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 300 | Active | - | 231-653 | 23 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 23 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 23 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | -60-100 °C | - | - | 14.3mm | 27.5mm | 120.04mm | - | UL94 V-0 | - | - | ||
![]() 232-167 WAGO | 32 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | - | - | Tin plated | - | - | - | - | - | - | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 11.60 x 37.06 x 23.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-167 | 51135181 | - | - | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | Carton (box) | - | 7 | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | - | - | 7 | Soldering connection | Solder | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 232 | Active | - | 232-167 | 7 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 7 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | - | Tin | - | 7 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | - | 23.25mm | 11.60mm | 37.06mm | - | UL94 V-0 | - | - | |||
![]() 231-709/027-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 80.84 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-709/027-000 | 51119992 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 9 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 9 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-709/027-000 | 9 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 14.30mm | 80.84mm | - | UL94 V-0 | - | - | ||
![]() 232-172 WAGO | 2450 |
| - | Tin | Through Hole | Polyamide 6/6 | - | - | - | 10.4 | CB, UR | No | - | - | Tin plated | Straight | - | - | - | - | - | Tin plated | Copper Alloy | 5.08(mm) | 25pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 11.60 x 62.46 x 23.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-172 | 51135188 | - | - | Tin | - | - | - | 85 | 320V | WAGO Corporation | - | - | - | Through Hole | Through Hole | 1 | - | - | 320V | 1 | - | 320V | III | Box | Carton (box) | - | 12 | 2 | No | 11.6 | Active | No | 12 | 4 | - | - | - | - | 5.08 | Solder | - | 12 | Soldering connection | Solder | 630 V | 600 V | - | - | -60°C ~ 85°C | Box | 232 | Active | - | Terminal Block | 12 | - | - | - | Orange | 1 | - | 0.200 (5.08mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 12 | Orange | - | 300 V | 0.197 (5.00mm) | 12 | 1 | 15 A | - | Tin | - | 12 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 62.46 | 23.25mm | 11.60mm | 62.46mm | 18.25 | UL94 V-0 | - | - | |||
![]() 231-606/114-000 WAGO | 23 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 51 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-606/114-000 | 51239177 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 6 | 2 | No | - | Active | - | 12 | 4 | - | - | - | - | - | - | - | 6 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | 231-606/114-000 | 6 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | - | 17.5mm | 27.5mm | 51mm | - | UL94 V-0 | - | - | ||
![]() 232-173 WAGO | 32 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | - | - | Tin plated | - | - | - | - | - | - | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 11.60 x 67.54 x 23.25 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 232-173 | 51135191 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | - | - | 13 | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 13 | - | - | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 232 | Active | - | 232-173 | 13 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 13 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | - | Tin | - | 13 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | - | 23.25mm | 11.60mm | 67.54mm | - | UL94 V-0 | - | - | |||
![]() 231-633/129-000 WAGO | 49 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | 5.08mm | 12A | 15 A | - | (L x W x H) 27.5 x 36.16 x 17.5 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-633/129-000 | 51244158 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 3 | - | No | 27.3 | Active | - | - | - | - | - | Yes | Yes | 5.08 | Spring Clamp | - | 3 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | Box | 300 | Active | - | PC Terminal Block | 3 | - | - | - | Orange | 3 | M | 0.200 (5.08mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 3 | Orange | - | 300 V | - | 1 | 1 | 15 A | - | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches, Mating Flange | -60-100 °C | - | 18.36 | 17.5mm | 27.5mm | 36.16mm | 17.5 | UL94 V-0 | - | - | ||
![]() 231-710/008-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 75.16 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-710/008-000 | 51119896 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 10 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 10 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-710/008-000 | 10 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + snap-in nibs | -60-85 °C | - | - | 26.45mm | 18.80mm | 75.16mm | - | UL94 V-0 | - | - | ||
![]() 231-709/031-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 80.84 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-709/031-000 | 51119993 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 9 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 9 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-709/031-000 | 9 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 80.84mm | - | UL94 V-0 | - | - |