- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Material - Insulation | Panel Mount Type | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Degree of protection (IP) | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Current Rating (A) | Maximum Voltage Rating | Mfr | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Pollution degree | PPAP | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Transparent | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Pitch | Depth | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Number of Circuits | Number of Levels | Number of Ports | Number of Poles | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Wire Gauge or Range - mm² | Stripping Length | Convert From (Adapter End) | Convert To (Adapter End) | Disconnect Type | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Height | Length | Width | Height (Max) | Panel Thickness | Terminal Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870-534 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51161749 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 24 | - | Yes | 5 mm | - | - | - | - | - | 500V | - | - | - | - | Active | Double-Deck Block | 6 | Blue | - | - | 40 | Push In, Spring | - | - | - | - | 2 | 2 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | - | 91 | 91 | 5 | - | - | 5.0mm | UL94 V-0 | - | - | ||
![]() 870-504 WAGO | 16 |
| - | DIN Rail | - | - | - | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51139032 | - | 24 | - | WAGO Corporation | T DIN Rail | - | - | - | - | Box | - | - | No | Active | No | 24 | - | Yes | 5 mm | - | - | - | Spring Clamp | - | 500V | - | - | Box | - | Active | Terminal Block | 4 | Blue | - | - | 40 | Push In, Spring | 4 | - | - | - | 2 | 2 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | - | 70 | 70 | 5 | - | - | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-540/281-410 WAGO | 50 |
| - | DIN Rail | - | 9.5g | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 5mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | 50pc(s) | 4mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | - | - | (L x W x H) 5 x 5 x 40 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 870-540/281-410 | 51168713 | - | - | - | WAGO Corporation | - | 2 | 0.5A | 500mA | 250V | Box | 2 | - | No | Active | - | 0.5 | - | Yes | 5 mm | 6mm | Yes | Yes | - | - | - | - | - | - | - | Active | Double-Deck Block | 4 | Gray | - | - | 40 | Push In, Spring | - | - | - | L | 2 | 2 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | + 1 diode | 40mm | 5mm | 5mm | - | - | 5.0mm | UL94 V-0 | - | - | ||
![]() 869-237 WAGO | 33 |
| - | Surface Mount | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51129242 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | 500 V | - | - | - | - | Active | Middle | 14 | Gray | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | 7 | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | Spring Clamp | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 49.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-157 WAGO | 34 |
| - | DIN Rail | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 8700157 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | 5 mm | - | - | - | - | - | - | - | - | - | X-COM® | Active | Double-Deck Block, Grounding Block, Pluggable Block | 4 | Green, Yellow | - | - | 37.1 | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | - | 2 | 2; Connected | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.6 | 88.6 | 5 | 1.461 (37.11mm) | - | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-541/281-490 WAGO | 33 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 500 mA | - | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51168720 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 0.5 | - | Yes | 5 mm | - | Yes | Yes | - | - | - | - | - | - | - | Active | Double-Deck Block | 4 | Gray | - | - | 40 | Push In, Spring | - | - | - | - | 2 | 2 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Diode | 70 | 70 | 5 | - | - | 5.0mm | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 870-138 WAGO | 33 |
| - | DIN Rail | - | - | - | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 16 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 8700138 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 16 | - | Yes | 5 mm | - | - | - | - | - | 500 V | - | - | - | X-COM® | Active | Double-Deck Block, Pluggable Block | 4 | Gray | - | - | 37.1 | Plug Receptacles, Push In, Spring | - | Gray | - | - | 2 | 2; Connected | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | - | 132.7 | 132.7 | 5 | 1.461 (37.11mm) | - | 5.0mm | UL94 V-0 | - | - | ||
![]() 870-523/281-587 WAGO | 25 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51178683 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 20 | - | Yes | 10 mm | - | - | - | - | - | - | 115V | - | - | - | Active | Varistor Block | 2 | Gray | - | - | 40 | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Varistor | 70 | 70 | 10 | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 870-951 WAGO | 29 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51164567 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | 5 mm | - | - | - | - | - | - | - | - | - | - | Active | Triple-Deck Block | 6 | Light Gray | - | - | - | Push In, Spring | - | - | - | - | 3 | 3 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 869-235 WAGO | 33 |
| - | Surface Mount | - | - | - | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51129238 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 24 | - | Yes | - | - | - | - | - | No | 500 V | - | - | - | - | Active | Middle | 10 | Gray | - | - | 27.6 | Push In, Spring | - | Gray | - | - | - | 1 | - | 5 | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 39.5 | 1.087 (27.61mm) | - | 39.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-523/281-593 WAGO | 33 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | V0 | - | Wago | - | 50096236 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 20 | - | Yes | 10 mm | - | - | - | - | - | - | 24V | - | - | - | Active | Double-Deck Block | 2 | Gray | - | - | 40 | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Diode | 70 | 70 | 10 | - | - | 10.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-523/281-582 WAGO | 16 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51175920 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 20 | - | Yes | 10 mm | - | - | - | - | - | - | 24V | - | - | - | Active | Double-Deck Block | 2 | Gray | - | - | 40 | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Varistor | 70 | 70 | 10 | - | - | 10.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 862-8634 WAGO | 16 |
| - | Snap-In Clip | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51131563 | - | - | - | WAGO Corporation | - | - | - | - | - | Bag | - | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | - | 0.472 (12.00mm) | - | - | - | - | 12-20 AWG | - | - | 1 | - | 4 | - | - | 4 | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 1.890 (48.00mm) | - | - | - | - | - | - | ||
![]() 870-523/281-588 WAGO | 1 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51179521 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | - | - | Yes | 10 mm | - | - | - | - | - | - | 230V | - | - | - | Active | Double-Deck Block | 2 | Gray | - | - | - | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Varistor | - | - | - | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 870-523/281-585 WAGO | 25 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51291925 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 20 | - | Yes | 10 mm | - | - | - | - | - | - | 110V | - | - | - | Active | Varistor Block | 2 | Gray | - | - | 40 | Push In, Spring | - | - | - | - | 1 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Varistor | 70 | 70 | 10 | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 890-1665 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | CCA;UL | No | - | - | 890-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 8901665 | Polyamide (PA) | - | - | WAGO Corporation | - | - | - | - | - | Box | - | 3 | No | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | Black | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Terminal Block, Plug Connection, 2 Pos, 1 Row | Terminal Block, Plug Connection, 2 Pos, 1 Row | - | - | - | - | - | 39.65 | 53.9 | 13.5 | - | - | - | - | - | - | ||
![]() 869-241 WAGO | 33 |
| - | Surface Mount | - | - | - | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51129251 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 24 | - | Yes | - | - | - | - | - | No | 500 V | - | - | - | - | Active | Middle | 22 | Gray | - | - | 27.6 | Push In, Spring | - | Gray | - | - | - | 1 | - | 11 | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 69.5 | 1.087 (27.61mm) | - | 69.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 870-523/281-580 WAGO | 16 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 20 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51168709 | - | 20 | 120VAC|120VDC | WAGO Corporation | T DIN Rail | - | - | - | - | Box | - | - | No | Active | - | 20 | - | Yes | 10 mm | - | - | - | - | - | - | 115V | - | Box | - | Active | DIN Rail | 2 | Gray | 1 | - | 40 | Push In, Spring | 2 | Gray | - | - | 2 | 1 | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | - | Surge Arrestor | 70 | 70 | 10 | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 869-152 WAGO | 16 |
| - | Snap-In Clip | - | - | - | - | cURus | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | Wago | - | 51129136 | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | No | Active | - | 24 | - | Yes | - | - | - | - | - | No | 500 V | - | - | - | - | Active | Middle | 4 | Gray | - | - | 27.6 | Push In, Spring | - | Gray | - | - | - | 1 | - | 2 | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 12.5 | 1.087 (27.61mm) | - | 12.5mm | UL94 V-0 | - | - | ||
![]() 869-135 WAGO | 33 |
| - | Surface Mount | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51129115 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | 500 V | - | - | - | - | Active | Middle | 10 | Gray | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | 5 | 12-28 AWG | - | - | 0.08-2.5mm² | 6mm ~ 7mm | - | - | - | - | - | Spring Clamp | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 39.5mm | UL94 V-0 | - | - |