- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Max Current Rating | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-635/019-000 WAGO | 45000 |
| - | TIN/NICKEL CHROME | Flanges | Free Hanging (In-Line) | Polyamide 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 5.08(mm) | 50pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 40.2 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-635/019-000 | 51110993 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 630V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | Panel | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 630V | III | Box | - | Square | 5 | 2 | No | 27.5 | Active | No | 12 | 4 | Compliant | - | - | - | 5.08 | Screw | - | 5 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | Plug | Terminal Block | 5 | 100 °C | -60 °C | - | Orange | 1 | M | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 5 | Orange | 12-28(AWG) | 300 V | - | 5 | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 12(A) | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 40.2mm | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 231-640/023-000 WAGO | 32 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 25pc(s) | 2.5mm² | 0.08mm² | 2.5mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | - | Wago | 231-640/023-000 | 51112864 | - | - | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | - | 16A | 16A | 320V | - | - | - | III | Box | Other | - | 10 | 2 | No | - | Active | - | 16 | 4 | Yes | 9.00mm | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | -60°C ~ 105°C | - | 231 | Active | - | - | 231-640/023-000 | - | - | - | Polyamide | Orange | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | - | 1 | 15 A | 10 | - | - | 10 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | - | 19.10mm | 19.00mm | 66.00mm | - | - | - | ||
![]() 231-712/037-000 WAGO | 465 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 105.50 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-712/037-000 | 51117915 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 12 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 12 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | - | 231-712/037-000 | 12 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.60mm | 14.30mm | 105.50mm | - | UL94 V-0 | - | ||
![]() 231-640/129-000 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 71.8 x 17.5 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-640/129-000 | 51244164 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 10 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | Yes | Yes | 5.08 | Spring Clamp | - | 10 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | - | PC Terminal Block | 10 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 10 | Orange | - | 300 V | - | 10 | - | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Mounting Flange | -60-100 °C | - | - | 17.5mm | 27.5mm | 71.8mm | 17.5 | UL94 V-0 | - | ||
![]() 231-651/114-000 WAGO | 41 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 127.68 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-651/114-000 | 51244153 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 21 | 2 | No | 27.3 | Active | - | 12 | 4 | - | - | - | - | 5.08 | Spring Clamp | - | 21 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 300 | Active | - | - | PC Terminal Block | 21 | - | - | - | Orange | 1 | M | 0.200 (5.08mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 21 | Orange | - | 300 V | - | 21 | - | 1 | 15 A | - | Tin | 12-28 AWG | 21 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Ejector Latches | -60-100 °C | - | 109.8 | 17.5mm | 27.5mm | 127.68mm | 17.5 | UL94 V-0 | - | ||
![]() 231-709/037-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 82.64 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-709/037-000 | 51119994 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 9 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 9 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | - | 231-709/037-000 | 9 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.60mm | 14.30mm | 82.64mm | - | UL94 V-0 | - | ||
![]() 231-650 WAGO | 118 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 104.8 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-650 | 51111112 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | - | Square | 20 | 2 | No | - | Active | - | 12 | 4 | Compliant | - | - | - | - | - | - | 20 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 300 | Active | - | Plug | 231-650 | 20 | 100 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Spring Cage, Tension Clamp | 20 Pole | Orange | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | -60-100 °C | - | - | 14.3mm | 27.5mm | 104.8mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 232-112/026-000 WAGO | 32 |
| - | - | Cable | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 62.40 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-112/026-000 | 51120722 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 320V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 12 | 2 | No | 22.75 | Active | - | 14 | 4 | Compliant | 9.00mm | - | - | 5 | Solder | - | 12 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 232 | Active | Solder | Socket | Terminal Block | 12 | - | - | - | Grey | 1 | F | 5 mm | Right Angle | - | 0.941 (23.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Gray | - | 300 V | - | 12 | 14 A | 1 | 15 A | - | Tin | 12-28 AWG | 12 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | 23.90mm | 22.75mm | 62.40mm | 23.9 | UL94 V-0 | UL94 V-0 | ||
![]() 231-637/023-000 WAGO | 32 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR | No | 28 | 14 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 50pc(s) | 2.5mm² | 0.08mm² | 2.5mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | - | - | Wago | 231-637/023-000 | 51112858 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | - | 16A | 16A | 320V | - | - | - | - | Box | - | - | 7 | - | No | - | Active | - | - | - | Yes | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | 231 | Active | - | - | 231-637/023-000 | - | - | - | Polyamide | Orange | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | 14-28 AWG | 300 V | - | - | - | 1 | 15 A | 7 | - | - | 7 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.7 MilliMeters | - | 19.10mm | 19.00mm | 50.76mm | - | - | - | ||
![]() 231-704/031-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 42.74 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-704/031-000 | 51119969 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 4 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 4 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | - | 231-704/031-000 | 4 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 42.74mm | - | UL94 V-0 | - | ||
![]() 231-311/008-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal,Print | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | - | (L x W x H) 2.38 x 26.45 x 18.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-311/008-000 | 51117570 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | - | - | - | - | 11 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | - | - | 11 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | - | 231-311/008-000 | 11 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | - | - | 18.80mm | 2.38mm | 26.45mm | - | UL94 V-0 | - | ||
![]() 232-119/026-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 97.40 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-119/026-000 | 51120736 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 19 | 2 | No | - | Active | - | 14 | 4 | - | 9.00mm | - | - | - | - | - | 19 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 232 | Active | - | - | 232-119/026-000 | 19 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 19 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 19 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | 23.90mm | 22.75mm | 97.40mm | - | UL94 V-0 | - | ||
![]() 231-321/008-000 WAGO | 23 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 108.18 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-321/008-000 | 51117762 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 21 | 2 | No | - | Active | - | 16 | 4 | Compliant | 9.00mm | - | - | - | - | - | 21 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | Socket | 231-321/008-000 | 21 | 85 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 21 Pole | Orange | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 21 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ snap-in nibs,encodable | -60-85 °C | - | - | 26.45mm | 18.80mm | 108.18mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 232-103/026-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 17.40 x 23.90 x 22.75 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-103/026-000 | 51121515 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 320V | - | - | - | III | Box | - | - | 3 | 2 | No | - | Active | - | 14 | 4 | - | 9.00mm | - | - | - | - | - | 3 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 232 | Active | - | - | 232-103/026-000 | 3 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 3 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 3 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | 22.75mm | 17.40mm | 23.90mm | - | UL94 V-0 | - | ||
![]() 232-116/026-000 WAGO | 32 |
| - | - | Cable | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 5(mm) | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 82.40 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-116/026-000 | 51120729 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | - | - | WAGO Corporation | 0.08mm² | - | - | Cable Mount | Cable | 1 | - | - | 320V | - | - | - | III | - | - | - | 16 | 2 | No | - | Active | No | 14 | 4 | Compliant | 9.00mm | - | - | 5 | - | - | 16 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 232 | Active | - | Socket | Terminal Block | 16 | - | - | - | Grey | 1 | F | 5 mm | Right Angle | - | 0.941 (23.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 16 | Gray | - | 300 V | - | 16 | 14 A | 1 | 15 A | - | Tin | 12-28 AWG | 16 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 14(A) | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | 23.90mm | 22.75mm | 82.40mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-646/018-000 WAGO | 32 |
| - | - | Snap in | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 5.08mm | 12A | 15 A | - | (L x W x H) 27.5 x 84.48 x 18.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-646/018-000 | 51111091 | - | - | - | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | - | Square | 16 | - | No | - | Active | - | - | - | Compliant | - | - | - | - | - | - | 16 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 300 | Active | - | - | 231-646/018-000 | 16 | - | - | - | Orange | - | - | 5.08 mm | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 16 Pole | Orange | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 16 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Board Lock | -60-100 °C | - | - | 18.8mm | 27.5mm | 84.48mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 231-706/008-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 44.68 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-706/008-000 | 51119892 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 6 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | - | - | 6 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | - | 231-706/008-000 | 6 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + snap-in nibs | -60-85 °C | - | - | 26.45mm | 18.80mm | 44.68mm | - | UL94 V-0 | - | ||
![]() 232-207/026-000 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | 14A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51121529 | Other copper alloys | Plastic | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | 2 | No | - | Active | - | 14 | 4 | - | - | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | - | Plug, Female Sockets | 7 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.783 (19.90mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 231-310/037-000 WAGO | 2400 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | - | - | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 67.40 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-310/037-000 | 51117564 | - | - | - | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 1 | - | - | 320V | - | - | - | - | Box | - | - | 10 | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | - | - | 10 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | - | 231-310/037-000 | 10 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ lateral latch,encodable | -60-85 °C | - | - | 29.60mm | 14.30mm | 67.40mm | - | UL94 V-0 | - | ||
![]() 231-707/031-000 WAGO | 32 |
| - | Zinc | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | - | - | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 7.62mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 65.60 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-707/031-000 | 51119984 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | - | - | 630V | - | - | - | III | Box | - | - | 7 | 2 | No | - | Active | - | 16 | 6 | Compliant | 9.00mm | - | - | - | - | - | 7 | Spring clamp connection | - | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | Socket | 231-707/031-000 | 7 | - | - | - | Orange | 1 | - | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 Pole | Orange | - | 300 V | - | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 65.60mm | - | UL94 V-0 | UL94 V-0 |