- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Transparent | Type of fastening | Voltage-IEC | Wire protection | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Number of Circuits | Number of Levels | Current | Number of Poles | Wire Gauge or Range - AWG | Positions Per Level | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Stripping Length | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 255-762 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 300pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | EAR99 | Compliant | Dark grey | 8536.90.40.00 | Yes | V0 | Wago | 255-762 | 51141619 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 1000V | III | Box | - | 1 | 2 | No | - | Active | 24 | 8 | Yes | 8mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 255 | Active | 255-762 | - | Polyamide | Dark Gray | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 18.20mm | 12.80mm | 18.30mm | - | - | - | - | - | ||
![]() 250-206/000-012 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | 24 | 16 | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | - | 200pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | Wago | 250-206/000-012 | 51140403 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 320V | III | Box | Other | 6 | 2 | No | - | Active | 8 | 2.5 | Yes | 9mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 250 | Active | 250-206/000-012 | - | Polyamide | Orange | - | - | 0.138 (3.50mm) | - | - | - | - | - | 16-24 AWG | - | 300 V | - | 1 | 8 A | 6 | - | 6 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 22.50mm | - | - | - | - | - | ||
![]() 256-748 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | 0.9 | CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51143689 | 24 | 105 | 320V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | - | Box | - | - | - | No | 17.6 | Active | - | - | Yes | - | 5/5.08 | Solder | - | - | - | - | - | -60°C ~ 105°C | Box | - | Active | Modular Terminal Block | - | Polyamide | Black | 1 | - | - | - | - | - | 1 | Black | 12-28 AWG | - | 300 V | 1 | 1 | 15 A | 1 | - | 1 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | - | - | - | - | - | 18.2 | - | - | ||
![]() 255-753 WAGO | 38000 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 255-753 | 51141602 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 630V | III | Box | - | 1 | 2 | No | - | Active | 24 | 6 | Yes | 8mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 255 | Active | 255-753 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 18.20mm | 10.30mm | 18.30mm | - | - | - | - | - | ||
![]() 257-753 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | 1.378g | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 257-753 | 51123418 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | - | - | 630V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 6 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-753 | - | Polyamide | Gray | - | - | - | - | 14.2mm | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 10.30mm | 24.40mm | - | - | - | - | - | ||
![]() 256-405/333-000 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51143455 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | 2 | No | - | Active | 24 | 4 | Yes | - | - | - | - | - | Solder | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.200 (5.08mm) | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 5 | - | 5 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | 22.3 | - | - | - | - | - | - | - | ||
![]() 257-856 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA, UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | Copper | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | Wago | 257-856 | 51123477 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | - | - | 630V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 6 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-856 | - | Polyamide | Orange | - | - | 7.5 mm | Vertical | - | - | 1 | Orange | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76-221 °F | - | -6 mm | Spring Clamp | + CAGE CLAMP® | 4 mm | - | 14.20mm | 10.30mm | 24.20mm | - | - | - | - | UL94 V-0 | ||
![]() 257-764 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 300pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 257-764 | 51142686 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | - | - | 1000V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 8 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-764 | - | Polyamide | Blue | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 12.80mm | 24.40mm | - | - | - | - | - | ||
![]() 255-757 WAGO | 39600 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | Straight | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light green | 8536.90.40.00 | Yes | V0 | Wago | 255-757 | 51141615 | 24 | 105 | 500V | WAGO Corporation | 6mm | -60 | Through Hole | 1 | - | - | 630V | III | Box | - | 1 | 2 | No | 7.5 | Active | 24 | 6 | Yes | 8mm | - | Solder | - | - | Solder | - | Yes | -60°C ~ 105°C | Box | 255 | Active | Terminal Block | - | Polyamide | Light Green | 1 | F | - | - | - | - | 1 | Light Green | 12-28 AWG | - | 300 V | 1 | 1 | 15 A | 1 | - | 1 | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | 18.3 | 18.20mm | 10.30mm | 18.30mm | - | - | 14.2 | - | - | ||
![]() 256-404/334-000 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51177353 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | 2 | No | - | Active | 24 | 4 | Yes | - | - | - | - | - | Solder | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.200 (5.08mm) | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 4 | - | 4 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | 18.2 | - | - | - | - | - | - | - | ||
![]() 256-403/333-000 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51143421 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | 2 | No | - | Active | 24 | 4 | Yes | - | - | - | - | - | Solder | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.200 (5.08mm) | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 3 | - | 3 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | 22.3 | - | - | - | - | - | - | - | ||
![]() 260-157 WAGO | 41 |
| - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 5mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 39.40 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-157 | 51137421 | - | - | - | WAGO Corporation | 8mm | - | - | 7 | 18A | 18A | 400V | - | Box | - | 2 | - | No | - | Active | 18 | - | Yes | 9mm | - | - | - | No | - | 400 V | - | - | - | - | Active | 260-157 | 14 | - | Gray | - | - | - | - | 17.1 | Push In, Spring | - | Gray | - | L | - | - | 1 | - | 7 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | Spring Clamp | + latch lock base | - | - | 17mm | 25 | 39.40mm | 0.673 (17.09mm) | 38.4mm | - | UL94 V-0 | - | ||
Tiny WHSL | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | No | 28 | 12 | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | - | 40pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 256-512/000-009/999-950 | 51144239 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 275V | - | Box | Other | 12 | - | No | - | Active | 16 | - | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 256 | Active | 256-512/000-009/999-950 | - | Polyamide | Gray | - | - | 0.300 (7.62mm) | - | - | - | - | - | 12-28 AWG | - | - | - | 1 | - | 12 | - | 12 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 22.20mm | 17.60mm | 92.90mm | - | - | - | - | - | ||
![]() 256-764 WAGO | 27600 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 300pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 256-764 | 51146921 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 630V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 6 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 256 | Active | 256-764 | - | Polyamide | Blue | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 17.60mm | 12.80mm | 22.20mm | - | - | - | - | - | ||
![]() 255-743/999-950 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | - | 500pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 255-743/999-950 | 51141578 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 176V | - | Box | Other | 1 | - | No | - | Active | 16 | - | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 255 | Active | 255-743/999-950 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | 12-28 AWG | - | - | - | 1 | - | 1 | - | 1 | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 18.20mm | 7.80mm | 18.30mm | - | - | - | - | - | ||
![]() 255-754 WAGO | 39600 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | Straight | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 255-754 | 51141608 | 24 | 105 | 500V | WAGO Corporation | 6mm | -60 | Through Hole | 1 | - | - | 630V | III | Box | - | 1 | 2 | No | 7.5 | Active | 24 | 6 | Yes | 8mm | - | Solder | - | - | Solder | - | Yes | -60°C ~ 105°C | Box | 255 | Active | Terminal Block | - | Polyamide | Blue | 1 | F | - | - | - | - | 1 | Blue | 12-28 AWG | - | 300 V | 1 | 1 | 15 A | 1 | - | 1 | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | 18.3 | 18.20mm | 10.30mm | 18.30mm | - | - | 14.2 | - | - | ||
![]() 257-857 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light green | 8536.90.40.00 | Yes | V0 | Wago | 257-857 | 51123480 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | - | - | 630V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 6 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-857 | - | Polyamide | Light Green | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 10.30mm | 24.20mm | - | - | - | - | - | ||
![]() 256-757 WAGO | 36000 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light green | 8536.90.40.00 | Yes | V0 | Wago | 256-757 | 51146906 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 320V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 4 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 256 | Active | 256-757 | - | Polyamide | Light Green | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 17.60mm | 10.30mm | 22.20mm | - | - | - | - | - | ||
![]() 256-750 WAGO | 39200 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Red | 8536.90.40.00 | Yes | - | Wago | 256-750 | 51146882 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | 320V | - | Box | - | 1 | - | No | - | Active | - | - | Yes | 6mm | - | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 256 | Active | 256-750 | - | Polyamide | Red | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 17.60mm | 10.30mm | 22.20mm | - | - | - | - | - | ||
![]() 257-750 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Red | 8536.90.40.00 | Yes | V0 | Wago | 257-750 | 2570750 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | - | - | 630V | III | Box | Other | 1 | 2 | No | - | Active | 24 | 6 | Yes | 6mm | - | - | - | - | Solder | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-750 | - | Polyamide | Red | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 10.30mm | 24.40mm | - | - | - | - | - |