- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Transparent | Type of fastening | Voltage-IEC | Voltage, Rating | Wire protection | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Number of Circuits | Number of Levels | Current | Wire/Cable Gauge | Number of Poles | Wire Gauge or Range - AWG | Positions Per Level | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Stripping Length | Current Rating (Max) | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 256-407/333-000 WAGO | 230 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60309783 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | 2 | No | - | Active | - | 24 | 4 | Yes | - | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.200 (5.08mm) | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 7 | - | 7 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | 22.3 | - | - | - | - | - | - | - | ||
![]() 256-754 WAGO | 39200 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 256-754 | 51146898 | - | - | - | WAGO Corporation | 6mm | - | - | - | 1 | - | - | 320V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 4 | Yes | - | 6mm | - | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 256 | Active | 256-754 | - | Polyamide | Blue | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 17.60mm | 10.30mm | 22.20mm | - | - | - | - | - | ||
![]() 257-843 WAGO | 316 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | Straight | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 500pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 257-843 | 51123441 | 15 | - | - | WAGO Corporation | 8mm | - | Through Hole | - | 1 | - | - | 320V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 4 | Yes | - | 6mm | - | Solder | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | Terminal Block | - | Polyamide | Gray | - | - | - | - | - | - | 1 | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 7.80mm | 24.20mm | - | - | - | - | - | ||
![]() 260-103 WAGO | 53 |
| - | - | Surface Mount | 6 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 5mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 29.50 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-103 | 51136756 | - | - | - | WAGO Corporation | 8mm | - | - | - | 3 | 18A | 18A | 400V | - | - | - | Box | - | 2 | - | No | - | Active | - | 18 | - | Yes | - | 9mm | - | Clamp | - | No | - | 400 V | 400 V | - | - | - | 260 | Active | 260-103 | 6 | - | Gray | 3 | - | 5mm | 17.1 | 18A | Push In, Spring | - | Gray | - | L | - | - | Double | - | 16 AWG | 3 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + sleeve | - | - | 17mm | 25 | 29.50mm | 0.673 (17.09mm) | 28.7mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 260-321 WAGO | 52 |
| - | - | Flange, Snap-In | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 16 | - | 5mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 300pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 5 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-321 | 51217288 | 18 | 105 | 400V | WAGO Corporation | 8mm | -60 | Snap-in Foot | - | 1 | 18A | 18A | 400V | - | - | - | Box | - | 2 | - | No | - | Active | - | 18 | - | Yes | 5 mm | 9mm | - | Clamp | - | No | - | 400 V | - | - | - | - | - | Active | Terminal Strip | 2 | - | Gray | 1 | - | - | 17.1 | - | Push In, Spring | 2 | Gray | - | L | - | 1 | 1 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | - | + latch lock base | - | - | 17mm | 25 | 5mm | 0.673 (17.09mm) | 5.0mm | - | UL94 V-0 | - | ||
![]() 257-846 WAGO | 47500 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 500pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | Wago | 257-846 | 51123455 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | - | - | 320V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 4 | Yes | - | 6mm | - | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | PCB terminal block 1P/2pins 24A RM5/5,08 orange | - | Polyamide | Orange | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 7.80mm | 24.20mm | - | - | - | - | - | ||
![]() 260-317 WAGO | 41 |
| - | - | Flange, Snap-In | 2 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 16 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 300pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | (W x H) 5 mm x 17 mm | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 260-317 | 51136340 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 18A | 18A | 400V | - | - | - | - | - | 2 | - | No | - | Active | - | - | - | Yes | 5 mm | 9mm | - | - | - | - | - | - | - | - | - | - | - | Active | Standard Block | 2 | - | Green, Yellow | 1 | - | - | - | 18 A | Push In, Spring | - | Green, Yellow | - | Terre | - | 1 | 1 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | - | + latch lock base | - | - | 17mm | 0.988 (25.10mm) | 5mm | 0.673 (17.09mm) | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 260-327 WAGO | 49 |
| - | - | Flange, Snap-In | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 16 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 300pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | (W x H) 5 mm x 17 mm | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 260-327 | 51136975 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 18A | 18A | 400V | - | - | - | Box | - | 2 | - | No | - | Active | - | - | - | Yes | 5 mm | 9mm | - | - | - | - | - | - | - | - | - | - | - | Active | Standard Block | 2 | - | Green, Yellow | - | - | - | - | - | Push In, Spring | - | Green, Yellow | - | Terre | - | 1 | 1 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | - | + latch lock base | - | - | 17mm | 0.988 (25.10mm) | 5mm | 0.673 (17.09mm) | 5.0mm | - | UL94 V-0 | - | ||
![]() 257-762 WAGO | 41 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 300pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | EAR99 | Compliant | Dark grey | 8536.90.40.00 | Yes | V0 | Wago | 257-762 | 51142682 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | - | - | 1000V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 8 | Yes | - | 6mm | - | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-762 | - | Polyamide | Dark Gray | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 12.80mm | 24.40mm | - | - | - | - | - | ||
![]() 260-110 WAGO | 127 |
| - | - | Direct Mount | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 16.9 | - | No | 28 | 16 | Right Angle | 5mm | - | - | - | - | Pull spring | Copper | 5(mm) | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 64.50 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | - | 260-110 | - | 18 | 105 | 400V | WAGO Corporation | 8mm | -60 | Flange Mount | Flange | 10 | 18A | 18A | 400V | 1 | 400V | - | Box | - | 2 | - | No | 25.1 | Active | No | - | - | - | - | 9mm | 5 | Screw | - | - | - | 400 V | - | - | - | Box | - | Active | Terminal Block | 20 | - | - | 1 | F | - | - | - | Push In, Spring | 10 | Gray | 16-28(AWG) | L | - | 10 | 1 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | 18(A) | - | + sleeve | - | 63.7 | 17mm | 0.988 (25.10mm) | 64.50mm | 0.673 (17.09mm) | 63.7mm | 17.1 | UL94 V-0 | - | ||
![]() 257-852 WAGO | 49 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Dark grey | 8536.90.40.00 | Yes | V0 | Wago | 257-852 | 51123470 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | - | - | 630V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 6 | Yes | - | 6mm | - | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-852 | - | Polyamide | Dark Gray | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 10.30mm | 24.20mm | - | - | - | - | - | ||
![]() 260-204 WAGO | 9800 |
| - | - | Surface Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 8mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 46.50 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-204 | 51136388 | - | - | - | WAGO Corporation | 8mm | - | - | - | 4 | 18A | 18A | 400V | - | - | - | Box | - | 4 | - | No | - | Active | - | 18 | - | Yes | - | 9mm | - | - | - | No | - | 400 V | - | - | - | - | - | Active | WAGO GmbH & Co. KG | 16 | - | Gray | - | - | - | 17.1 | - | Push In, Spring | - | Gray | - | L | - | - | 1 | - | - | 4 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + sleeve | - | - | 17mm | 25 | 46.50mm | 0.673 (17.09mm) | 45.7mm | - | UL94 V-0 | - | ||
![]() 260-252 WAGO | 49 |
| - | Screw | Snap-In Clip | 8 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 8mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 20.40 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-252 | 51137200 | - | - | - | WAGO Corporation | 8mm | - | - | - | 2 | 18A | 18A | 400V | - | - | - | - | - | 4 | - | No | - | Active | - | 18 | - | Yes | - | 9mm | - | - | - | No | - | 400 V | - | - | - | - | - | Active | 260-252 | 8 | - | Gray | 2 | - | - | 17.1 | 18 A | Push In, Spring | - | Gray | - | L | - | - | 1 | - | - | 2 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + latch lock base | - | - | 17mm | 25 | 20.40mm | 0.673 (17.09mm) | 19.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 261-152/331-000 WAGO | 49 |
| - | - | Snap-In Clip | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 14 | - | 6mm | - | - | - | - | Pull spring | - | - | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 24 A | (W x H) 16.40 mm x 23.20 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 261-152/331-000 | 51138983 | - | - | - | WAGO Corporation | 8mm | - | - | - | 2 | 24A | 24A | 500V | - | - | - | Box | - | 2 | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | 500 V | - | - | - | - | - | Active | 261-152/331-000 | 4 | - | Gray | - | - | - | - | - | Push In, Spring | - | Gray | - | L | - | - | 1 | - | - | 2 | 14-28 AWG | - | 0.08-2.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + latch lock base,One-sided + actuator | - | - | 23.20mm | 1.106 (28.09mm) | 16.40mm | 0.917 (23.30mm) | 15.0mm | - | UL94 V-0 | - | ||
![]() 257-767 WAGO | 49 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | - | 300pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | EAR99 | Compliant | Light green | 8536.90.40.00 | Yes | V0 | Wago | 257-767 | 51142690 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | - | - | 1000V | - | - | III | Box | Other | 1 | 2 | No | - | Active | - | 24 | 8 | Yes | - | 6mm | - | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-767 | - | Polyamide | Light Green | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 12.80mm | 24.40mm | - | - | - | - | - | ||
![]() 257-853 WAGO | 49 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | 1.385g | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | 28 | 12 | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | - | Wago | 257-853 | 51142706 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | - | - | 630V | - | - | - | Box | - | 1 | - | No | - | Active | - | - | - | Yes | - | 6mm | - | - | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 257 | Active | 257-853 | - | Polyamide | Gray | - | - | - | 14.2mm | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.20mm | 10.30mm | 24.20mm | - | - | - | - | - | ||
![]() 260-354 WAGO | In Stock | - | - | Screw | Flange, Snap-In | 4 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 16 | - | 8mm | - | - | - | - | Pull spring | - | - | 3 | 300pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 8 mm x 17 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | - | Wago | 260-354 | 51136456 | - | - | - | WAGO Corporation | 8mm | - | - | - | 1 | 18A | 18A | 400V | - | - | - | Box | - | 4 | - | No | - | Active | - | - | - | Yes | 8 mm | 9mm | - | - | - | - | - | 400 V | - | - | - | - | - | Active | Standard Block | 4 | - | Blue | 1 | - | - | - | 18 A | Push In, Spring | - | Blue | - | N | - | 1 | 1 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | - | + latch lock base | - | - | 17mm | 0.988 (25.10mm) | 8mm | 0.673 (17.09mm) | 8.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 260-155 WAGO | 49 |
| - | - | Snap-In Clip | 10 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 5mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 29.40 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 260-155 | 51137419 | - | - | - | WAGO Corporation | 8mm | - | - | - | 5 | 18A | 18A | 400V | - | - | - | - | - | 2 | - | No | - | Active | - | 18 | - | Non-Compliant | - | 9mm | - | - | - | No | - | 400 V | - | - | - | - | - | Active | 260-155 | 10 | - | Grey | 5 | - | - | 17.1 | 18 A | Push In, Spring | - | Gray | - | L | - | - | 1 | - | - | 5 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + latch lock base | - | - | 17 mm | 25 | 29.4 mm | 0.673 (17.09mm) | 28.4mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 257-747 WAGO | 47000 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51123407 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | 2 | No | - | Active | - | 24 | 4 | Yes | - | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Light Green | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | 1 | 15 A | - | 1 | - | 1 | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Push Button Actuated | 4 MilliMeters | - | 20.4 | - | - | - | - | - | - | - | ||
![]() 260-210 WAGO | 36 |
| - | - | Surface Mount | 40 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 16 | - | 8mm | - | - | - | - | Pull spring | - | - | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | (W x H) 94.50 mm x 17 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 260-210 | 51136394 | - | - | - | WAGO Corporation | 8mm | - | - | - | 10 | 18A | 18A | 400V | - | - | - | - | - | 4 | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | 400 V | - | - | - | - | - | Active | 260-210 | 40 | - | Gray | 10 | - | - | - | 18 A | Push In, Spring | - | Gray | - | L | - | - | 1 | - | - | 10 | 16-28 AWG | - | 0.08-1.5mm² | - | - | - | - | 8mm ~ 9mm | - | Spring Clamp | + sleeve | - | - | 17mm | 0.984 (24.99mm) | 94.50mm | 0.673 (17.09mm) | 93.7mm | - | UL94 V-0 | UL94 V-0 |