- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Actuation direction | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | ECCN (US) | Enclosure material | EU RoHS | Factory colour | For Use With/Related Products | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Type of electric connection | Type of fastening | Wire protection | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Number of Poles | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250-115 WAGO | 41 |
| - | PCB Mount | 15 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | Copper, Tin | 80pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 250-115 | 51140358 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | - | 15 | 2 | No | - | Active | 8 | 2.5 | - | Yes | - | 6mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-115 | - | Polyamide | Gray | 1 | - | - | 0.138 (3.50mm) | - | - | 10 A | - | Grey | 16-24 AWG | 300 V | - | 1 | 5 A | 15 | - | 15 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 54.00mm | - | UL94 V-0 | ||
![]() 250-107 WAGO | 17280 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Plug-in terminal connection | - | 180pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Grey | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 250-107 | 51140335 | - | - | - | WAGO Corporation | 5mm | - | - | 1 | 10A | 10A | 8A | 160V | 2500V | III | Box | Other | Active | 7 | 2 | No | - | Active | 8 | 2.5 | 5.72 | Yes | Yes | 6mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | Box | 250 | Active | EAR99 | 250-107 | - | Polyamide | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | compliant | - | - | - | 16-24 AWG | 300 V | - | 1 | 5 A | 7 | BARRIER STRIP TERMINAL BLOCK | 7 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 26.00mm | - | - | ||
![]() 250-204/353-604 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA46), Nylon 4/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 300pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | - | Compliant | Black | - | 8536.90.40.00 | - | Yes | V2 | Wago | 250-204/353-604 | 51217725 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 4 | 2 | No | - | Active | 8 | 4 | - | Yes | - | 9mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-204/353-604 | - | Polyamide | Black | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | 8 A | 4 | - | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 2.4 MilliMeters | - | 15.50mm | 12.00mm | 15.50mm | - | - | ||
![]() 250-112/000-006 WAGO | In Stock | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 100pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Blue | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 250-112/000-006 | 51140351 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | Active | 12 | 2 | No | - | Active | 8 | 2.5 | 5.74 | Yes | Yes | 6mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | EAR99 | 250-112/000-006 | - | Polyamide | Blue | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | compliant | - | - | - | 16-24 AWG | 300 V | - | 1 | 5 A | 12 | BARRIER STRIP TERMINAL BLOCK | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 43.50mm | - | - | ||
![]() 250-113 WAGO | In Stock | - | - | PCB Mount | 13 | Polyamide (PA66), Nylon 6/6 | 6.192g | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | - | - | - | - | Spring-loaded terminal,Print | Copper, Tin | 100pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 250-113 | 51140353 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | - | Box | - | - | 13 | - | No | - | Active | - | - | - | Yes | - | 6mm | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-113 | - | Polyamide | Gray | 1 | - | - | 0.138 (3.50mm) | 12mm | - | 10 A | - | Grey | 16-24 AWG | 300 V | - | 1 | 5 A | 13 | - | 13 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 47.00mm | - | UL94 V-0 | ||
![]() 250-211/000-006 WAGO | 41 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 50087033 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyamide | Blue | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | 8 A | 11 | - | 11 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | - | 3.6 MilliMeters | - | - | - | - | - | - | ||
![]() 250-1419 WAGO | In Stock | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 20 | - | - | - | - | - | Spring-loaded terminal,Print | - | 80pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | EAR99 | - | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 250-1419 | 2501419 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | - | Box | - | - | 19 | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-1419 | - | Polyamide | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 20-24 AWG | 300 V | - | 1 | 5 A | 19 | - | 19 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 49.76mm | - | - | ||
![]() 249-142 WAGO | 60 |
| - | - | - | - | 3.96g | - | - | - | - | - | - | No | - | - | Straight | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | - | 100pc(s) | 1.5mm² | 0.08mm² | 1.5mm² | 0.08mm² | - | EAR99 | - | Compliant | Grey | DIN Rail Terminal Blocks | 8536.90.40.00 | - | Yes | - | Wago | 249-142 | 51168238 | 6 | - | 630V | WAGO Corporation | - | - | Cable Mount | - | 6A | 6A | - | 630V | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | 9mm | - | Spring Clamp | - | Spring clamp connection | - | - | - | - | 249 | Active | - | Terminal Block | 1 | - | Gray | 1 | - | - | - | - | - | - | 1 | Gray | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | ||
![]() 250-203/000-006 WAGO | In Stock | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | 1.6 | - | CSA;UL | No | 24 | 16 | Straight | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 400pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | - | Compliant | Blue | - | 8536.90.40.00 | - | Yes | V0 | Wago | 250-203/000-006 | 51140383 | 8 | 105 | 300V | WAGO Corporation | 6mm | -60 | Through Hole | 1 | - | - | - | 320V | - | III | Box | Other | - | 3 | 2 | No | 12 | Active | 8 | 2.5 | - | Yes | - | 9mm | 3.5 | Solder | - | - | Solder | Yes | -60°C ~ 105°C | Box | 250 | Active | - | Cage Clamp Terminal Block | - | Polyamide | Blue | 1 | F | - | 0.138 (3.50mm) | - | - | - | 3 | Blue | 16-24 AWG | 300 V | 3 | 1 | 8 A | 3 | - | 3 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | 12 | 12.00mm | 12.00mm | 16.70mm | 13.1 | - | ||
Tiny WHSL | 1000 | - | - | PCB Mount | - | Polyamide (PA46), Nylon 4/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | 8536.90.40.00 | - | - | V2 | Wago | - | 51217753 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Other | - | - | 2 | No | - | Active | 8 | 4 | - | Yes | - | - | - | - | - | - | Solder | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyamide | Black | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | 8 A | 4 | - | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | - | 2.4 MilliMeters | - | 13.1 | - | - | - | - | ||
![]() 250-112/000-012 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 100pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Orange | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 250-112/000-012 | 51140352 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | Active | 12 | 2 | No | - | Active | 8 | 2.5 | 5.74 | Yes | Yes | 6mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | EAR99 | 250-112/000-012 | - | Polyamide | Orange | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | compliant | - | - | - | 16-24 AWG | 300 V | - | 1 | 5 A | 12 | BARRIER STRIP TERMINAL BLOCK | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 43.50mm | - | - | ||
![]() 249-145 WAGO | 62 |
| - | - | - | - | 4.794g | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | Spring-loaded terminal | - | 100pc(s) | 2.5mm² | 0.08mm² | 2.5mm² | 0.08mm² | - | EAR99 | - | Compliant | Grey | DIN Rail Terminal Blocks | 8536.90.40.00 | - | Yes | - | Wago | 249-145 | 51168240 | 6 | - | 630V | WAGO Corporation | - | - | Cable Mount | - | 6A | 6A | - | 630V | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | 9mm | - | Spring Clamp | - | - | - | - | - | Box | 249 | Active | - | Terminal Block | 1 | - | Gray | 1 | - | - | - | - | - | - | 1 | Gray | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | ||
![]() 236-755 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | At an angle (to the PCB) | CSA;UL | No | 28 | 12 | - | - | - | - | - | Spring-loaded terminal,Print | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | EAR99 | Polyamide | Compliant | Green | - | 8536.90.40.00 | - | Yes | - | Wago | 236-755 | 2360755 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 24A | 24A | - | 630V | - | - | - | - | - | 1 | - | No | - | Active | - | - | - | Yes | - | 6mm | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 236 | Active | - | 236-755 | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | 1 | 15 A | 1 | - | 1 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 14.00mm | 9.70mm | 17.00mm | - | - | ||
![]() 250-207/000-012 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 180pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | - | Compliant | Orange | - | 8536.90.40.00 | - | Yes | V0 | Wago | 250-207/000-012 | 51140408 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 7 | 2 | No | - | Active | 8 | 4 | - | Yes | - | 9mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-207/000-012 | - | Polyamide | Orange | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | 8 A | 7 | - | 7 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 26.00mm | - | - | ||
![]() 250-123 WAGO | In Stock | - | - | PCB Mount | - | - | 10.811g | - | - | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | - | - | - | - | Spring-loaded terminal,Print | - | 60pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Grey | - | - | - | Yes | - | Wago | 250-123 | 51140372 | - | - | - | - | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | - | - | - | - | 23 | - | No | - | - | - | - | - | Yes | - | 8mm | - | - | - | - | - | Yes | - | - | 250 | Active | - | 250-123 | - | Polyamide | Gray | - | - | - | - | 12mm | - | - | - | - | - | - | - | 1 | - | 23 | - | - | - | - | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 82.00mm | - | - | ||
![]() 236-736 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51145128 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyamide | Orange | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | 1 | 15 A | 1 | - | 1 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | Spring Clamp | - | 4 MilliMeters | - | - | - | - | - | - | ||
![]() 250-1423 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 20 | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | 80pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | EAR99 | - | Compliant | Grey | - | - | - | Yes | V0 | Wago | 250-1423 | 2501423 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | III | Box | Other | - | 23 | 2 | No | - | Active | 4 | 2.5 | - | Yes | - | 9mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-1423 | - | Polyamide | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 20-24 AWG | 300 V | - | 1 | 5 A | 23 | - | 23 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 59.92mm | - | - | ||
![]() 250-1416/000-012 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 20 | - | 0.25 - 0.25 | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | 100pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | EAR99 | - | Compliant | Orange | - | 8536.90.40.00 | - | Yes | V0 | Wago | 250-1416/000-012 | 51139987 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | III | Box | Other | - | 16 | 2 | No | - | Active | 2 | 2.5 | - | Yes | - | 9mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-1416/000-012 | - | Polyamide | Orange | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | 20-24 AWG | 300 V | - | 1 | 5 A | 16 | - | 16 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 42.14mm | - | - | ||
![]() 250-118 WAGO | 1000 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | 8.501g | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Perpendicular (to the PCB) | CSA;UL | No | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 60pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | EAR99 | Polyamide | Compliant | Grey | - | - | - | Yes | V0 | Wago | 250-118 | 51140365 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | - | 18 | 2 | No | - | Active | 8 | 2.5 | - | Yes | - | 8mm | - | - | - | - | Solder | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-118 | - | Polyamide | Gray | - | - | - | 0.138 (3.50mm) | 12mm | - | - | - | - | 16-24 AWG | 300 V | - | 1 | 5 A | 18 | - | 18 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 64.50mm | - | - | ||
![]() 250-1416 WAGO | 41 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | 5.757g | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | - | CSA;UL | No | 24 | 20 | - | - | - | - | - | Spring-loaded terminal,Print | - | 100pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | EAR99 | - | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 250-1416 | 51139991 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | - | Box | - | - | 16 | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | 250-1416 | - | Polyamide | Gray | - | - | - | 0.100 (2.54mm) | 12mm | - | - | - | - | 20-24 AWG | 300 V | - | 1 | 5 A | 16 | - | 16 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 42.14mm | - | - |