- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Actuation direction | Approvals | Automotive | AWG | AWG (min.) | AWG max. | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | Enclosure material | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Type of fastening | Voltage-IEC | Voltage-UL | Wire protection | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250-203/000-012 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 16 | - | - | - | - | - | Spring-loaded terminal,Print | - | 400pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Orange | 8536.90.40.00 | - | Yes | - | Wago | 250-203/000-012 | 51140384 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | - | Box | - | - | 3 | - | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-203/000-012 | - | Polyamide | Orange | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 3 | - | - | - | 3 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 12.00mm | 12.00mm | 16.70mm | - | - | - | ||
![]() 250-322 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | - | - | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 2500322 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | No | - | Active | 4 | 2.5 | - | Yes | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.098 (2.50mm) | - | - | - | - | - | - | - | 20-24 AWG | 300 V | - | - | 1 | - | 5 A | 22 | - | - | - | 22 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | 3.6 MilliMeters | - | 13.1 | - | - | - | - | - | ||
![]() 250-315 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | - | - | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 2500315 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | No | - | Active | 4 | 2.5 | - | Yes | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.098 (2.50mm) | - | - | - | - | - | - | - | 20-24 AWG | 300 V | - | - | 1 | - | 5 A | 15 | - | - | - | 15 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | 3.6 MilliMeters | - | 13.1 | - | - | - | - | - | ||
![]() 250-215/000-006 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | V0 | Wago | - | 50087037 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | No | - | Active | 8 | 2.5 | - | Yes | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | Polyamide | Blue | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 15 | - | - | - | 15 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | 3.6 MilliMeters | - | 13.1 | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | PCB Mount | Polyamide (PA46), Nylon 4/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 160pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Black | 8536.90.40.00 | - | Yes | V2 | Wago | 250-207/353-604/997-406 | 51217756 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Tape & Reel (TR) | Other | - | 7 | - | 2 | No | - | Active | 8 | 4 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-207/353-604/997-406 | - | Polyamide | Black | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 7 | - | - | - | 7 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 2.4 MilliMeters | - | 15.50mm | 12.00mm | 26.00mm | - | - | - | ||
![]() 250-116/000-012 WAGO | 80 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | Perpendicular (to the PCB) | CSA;UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 80pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | Polyamide | Compliant | Orange | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 250-116/000-012 | 51140363 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | Active | 16 | - | 2 | No | - | Active | 8 | 2.5 | 5.72 | Yes | Yes | 6mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | EAR99 | - | 250-116/000-012 | - | Polyamide | Orange | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | - | compliant | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 5 A | 16 | - | BARRIER STRIP TERMINAL BLOCK | - | 16 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 57.50mm | - | - | - | ||
![]() 250-317 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA, UL | No | - | - | - | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 2500317 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | 2 | No | - | Active | 4 | 2.5 | - | Yes | - | - | - | - | - | Solder | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.098 (2.50mm) | - | - | - | - | - | - | - | 20-24 AWG | 300 V | - | - | 1 | - | 5 A | 17 | - | - | - | 17 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76-221 °F | - | - | - | Spring Clamp | - | 3.6 mm | - | 13.1 | - | - | - | - | - | ||
![]() 250-216/000-006 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 80pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Blue | - | WAGO CORP | Yes | V0 | Wago | 250-216/000-006 | 50087038 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | Active | 16 | - | 2 | No | - | Active | 8 | 2.5 | 5.74 | Yes | Yes | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | EAR99 | - | 250-216/000-006 | - | Polyamide | Blue | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | - | compliant | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 16 | - | BARRIER STRIP TERMINAL BLOCK | - | 16 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 57.50mm | - | - | - | ||
![]() 250-206/350-604 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | 24 | 16 | - | - | - | - | - | Spring-loaded terminal,Print | - | 200pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Black | - | - | Yes | - | - | 250-206/350-604 | - | - | - | - | - | 6mm | - | - | 1 | - | - | - | 400V | - | - | - | - | - | 6 | - | - | No | - | - | - | - | - | - | - | 9mm | - | - | - | - | - | - | Yes | - | - | 250 | Active | - | - | 250-206/350-604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + PUSH WIRE® | - | - | 15.50mm | 12.00mm | 22.50mm | - | - | - | ||
![]() 250-502/000-006 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA, UL | No | - | 20 | 16 | - | 0.5 - 1 | 0.75 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Spring-loaded terminal,Print | - | 400pc(s) | 1.00mm² | 0.50mm² | 1.50mm² | 0.50mm² | 5mm | - | - | - | EAR99 | - | Compliant | Blue | 8536.90.40.00 | - | Yes | V0 | Wago | 250-502/000-006 | 60291696 | - | - | - | WAGO Corporation | 10mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 2 | - | 2 | No | - | Active | 17.5 | 4 | - | Yes | - | 10mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-502/000-006 | - | Polyamide | Blue | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | 14-20 AWG | 300 V | - | - | 1 | - | 10 A | 2 | - | - | - | 2 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76-221 °F | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 mm | - | 13.00mm | 11.50mm | 20.50mm | - | - | - | ||
![]() 250-120/000-006 WAGO | In Stock | - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 51140368 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | Polyamide | Blue | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 5 A | 20 | - | - | - | 20 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | 3.6 MilliMeters | - | - | - | - | - | - | - | ||
![]() 250-1418 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 20 | - | 0.25 - 0.25 | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | 100pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | - | - | - | EAR99 | - | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 250-1418 | 2501418 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | III | Box | Other | - | 18 | - | 2 | No | - | Active | 2 | 2.5 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-1418 | - | Polyamide | Gray | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 20-24 AWG | 300 V | - | - | 1 | - | 5 A | 18 | - | - | - | 18 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 47.22mm | - | - | - | ||
![]() 250-224/000-012 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA, UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 40pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 250-224/000-012 | 51140441 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 24 | - | 2 | No | - | Active | 8 | 2.5 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-224/000-012 | - | Polyamide | Orange | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 24 | - | - | - | 24 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76-221 °F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 mm | - | 16.70mm | 12.00mm | 85.50mm | - | - | - | ||
![]() 250-214 WAGO | 7840 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | 6.882g | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 16 | - | - | - | - | - | Spring-loaded terminal,Print | - | 80pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Grey | - | - | Yes | - | Wago | 250-214 | 51140426 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | - | Box | - | - | 14 | - | - | No | - | Active | - | - | - | Yes | - | 9mm | - | - | - | - | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-214 | - | Polyamide | Gray | - | - | 0.138 (3.50mm) | - | 12mm | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 14 | - | - | - | 14 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 50.50mm | - | - | - | ||
![]() 243-724 WAGO | 217 | - | - | Tin Plated Contacts | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | CSA | No | 24 - 18 | - | - | Right Angle | - | - | - | 0.5 - 1 | - | Copper | 1pc(s) | - | - | 1mm² | 0.5mm² | - | 6A | 7 A | (L x W) 10.5 mm x 5.75 mm | EAR99 | - | Compliant | Light green | 8536.90.40.00 | - | - | V0 | Wago | 243-724 | 51125917 | 6 | 105 | 320V | WAGO Corporation | - | -60 | Through Hole | - | 6A | 6A | 2.6A | 320V | 100V AC | III | Bulk | Other | - | - | 5.75mm | 2 | No | 10.5 | Active | 6 | 4 | - | - | - | - | 5.75 | Solder | - | Solder | 630 V | 150 V | - | -60°C ~ 105°C | Box | 243 | Active | - | Terminal Block, Standard | PC Terminal Block | 1 | - | Light Green | 1 | - | 0.226 (5.75mm) | - | - | 0.394 (10.00mm) | - | Screwless - Push-In Spring | 1 | Light Green | - | - | - | 1 | 1 | 4 | - | - | Tin | - | 18-24 AWG | 1 | 180° | - | 0.5-1mm² | 5-6mm | - | - | - | - | - | - | - | - | - | 10 | 10 | 10.5mm | 5.75mm | 5.75 | UL94 V-0 | - | ||
![]() 250-204/000-012 WAGO | 49 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA, UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 300pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 250-204/000-012 | 51140391 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 4 | - | 2 | No | - | Active | 8 | 4 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-204/000-012 | - | Polyamide | Orange | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 4 | - | - | - | 4 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76-221 °F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 mm | - | 15.50mm | 12.00mm | 16.70mm | - | - | - | ||
![]() 250-208/000-006 WAGO | In Stock | - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 160pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | - | Compliant | Blue | 8536.90.40.00 | - | Yes | V0 | Wago | 250-208/000-006 | 51140412 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 320V | - | III | Box | Other | - | 8 | - | 2 | No | - | Active | 8 | 4 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-208/000-006 | - | Polyamide | Blue | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | - | 1 | - | 8 A | 8 | - | - | - | 8 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 29.50mm | - | - | - | ||
![]() 250-110/000-012 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | Perpendicular (to the PCB) | CSA;UL | No | - | 24 | 16 | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Spring-loaded terminal,Print | - | 120pc(s) | 1.50mm² | 0.20mm² | 1.50mm² | 0.20mm² | 3.50mm | - | - | - | EAR99 | Polyamide | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 250-110/000-012 | 51140348 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 10A | 10A | - | 160V | - | III | Box | Other | - | 10 | - | 2 | No | - | Active | 8 | 2.5 | - | Yes | - | 5mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-110/000-012 | - | Polyamide | Orange | - | - | 3.5 mm | - | - | - | - | - | 10 | Orange | 16-24 AWG | 300 V | - | - | 1 | - | 5 A | 10 | - | - | - | 10 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | -8 mm | Spring Clamp | + CAGE CLAMP®,+ actuator | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 36.50mm | - | - | UL94 V-0 | ||
![]() 250-402/350-604 WAGO | In Stock | - | - | - | PCB Mount | - | - | - | - | - | Perpendicular (to the PCB) | CSA;UL | No | - | 24 | 20 | - | 0.25 - 0.25 | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | 720pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.50mm | - | - | - | EAR99 | Polyamide | Compliant | Black | - | - | Yes | V2 | Wago | 250-402/350-604 | 51139932 | - | - | - | - | 7mm | - | - | 1 | 10A | 10A | - | 250V | - | III | - | Other | - | 2 | - | 2 | No | - | - | 4 | 2.5 | - | Yes | - | 8mm | - | - | - | Solder | - | - | Yes | - | - | 250 | Active | - | - | 250-402/350-604 | - | Polyamide | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | Spring Clamp | + PUSH WIRE® | 2.4 MilliMeters | - | 12.00mm | 6.50mm | 16.70mm | - | - | - | ||
![]() 250-1413 WAGO | 41 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | No | - | 24 | 20 | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | 120pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | - | - | - | EAR99 | - | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 250-1413 | 51139985 | - | - | - | WAGO Corporation | 6mm | - | - | 1 | - | - | - | 160V | - | III | Box | Other | - | 13 | - | 2 | No | - | Active | 4 | 2.5 | - | Yes | - | 9mm | - | - | - | Solder | - | - | Yes | -60°C ~ 105°C | - | 250 | Active | - | - | 250-1413 | - | Polyamide | Gray | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 20-24 AWG | 300 V | - | - | 1 | - | 5 A | 13 | - | - | - | 13 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | 3.6 MilliMeters | - | 16.70mm | 12.00mm | 34.52mm | - | - | - |