- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | torque | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG55R-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 160 | Single row in a straight line | no | 22 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 140 | Single row in a straight line | no | 26.3 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 120 | Single row in a straight line | no | 29.4 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 75 | Single row in a straight line | no | 47.7 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 70 | Single row in a straight line | no | 52.5 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 60 | Single row in a straight line | no | 50 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55R-B-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 55 | Single row in a straight line | no | 56.3 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2000H-B-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | 13 | Single row in a straight line | no | 111 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 2.9N.m | PCB welding | 1 | 20mm | Rated current;70A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2000H-B-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 8 | Single row in a straight line | no | 225 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 2.9N.m | PCB welding | 1 | 20mm | Rated current;70A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2000H-B-09P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 4 | Single row in a straight line | no | 339 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 2.9N.m | PCB welding | 1 | 20mm | Rated current;70A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG75-A-03P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | 25 | Single row in a straight line | no | 133.3 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 5N.m | - | panel | 1 | 16mm | - | M6 | Screw connection | - | UL94V-0 | ||
![]() DG75-A-04P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 4 | 20 | Single row in a straight line | no | 166.9 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 5N.m | - | panel | 1 | 16mm | - | M6 | Screw connection | - | UL94V-0 | ||
![]() DG38H-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 260 | Single row in a straight line | no | 11.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG38H-A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 185 | Single row in a straight line | no | 15.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG38H-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 155 | Single row in a straight line | no | 21 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG38H-A-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 110 | Single row in a straight line | no | 31.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 270 | Single row in a straight line | no | =7.92+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 230 | Single row in a straight line | no | =E782+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 190 | Single row in a straight line | no | =E785+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 11.3 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 |