- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG49-A-11P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 11 | 135 | Double-row in a straight line | no | 44.1 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-16P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 100 | Double-row in a straight line | no | 65 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-18P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 18 | 90 | Double-row in a straight line | no | 75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG48R-B-30A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 240 | Single row in a straight line | no | 12.4 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 180 | Single row in a straight line | no | 16.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 150 | Single row in a straight line | no | 20 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 100 | Single row in a straight line | no | 27.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 90 | Single row in a straight line | no | 31.6 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 80 | Single row in a straight line | no | 35.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 80 | Single row in a straight line | no | 39.2 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 60 | Single row in a straight line | no | 46.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 90 | Single row in a straight line | no | 31.39 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 60 | Single row in a straight line | no | 47.08 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 50 | Single row in a straight line | no | 54.5 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-10P DEGSON | In Stock | - | Datasheet | -40℃~ +105℃ | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 45 | Single row in a straight line | no | 63.89 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 16mm | 41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 40 | Single row in a straight line | no | 68.75 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 13 | 40 | Single row in a straight line | no | 74.1 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 5.8 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 8.75 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 210 | Single row in a straight line | no | 9.7 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 |