- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG28C-B-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 9 | 160 | Single row in a straight line | no | 17.57 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 11 | 140 | Single row in a straight line | no | 21.43 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 12 | 140 | Single row in a straight line | no | 23.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG28C-B-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 16 | 100 | Single row in a straight line | no | 31.08 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 125 | Single row in a straight line | no | 22.4 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65C-A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 100 | Single row in a straight line | no | 28.8 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65C-A-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 85 | Single row in a straight line | no | 36.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65C-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 80 | Single row in a straight line | no | 40 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65C-A-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 18 | 50 | Single row in a straight line | no | 77.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 8 | 120 | Double-row of misalignment | Yes | 22.76 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 10 | 100 | Double-row of misalignment | Yes | 26.9 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 12 | 85 | Double-row of misalignment | Yes | 31.05 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 18 | 55 | Double-row of misalignment | Yes | 43.47 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 24 | 40 | Double-row of misalignment | Yes | 55.9 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 26 | 40 | Double-row of misalignment | Yes | 60.04 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-28P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 28 | 40 | Double-row of misalignment | Yes | 64.18 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 34 | 30 | Double-row of misalignment | Yes | 76.61 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 36 | 30 | Double-row of misalignment | Yes | 80.75 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-46P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 46 | 25 | Double-row of misalignment | Yes | 101.46 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG24B-2-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 48 | 25 | Double-row of misalignment | Yes | 105.6 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 2 | 7.62mm | - | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 |