- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1450H-B-20A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~6AWG | - | 0.5~16mm² | 0.5~16mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 5 | 15 | Single row in a straight line | no | 103.7 | 57A | 57A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 14.5mm | Rated current;57A | M5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-20A(H)-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~6AWG | - | 0.5~16mm² | 0.5~16mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 5 | Single row in a straight line | no | 146.7 | 57A | 57A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 14.5mm | Rated current;57A | M5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG49-A-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 375 | Double-row in a straight line | no | 12 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-05P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 275 | Double-row in a straight line | no | 200 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-07P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 200 | Double-row in a straight line | no | 27.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 180 | Double-row in a straight line | no | 31.9 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-09P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 155 | Double-row in a straight line | no | 37.1 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 150 | Double-row in a straight line | no | 40 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-11P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 11 | 135 | Double-row in a straight line | no | 44.1 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-16P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 100 | Double-row in a straight line | no | 65 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG49-A-18P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | K55 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 18 | 90 | Double-row in a straight line | no | 75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG48R-B-30A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 240 | Single row in a straight line | no | 12.4 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 180 | Single row in a straight line | no | 16.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 150 | Single row in a straight line | no | 20 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 100 | Single row in a straight line | no | 27.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 90 | Single row in a straight line | no | 31.6 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 80 | Single row in a straight line | no | 35.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 80 | Single row in a straight line | no | 39.2 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48R-B-30A(H)-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 60 | Single row in a straight line | no | 46.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 90 | Single row in a straight line | no | 31.39 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 |