- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG78R-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 60 | Single row in a straight line | no | 47.08 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 50 | Single row in a straight line | no | 54.5 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-10P DEGSON | In Stock | - | Datasheet | -40℃~ +105℃ | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 45 | Single row in a straight line | no | 63.89 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 16mm | 41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 40 | Single row in a straight line | no | 68.75 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78R-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 13 | 40 | Single row in a straight line | no | 74.1 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 5.8 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 8.75 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 210 | Single row in a straight line | no | 9.7 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 240 | Single row in a straight line | no | 11.3 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 190 | Single row in a straight line | no | 19.73 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 160 | Single row in a straight line | no | 20 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 150 | Single row in a straight line | no | 25 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 170 | Single row in a straight line | no | 17.5 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 135 | Single row in a straight line | no | 25.74 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 160 | Single row in a straight line | no | 20 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 105 | Single row in a straight line | no | 28.1 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 100 | Single row in a straight line | no | 32.25 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25C-A-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 120 | Single row in a straight line | no | 28.1 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 15 | 75 | Single row in a straight line | no | 44.67 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 16 | 65 | Single row in a straight line | no | 50.15 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 |