- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG69-A-16P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 55 | Double-row in a straight line | no | 78.2 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 11mm | Rated current;32A | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG65S-B-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 200 | Single row in a straight line | no | 16.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65S-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 130 | Single row in a straight line | no | 30.4 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DGR60-20A(H)-04P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 4 | Double-row in a straight line | no | 215 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 19mm | Rated current;101A | M6 | Screw connection | - | UL94V-0 | ||
![]() DGR60-20A(H)-05P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 2 | Double-row in a straight line | no | 254 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 19mm | Rated current;101A | M6 | Screw connection | - | UL94V-0 | ||
![]() DGR60-20A(H)-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 2 | Double-row in a straight line | no | 297 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 19mm | Rated current;101A | M6 | Screw connection | - | UL94V-0 | ||
![]() DGR60-20A(H)-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 2 | Double-row in a straight line | no | 458 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 19mm | Rated current;101A | M6 | Screw connection | - | UL94V-0 | ||
![]() DG44-1-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 18~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 125 | Double-row of misalignment | no | 88.8 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 2 | 9.52mm | - | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG44-1-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 18~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 8 | 95 | Double-row of misalignment | no | 118.9 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 2 | 9.52mm | - | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG44-1-12P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 18~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 12 | 70 | Double-row of misalignment | no | 175.6 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 2 | 9.52mm | - | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG44-1-14P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 18~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 14 | 55 | Double-row of misalignment | no | 207.3 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 2 | 9.52mm | - | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG44-1-16P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 18~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 16 | 50 | Double-row of misalignment | no | 238 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 2 | 9.52mm | - | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 300 | Single row in a straight line | no | 15.3 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;32A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35C-A-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 190 | Single row in a straight line | no | 21.2 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;32A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35C-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 180 | Single row in a straight line | no | 24.2 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;32A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DGR20-10A(H)-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 30 | Double-row in a straight line | no | 110 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | - | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DGR20-10A(H)-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 20 | Double-row in a straight line | no | 139 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | - | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DGR20-10A(H)-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 15 | Double-row in a straight line | no | 174 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | - | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DGR20-10A(H)-16P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 10 | Double-row in a straight line | no | 244 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 1 | 9.5mm | - | M3.5 | Screw connection | - | UL94V-0 | ||
![]() DG28R-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 310 | Single row in a straight line | no | 12.01 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 |