- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Connectable conductor cross section | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG58C-B-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 22 | 60 | Single row in a straight line | no | 88.33 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48C-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 250 | Single row in a straight line | no | 13.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48C-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 200 | Single row in a straight line | no | 18 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48C-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 160 | Single row in a straight line | no | 22.2 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48C-A-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 110 | Single row in a straight line | no | 39.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG48C-A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 100 | Single row in a straight line | no | 44 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 11.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 180 | Single row in a straight line | no | 19 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 155 | Single row in a straight line | no | 22.8 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 125 | Single row in a straight line | no | 26.6 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 80 | Single row in a straight line | no | 41.8 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG45R-B-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 60 | Single row in a straight line | no | 49.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG88RT-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 16 | Single row in a straight line | no | 93.75 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 16mm | Rated current;101A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG88RT-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 10 | Single row in a straight line | no | 150 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 16mm | Rated current;101A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG88RT-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 5 | Single row in a straight line | no | 186.67 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 16mm | Rated current;101A | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG89-A-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 140 | Double-row in a straight line | no | 32.2 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-05P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 95 | Double-row in a straight line | no | 48.2 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 75 | Double-row in a straight line | no | 57 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-07P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 75 | Double-row in a straight line | no | 65.3 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 60 | Double-row in a straight line | no | 72.9 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 |