- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG89-A-09P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 55 | Double-row in a straight line | no | 79.5 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 50 | Double-row in a straight line | no | 88.5 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-12P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 12 | 45 | Double-row in a straight line | no | 97.8 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG89-A-13P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 13 | 35 | Double-row in a straight line | no | 106.3 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 1 | 14mm | Rated current;41A | M4 | Screw connection | - | UL94V-0 | ||
![]() DG58S-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 160 | Single row in a straight line | no | 20.94 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58S-A-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 20 | 45 | Single row in a straight line | no | 75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 170 | Single row in a straight line | no | 17.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 90 | Single row in a straight line | no | 47.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 85 | Single row in a straight line | no | 54.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 65 | Single row in a straight line | no | 60 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 240 | Single row in a straight line | no | 71.2 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65H-A-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 220 | Single row in a straight line | no | 76.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG31-B-08P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 80 | Single row in a straight line | no | 40.6 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG31-B-09P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 72 | Single row in a straight line | no | 47.9 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DGR100-20A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 4 | Double-row in a straight line | no | 292 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 25mm | Rated current;125A | M8 | Screw connection | - | UL94V-0 | ||
![]() DGR100-20A(H)-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 1 | Double-row in a straight line | no | 692 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 25mm | Rated current;125A | M8 | Screw connection | - | UL94V-0 | ||
![]() DG46GR-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 160 | Single row in a straight line | no | 15.94 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46GR-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 120 | Single row in a straight line | no | 18.96 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46GR-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 100 | Single row in a straight line | no | 25.25 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46GR-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 60 | Single row in a straight line | no | 34.58 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 |