- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG55C-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 110 | Single row in a straight line | no | 40.2 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 105 | Single row in a straight line | no | 43.7 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 100 | Single row in a straight line | no | 46.8 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 80 | Single row in a straight line | no | 49.1 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 75 | Single row in a straight line | no | 52.2 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 17 | 65 | Single row in a straight line | no | 59.5 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 19 | 65 | Single row in a straight line | no | 67.2 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55C-B-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 20 | 50 | Single row in a straight line | no | 72.5 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55S-A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 95 | Single row in a straight line | no | 37.6 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DGR200-10A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 3 | Double-row in a straight line | no | 605.6 | 200A | 200A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 36mm | Rated current;230A | M10 | Screw connection | - | UL94V-0 | ||
![]() DG66S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 12.125 | 30A | 30A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11.11mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG66S-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 180 | Single row in a straight line | no | 17.962962962963 | 30A | 30A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11.11mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG66S-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 140 | Single row in a straight line | no | 17.321428571429 | 30A | 30A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11.11mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG66S-B-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 130 | Single row in a straight line | no | 24.871794871795 | 30A | 30A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11.11mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG66S-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 80 | Single row in a straight line | no | 30.3125 | 30A | 30A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11.11mm | Rated current;41A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58H-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 220 | Single row in a straight line | no | 18.33 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58H-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 180 | Single row in a straight line | no | 22.22 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58H-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 120 | Single row in a straight line | no | 33.61 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58H-A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 110 | Single row in a straight line | no | 41.52 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58H-A-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 13 | 80 | Single row in a straight line | no | 52.92 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 |