- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45H-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | Single row in a straight line | no | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG65R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 11mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55S-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25R-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25H-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 7.62mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46S-B-60(H)-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | - | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | - | no | 25A | - | - | 300V | - | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | - | 1 | 9.5mm | M4 | Screw connection | - | UL94V-0 | ||
![]() DG46GR-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 9.5mm | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-40A(H)-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 22~8AWG | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | Single row in a straight line | no | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 14.5mm | M5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Double-row of misalignment | no | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 8.8mm | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2000-B-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | Single row in a straight line | no | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 1 | 20mm | M6 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35S-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG46-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Double-row of misalignment | no | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 1 | 8.8mm | M3.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG32-A-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 20~2AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | Single row in a straight line | no | 120A | 120A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | panel | 1 | 28mm | M6 | Screw connection | - | UL94V-0 | ||
![]() DG35H-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 |