- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Terminal Screw Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Wire Gauge | ELV | Number of Circuits | Max Supply Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Number of Ways | Rated Current | Terminal Screw Finish | Wire Cross Section | Number of Wire Entries | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0387006104 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Chassis, Panel; Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38700 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.325 8.26mm | - | - | - | - | - | - | 14-22 AWG | - | 4 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 4 | - | Zinc, Clear Chromate | - | - | Flange | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387206208 Molex | 489 |
| Datasheet | 13 Weeks | - | - | Chassis, Panel; Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.375 9.53mm | - | - | - | - | - | - | 14-22 AWG | - | 8 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 8 | - | Zinc, Clear Chromate | - | - | Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0386608803 Molex | 1792 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 600V | -40°C~110°C | Tray | - | Beau 38660 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYSULFONE | - | 45A | 0.500 12.70mm | - | - | - | - | - | - | 8-18 AWG | - | 3 | - | - | - | - | 1 | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | 3 | 45A | Zinc, Yellow Chromate | 6 mm2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387203205 Molex | 137 |
| Datasheet | 13 Weeks | Tin | Panel | Chassis, Panel | - | Thermoplastic | Thermoplastic | Steel | Brass | 300V | -40°C~100°C | Bulk | - | Beau 38720 | - | Active | 1 (Unlimited) | Solder | - | Terminal Block | 5 | 130°C | -40°C | Black | 1 | - | - | 15A | 0.375 9.53mm | Straight | 28.8mm | - | 25A | 5 | Black | 14-22 AWG | - | 5 | 300V | 12 AWG | 24 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Zinc, Clear Chromate | - | 5 | Flange | 68.7mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0386608804 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 600V | -40°C~110°C | Bulk | - | Beau 38660 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYSULFONE | - | 45A | 0.500 12.70mm | - | - | - | - | - | - | 8-18 AWG | - | 4 | - | - | - | - | 1 | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | 4 | - | Zinc, Yellow Chromate | 6 mm2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387007504 Molex | 718 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38700 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | - | - | 20A | 0.325 8.26mm | - | - | - | - | - | - | 14-22 AWG | - | 4 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 4 | 20A | Zinc, Clear Chromate | 2.5 mm2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0386608805 Molex | 918 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 600V | -40°C~110°C | Bulk | - | Beau 38660 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYSULFONE | - | 45A | 0.500 12.70mm | - | - | - | - | - | - | 8-18 AWG | - | 5 | - | - | - | - | 1 | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | 5 | - | Zinc, Yellow Chromate | 6 mm2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387207506 Molex | 119 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~100°C | Bag | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 25A | 0.375 9.53mm | - | - | - | - | - | - | 12-22 AWG | - | 6 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 6 | 25A | Zinc, Clear Chromate | 2.5 mm2 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387207510 Molex | 164 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~100°C | Bag | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | 8536.69.40.40 | 25A | 0.375 9.53mm | - | - | - | - | - | - | 12-22 AWG | - | 10 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 10 | 25A | Zinc, Clear Chromate | 2.5 mm2 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387112204 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Brass, Polyester | Polybutylene | Polybutylene Terephthalate (PBT) | Steel | Brass, Steel | 300V | -40°C~100°C | Bulk | - | Beau 38711 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | LOW PROFILE, POLYESTER | - | - | 0.375 9.53mm | Horizontal | 15.7mm | - | 15A | - | - | 14-22 AWG | - | 4 | 300V | 22 AWG | 14 AWG | - | 1 | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | 4 | - | Zinc, Clear Chromate | - | - | Flange | 59.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0387200318 Molex | 37 |
| Datasheet | 21 Weeks | Tin | Cable | Chassis, Panel | Brass | - | Polybutylene Terephthalate (PBT) | Steel | - | 300V | -40°C~100°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | THERMOPLASTIC POLYURETHANE | 8536.69.40.40 | 15A | 0.375 9.53mm | Horizontal | - | unknown | - | - | - | 14-22 AWG | Compliant | 18 | - | - | - | - | 1 | Barrier Block | Closed | 2 Wall (Dual) | Screws | 18 | - | Zinc, Clear Chromate | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CFTPW-18 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | - | Chassis, Panel | Chassis, Panel | - | - | Polyester Thermoplastic | - | - | 300V | 140°C | Bulk | 2008 | CFT | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | 1 | - | - | - | 0.375 9.53mm | - | - | - | 20A | - | - | 12-22 AWG | - | 18 | - | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | - | Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0386006606 Molex | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic | Brass | - | 300V | -40°C~130°C | Bulk | - | Beau 38600 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER ALLOY | - | - | 0.250 6.35mm | Horizontal | - | - | 10A | - | - | 18-22 AWG | - | 6 | - | 22 AWG | 18 AWG | - | 1 | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | 6 | - | Nickel | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0387007510 Molex | 37 |
| Datasheet | 21 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38700 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | 8536.69.40.40 | 20A | 0.325 8.26mm | - | - | - | - | - | - | 14-22 AWG | - | 10 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 10 | 20A | Zinc, Clear Chromate | 2.5 mm2 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387206203 Molex | 615 |
| Datasheet | 13 Weeks | - | - | Chassis, Panel; Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.375 9.53mm | - | - | - | - | - | - | 14-22 AWG | - | 3 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 3 | - | Zinc, Clear Chromate | - | - | Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387007502 Molex | 16228 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38700 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | 8536.69.40.40 | 20A | 0.325 8.26mm | - | - | - | - | - | - | 14-22 AWG | - | 2 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 2 | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0387206305 Molex | 1010 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~100°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.375 9.53mm | - | - | unknown | - | - | - | 14-22 AWG | - | 5 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 5 | - | Zinc, Clear Chromate | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387206204 Molex | 663 |
| Datasheet | 13 Weeks | - | - | Chassis, Panel; Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.375 9.53mm | - | - | - | - | - | - | 14-22 AWG | - | 4 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 4 | - | Zinc, Clear Chromate | - | - | Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387207508 Molex | 1935 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Thermoplastic | Steel | - | 300V | -40°C~100°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 25A | 0.375 9.53mm | - | - | - | - | - | - | 12-22 AWG | - | 8 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 8 | 25A | Zinc, Clear Chromate | 2.5 mm2 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0387206206 Molex | 168 |
| Datasheet | 21 Weeks | - | - | Chassis, Panel; Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel | - | 300V | -40°C~130°C | Bulk | - | Beau 38720 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | POLYESTER | - | 15A | 0.375 9.53mm | - | - | - | - | - | - | 14-22 AWG | - | 6 | - | - | - | - | 1 | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | 6 | - | Zinc, Clear Chromate | - | - | Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |