- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Stripping length (max.) | Termination Method | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Reach Compliance Code | Current Rating | Terminal and Terminal Block Type | Connection Method | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3248392 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.308647 oz | - | - | - | - | MP | - | - | Red | - | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | ||
![]() 3248388 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.625231 oz | - | - | - | - | MP | - | - | Blue | - | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 44.1 mm | - | ||
![]() 3260128 Phoenix Contact | 2580 |
| - | - | - | - | - | 25 - 95 | 25 - 95 | - | 25 - 95 | - | - | - | - | - | - | - | - | 2 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Screw | 1.840 lbs | 1000 V | - | - | - | PTPOWER | - | 4 Position | - | - | 25 mm | - | 232 A | - | Screw, Power-Turn | 99.8 mm | 139.1 mm | 100 mm | - | ||
![]() 3248390 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.213407 oz | - | - | - | - | MP | - | - | Red | - | - | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 14.7 mm | - | ||
![]() 3214023 Phoenix Contact | 28 |
| - | Polyamide (PA) | 24 | 4 | 10.2mm | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | Pull spring | 50pc(s) | 16mm² | 0.5mm² | 16mm² | 0.5mm² | (L x W x H) 77.7 x 10.2 x 49.6 mm | Blue | 50 | - | PHOENIX CONTACT GMBH & CO KG | Yes | V0 | 3214023 | 3214023 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | 1 | 76A | 76A | 500V | Bulk | PTI 16/S BU | Active | Active | 2.34 | Details | Yes | - | 18mm | - | 1.044744 oz | 500 V | 4 AWG | 24 AWG | 24 AWG to 4 AWG | PTI 16 | Installation Terminal Block | - | Blue | - | - | compliant | 76 A | MODULAR TERMINAL BLOCK | Push-In | 49.6 mm | 77.7 mm | 10.2 mm | UL 94 V-0 | ||
![]() 3211261 Phoenix Contact | 10052053 |
| - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | 50 | No | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3211261 | - | - | - | DIN Rail | - | - | - | - | - | - | Active | - | 5.72 | Details | Yes | - | - | Push In | 0.470555 oz | 800 V | - | - | - | PTTBS 2.5/2P BU | - | - | Blue | - | 5.2 mm | compliant | 22 A | MODULAR TERMINAL BLOCK | Push-In | - | 92.6 mm | 5.2 mm | - | ||
![]() 3044931 Phoenix Contact | In Stock | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | 10 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3044931 | + 85 C | - | - 60 C | - | - | - | - | - | - | - | Active | - | 5.72 | Details | Yes | - | - | - | - | - | - | - | - | - | - | 26 Position | Gray | - | 5.2 mm | compliant | 24 A | BARRIER STRIP TERMINAL BLOCK | Push-In | 26.6 mm | 51.3 mm | 138.9 mm | - | ||
![]() 3003037 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 34.5 mm | - | ||
![]() 3003036 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 30.3 mm | - | ||
![]() 3002935 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | - | ||
![]() 3002998 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 51.3 mm | - | ||
![]() 3002916 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 33.6 mm | - | ||
![]() 3002990 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 55.5 mm | - | ||
![]() 3002913 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 21 mm | - | ||
![]() 3002927 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | - | ||
![]() 3003028 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 47.1 mm | - | ||
![]() 3002918 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | - | ||
![]() 3002930 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | PTFIX 12X1,5-NS15A RD | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 21 mm | - | ||
![]() 3002933 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 17.5 A | - | Push-In | - | 21 mm | 33.6 mm | - | ||
![]() 3003035 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 59.7 mm | - |