- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Additional Feature | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Wire Gauge | Number of Levels | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273990 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 57 A | - | 8 | - | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Blue | - | - | - | - | 32A | Push In, Spring | Blue | - | 1 | - | - | - | - | 7 | - | - | - | - | - | - | Push-In | - | - | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273998 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 57 A | - | 8 | - | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Brown | - | - | - | - | 32A | Push In, Spring | Brown | - | 1 | - | - | - | - | 7 | - | - | - | - | - | - | Push-In | - | - | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273644 Phoenix Contact | 45 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | 8 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Green | - | - | - | - | 32A | Push In, Spring | Green | - | 1 | - | - | - | - | 19 | - | - | - | - | - | - | Push-In | - | - | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 1110405 Phoenix Contact | 48 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 32 A | 30 A | 50 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | 32 | - | Details | - | - | 800V | 600V | 800 V | 10 AWG | 24 AWG | - | - | CLIPLINE PT | Feed Through Terminal Block | 4 Position | Orange | - | - | 35.25 | - | 32 A | Push In | - | - | 1 | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | - | 35.3 mm | 77 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273992 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | - | V0 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Red | - | - | - | - | 32A | Push In, Spring | Red | - | 1 | - | - | - | - | 7 | - | - | - | - | - | - | Push-In | - | - | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273878 Phoenix Contact | 127 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 57 A | 8 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Gray | - | - | - | - | 32A | Push In, Spring | Gray | - | 1 | - | - | - | - | 13 | - | - | - | - | - | - | Push-In | - | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 1028369 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 32 A | 50 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 800 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 2 | Pink | - | - | - | - | 32A | Push In, Spring | Pink | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | - | ||
![]() 1028368 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 32 A | 50 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 800 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 2 | Violet | - | - | - | - | 32A | Push In, Spring | Violet | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | - | ||
![]() 1028360 Phoenix Contact | 279 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 32 A | 32 A | 50 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | - | - | Push In | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Gray | - | - | - | - | 32 A | Push In, Spring | Gray | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079061 Phoenix Contact | 31 |
| - | - | Polyamide (PA) | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | 50 | No | - | V0 | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | Screw | - | - | 400 V | 12 AWG | 26 AWG | - | - | * | Disconnect Terminal Block | 2 Position | Gray | - | - | - | - | 20 A | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 35.3 mm | 62 mm | 5.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1028367 Phoenix Contact | 120 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 32 A | 50 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | - | - | Push In | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Black | - | - | - | - | 32 A | Push In, Spring | Black | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046962 Phoenix Contact | 15 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | - | 20 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | - | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 13 Position | Blue | - | - | - | - | 41 A | Push In, Spring | Blue | - | 1 | - | - | - | - | 13 | - | - | - | - | - | - | Push-In | - | - | Block of 6 | - | 17.7 mm | 21.6 mm | 31.4 mm | 0.697 (17.70mm) | 31.4mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273895 Phoenix Contact | 48 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Pink | - | - | - | - | 32A | Push In, Spring | Pink | - | 1 | - | - | 10-24 AWG | - | 13 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273642 Phoenix Contact | 34 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | 8 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Yellow | - | - | - | - | 32A | Push In, Spring | Yellow | - | 1 | - | - | - | - | 19 | - | - | - | - | - | - | Push-In | - | - | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3244473 Phoenix Contact | 1462 |
| - | DIN RAIL | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | 3244473 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Active | - | 5.69 | Details | Yes | Push In | - | - | 250 V | - | - | - | - | * | - | - | Gray | 1 | STANDARD: UL 94V-0 | - | compliant | 13.5 A | - | - | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 5 | CSA; CUL; EAC; UL | - | 13.5 A | - | 1.5 mm2 | PUSH-IN | Push-In | 250 V | - | - | - | 44.6 mm | 121.65 mm | 3.5 mm | - | - | - | - | ||
![]() 1028364 Phoenix Contact | 44 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 32 A | 32 A | 50 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | - | Push In | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Green | - | - | - | - | 32 A | Push In, Spring | Green | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046619 Phoenix Contact | 267 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 17.5 A | 20 A | 30 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | - | Push In | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Orange | - | - | - | - | 17.5 A | Push In, Spring | Orange | - | 1 | - | - | 12-26 AWG | - | 4 | - | 0.14-2.5mm² | - | 8mm ~ 10mm | - | - | Push-In | - | - | - | IP20 | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273774 Phoenix Contact | 31 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | 8 | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Yellow | - | - | - | - | 32A | Push In, Spring | Yellow | - | 1 | - | - | - | - | 19 | - | - | - | - | - | - | Push-In | - | - | Block of 9 | IP20 | - | 45.7 mm | 64.8 mm | 1.217 (30.90mm) | 64.8mm | UL94 V-0 | - | ||
![]() 1028362 Phoenix Contact | 169 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 32 A | 50 | - | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | - | Push In | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Red | - | - | - | - | 32 A | Push In, Spring | Red | - | 1 | - | - | 10-24 AWG | - | 2 | - | 0.2-6mm² | - | 10mm ~ 12mm | - | - | Push-In | - | - | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3274046 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | 8 | - | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Black | - | - | - | - | 32A | Push In, Spring | Black | - | 1 | - | - | - | - | 19 | - | - | - | - | - | - | Push-In | - | - | Block of 9 | IP20 | 22.7 mm | 28.6 mm | 64.8 mm | 0.894 (22.70mm) | 64.8mm | UL94 V-0 | - |