- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Reach Compliance Code | Current Rating | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Architecture | Terminal and Terminal Block Type | Product Type | Primary Attributes | Connection Method | Flash Size | Product Category | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZK2.5-GN TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK705061R0000 | - | - | - | Details | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 5.2 mm | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() ZS16 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 25 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK510010R0000 | - | - | - | Details | - | - | 600 V | 4 AWG | 24 AWG | 24 AWG to 4 AWG | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 10 mm | - | 67 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | DIN Rail Terminal Blocks | - | ||
![]() ZS6-4S TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK506012R0000 | - | - | - | Details | - | 0.685648 oz | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | SNK | Feed Through Terminal Block | 4 Position | - | - | Terminal Blocks | 6 mm | - | 30 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | DIN Rail Terminal Blocks | - | ||
![]() ZK16-PV TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 15 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK712063R0000 | - | - | - | Details | - | - | 600 V | 4 AWG | 20 AWG | 20 AWG to 4 AWG | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 12 mm | - | 75 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() ZK16-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 20 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK712020R0000 | - | - | - | Details | - | - | 600 V | 4 AWG | 20 AWG | 20 AWG to 4 AWG | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 12 mm | - | 75 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() ZK2.5-SF TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK706410R0000 | - | - | - | Details | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | SNK | Disconnect Terminal Block | - | - | - | Terminal Blocks | 5.2 mm | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() CDK2.5-7 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 20 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK805721R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 7 Position | Gray | - | Terminal Blocks | 5.2 mm | - | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | UL 94 V-0 | ||
![]() CDK4-6 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 15 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK806719R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 6 Position | Gray | 1 Row | Terminal Blocks | 6 mm | - | 30 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() CDK2.5-10 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 25 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK805724R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 10 Position | Gray | - | Terminal Blocks | 5.2 mm | - | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | UL 94 V-0 | ||
![]() CDK4-4 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 25 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK806717R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 4 Position | Gray | 1 Row | Terminal Blocks | 6 mm | - | 30 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() ZDK2.5-22-PE TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK805152R0000 | - | - | - | Details | - | - | - | - | - | - | - | SNK | Terminal Block | 4 Position | Green, Yellow | - | Terminal Blocks | 5.2 mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() ZS4-S-OR TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK505330R0000 | - | - | - | Details | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | SNK | Disconnect Terminal Block | 4 Position | - | - | Terminal Blocks | 8 mm | - | 18 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | DIN Rail Terminal Blocks | - | ||
![]() ZS4-R2 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | TE CONNECTIVITY LTD | TE Connectivity | ZS4-R2 | - | - | - | DIN Rail | - | - | 1SNK506013R0000 | Active | - | 4.88 | Details | Yes | - | 600 V | 12 AWG | 24 AWG | 24 AWG to 12 AWG | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 5.2 mm | compliant | 20 A | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | DIN Rail Terminal Blocks | - | Screw | - | DIN Rail Terminal Blocks | - | ||
![]() ZS4-SF-R4 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK506416R0000 | - | - | - | Details | - | - | 150 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | SNK | Fuse Terminal Block | 2 Position | Gray | - | Terminal Blocks | 6 mm | - | 10 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | DIN Rail Terminal Blocks | - | ||
![]() ZD2.5-11 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK805016R0000 | - | - | - | Details | - | - | - | - | - | - | - | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 5.2 mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() CDK4-5 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 20 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK806718R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 5 Position | Gray | 1 Row | Terminal Blocks | 6 mm | - | 30 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() CDK2.5-J-E TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | 1SNK805739R0000 | - | - | - | Details | - | - | 1 kV | - | - | - | - | SNK | Plugs | 1 Position | Gray | - | Terminal Blocks | 5.2 mm | - | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | UL 94 V-0 | ||
![]() ZK2.5-D-CH-DU TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | 1SNK705214R0000 | - | - | - | Details | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | SNK | Feed Through Terminal Block | 4 Position | - | - | Terminal Blocks | 5.2 mm | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | DIN Rail Terminal Blocks | - | ||
![]() 1SNA400813R0000 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | Intel | - | - | 720 | Tray | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Agilex F | - | - | - | - | Terminal Blocks | - | - | - | 1.4GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | DMA, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MPU, FPGA | - | DIN Rail Terminal Blocks | FPGA - 2.2M Logic Elements | - | - | - | - | ||
![]() 3034028 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |