- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Spacing | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF4SP(L)/110-240V/BU Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | - | CE, CSA, IEC, UL | - | - | EAR99 | 50 | - | Unavailable | CF4SP(L)/110-240V/BU | + 105 C | - | - 50 C | DIN Rail | - | - | No | - | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | Fuse Terminal Block | 4 Position | Blue | 10 A | - | - | - | - | - | - | Screw | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() CF4U(L)/110-240V/BU Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | - | CE, CSA, IEC, UL | - | - | EAR99 | 100 | - | Unavailable | CF4U(L)/110-240V/BU | + 105 C | - | - 50 C | DIN Rail | - | - | No | - | - | - | 600 V, 800 VAC/DC | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Blue | 6.3 A, 10 A | - | - | - | - | - | - | Screw | - | - | 57.6 mm | 57 mm | 8 mm | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() CF4SP/BU Altech Corporation | In Stock | - | - | DIN Rail | Polyamide (PA) | - | CE, CSA, IEC, UL | - | - | EAR99 | 50 | - | Unavailable | CF4SP/BU | + 105 C | - | - 50 C | DIN Rail | - | - | No | - | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | Fuse Terminal Block | 4 Position | Blue | 10 A | - | - | - | - | - | - | Screw | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() CBB95/R Altech Corporation | 39 |
| - | - | Polyamide (PA) | - | - | - | - | - | 10 | - | - | CBB95/R | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 4 AWG | 8 AWG | 8 AWG to 4 AWG | - | Feed Through Power Terminal | 2 Position | Red | 230 A, 232 A | - | - | - | - | - | - | Bolt, Screw | - | - | 54.5 mm | 92 mm | 38 mm | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() CDL4U(E)LD6/220 Altech Corporation | 46 |
| - | - | Polyamide (PA) | - | - | - | - | EAR99 | 100 | - | Unavailable | CDL4U(E)LD6/220 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Indicator Terminal Block | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | ||
![]() CAFL4U(L)/24/BU Altech Corporation | 46 |
| - | - | Polyamide (PA) | - | - | - | - | - | 25 | - | - | CAFL4U(L)/24/BU | - | - | - | DIN Rail (35) | - | - | - | - | - | - | 600 V | 10 AWG | 22 AWG | - | - | Fuse Terminal Block | - | Blue | 16 A | - | - | - | - | - | - | Screw | - | - | 63 mm | 72 mm | 9 mm | - | - | - | ||
![]() CP4 Altech Corporation | 39 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | 32 A | 30 A | - | 100 | - | - | CP4 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | 6 mm | 1000V | 600V | 600 V | 10 AWG | 24 AWG | - | CP | Feed Through Terminal Block | 2 Position | Gray | 30 A | Push In, Spring | 1 | 10-24 AWG | - | 0.2-4mm² | 11mm | Push-In | - | - | 45.8 mm | 54.8 mm | 6 mm | 6.0mm | - | - | ||
![]() CPDL1.5 Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | 16 A | 15 A | - | 100 | - | - | CPDL1.5 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | 3.5 mm | 500V | 300V | 300 V | 14 AWG | 24 AWG | - | CP | Feed Through Terminal Block | 4 Position | Gray | 15 A | Push In, Spring | 2 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 52.8 mm | 67.2 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CPG1.5 Altech Corporation | 39 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | 100 | - | - | CPG1.5 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | 3.5 mm | 1000V | 600V | 600 V | 14 AWG | 24 AWG | - | CP | Ground Terminal Block | 2 Position | Green, Yellow | - | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 40.3 mm | 45.3 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CPG6/10 Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | 100 | - | - | CPG6/10 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | 8 mm | 1000V | 600V | 600 V | 8 AWG | 28 AWG | - | CP | Ground Terminal Block | 2 Position | Green, Yellow | - | Push In, Spring | 1 | 8-20 AWG | - | 0.5-10mm² | 12mm | Push-In | - | - | 50.6 mm | 62.8 mm | 8 mm | 8.0mm | - | - | ||
![]() CPG2.5/4 Altech Corporation | 90 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | 100 | - | - | CPG2.5/4 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | 5 mm | 1000V | 600V | 600 V | 12 AWG | 24 AWG | - | CP | Ground Terminal Block | 4 Position | Green, Yellow | - | Push In, Spring | 1 | 12-24 AWG | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 45.8 mm | 73 mm | 5 mm | 5.0mm | - | - | ||
![]() CP1.5/4 Altech Corporation | 46 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | - | 100 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | 800V | 600V | 600 V | 14 AWG | 24 AWG | - | CP | Feed Through Terminal Block | 4 Position | Gray | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 40.3 mm | 63.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP1.5/4/BU Altech Corporation | 46 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | EAR99 | 100 | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 4 Position | Blue | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 63.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP1.5/4/G Altech Corporation | 15 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | EAR99 | 100 | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 4 Position | Green | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 63.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP1.5/3 Altech Corporation | 15 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | - | 100 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | 800V | 600V | 600 V | 14 AWG | 24 AWG | - | CP | Feed Through Terminal Block | 3 Position | Gray | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 40.3 mm | 54.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP2.5/3/R Altech Corporation | 45 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 24 A | 20 A | - | 100 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 3 Position | Red | +/- 20 A, +/- 24 A | Push In, Spring | 1 | 12-24 AWG | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | 62.5 mm | 5 mm | 5.0mm | - | - | ||
![]() CP4/3/BL Altech Corporation | 28 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 32 A | 30 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | 1000V | 600V | 600 V | 10 AWG | 24 AWG | - | CP | Feed Through Terminal Block | 3 Position | Black | 30 A | Push In, Spring | 1 | 10-24 AWG | - | 0.2-4mm² | 11mm | Push-In | - | - | 45.8 mm | 70.5 mm | 6 mm | 6.0mm | - | - | ||
![]() CP1.5/3/R Altech Corporation | 15 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | EAR99 | 100 | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 3 Position | Red | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 54.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP1.5/4/R Altech Corporation | 15 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | EAR99 | 100 | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 4 Position | Red | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 63.5 mm | 3.5 mm | 3.5mm | - | - | ||
![]() CP1.5/3/Y Altech Corporation | 15 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | 15 A | 15 A | - | 100 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | CP | Multiple Connection Terminal Block | 3 Position | Yellow | 15 A | Push In, Spring | 1 | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 54.5 mm | 3.5 mm | 3.5mm | - | - |