- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | Number of Positions | Color | Reach Compliance Code | Current Rating | Terminal and Terminal Block Type | Connection Method | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3248414 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | White | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 31.5 mm | - | ||
![]() 3248318 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | White | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 51.3 mm | - | ||
![]() 3248326 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | - | 0.298382 oz | MP | - | Orange | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 34.5 mm | - | ||
![]() 3248428 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | Orange | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 27.3 mm | - | ||
![]() 3248434 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | - | - | 3.527043 oz | MP | - | Orange | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 39.9 mm | - | ||
![]() 3248320 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | White | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 55.5 mm | - | ||
![]() 3248408 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.308294 oz | MP | - | White | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | ||
![]() 3248426 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.356443 oz | MP | - | Orange | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 23.1 mm | - | ||
![]() 3248312 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.317466 oz | MP | - | White | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 38.7 mm | - | ||
![]() 3248314 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | White | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 42.9 mm | - | ||
![]() 3248380 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 3.527043 oz | MP | - | Blue | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 27.3 mm | - | ||
![]() 3248424 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.303356 oz | MP | - | Orange | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | ||
![]() 3248406 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.213055 oz | MP | - | White | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 14.7 mm | - | ||
![]() 2715681 Phoenix Contact | In Stock | - | - | 1 | - | - | + 85 C | - 60 C | DIN Rail | - | - | Details | - | 0.480079 oz | - | - | Gray | - | 24 A | - | Screw | - | 55 mm | 6.2 mm | UL94 V-2 | ||
![]() 2900257 Phoenix Contact | In Stock | - | - | 1 | - | - | + 60 C | - 40 C | DIN Rail | - | - | Details | - | 1.812729 oz | - | - | - | - | - | - | Push-In | 80 mm | - | 14 mm | - | ||
![]() 3247057 Phoenix Contact | In Stock | - | - | 1 | - | - | + 85 C | - 60 C | - | - | - | Details | - | 3.527043 oz | - | - | - | - | 150 A | - | Screw | 76 mm | 103.4 mm | 20 mm | - | ||
![]() 3076507 Phoenix Contact | In Stock | - | - | 4 | PHOENIX CONTACT GMBH & CO KG | 3076507 | - | - | - | Obsolete | 5.84 | Details | Yes | 0.035274 oz | - | 3 Position | Gray | compliant | 309 A | BARRIER STRIP TERMINAL BLOCK | Screw | 111 mm | 136.1 mm | 93 mm | - | ||
![]() 3248372 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.627524 oz | MP | - | Gray | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 44.1 mm | - | ||
![]() 3248348 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.510767 oz | MP | - | Yellow | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 47.1 mm | - | ||
![]() 3248344 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | - | Details | - | 0.349212 oz | MP | - | Yellow | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 38.7 mm | - |