- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Operation | Range | RoHS | Termination Method | Voltage, Rating | Series | Shielding | Current Rating | Output Type | Terminal Type | Coil Voltage | Depth Behind Panel | Connection Type | Lamp Type | Power Type | Contacts | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-W4-B Rockwell | In Stock | - | - | - | ebm-papst, Inc. | - | - | - | - | - | Screw | 800 V | 1492-W | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-BL Rockwell | In Stock | - | - | CSA, IEC, UL | ABB | G1MP2-62R11L1 | - | Maintained | - | - | Screw | 500 V | 1492-W | - | 24A | - | Fingersafe Screw | - | 1.91 | - | LED | - | 1NO, 1NC | IP66 | - | ||
![]() 1492-WR3 Rockwell | In Stock | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10H001 | - | - | - | - | Screw | 500 V | 1492-W | - | 15A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WG4 Rockwell | In Stock | - | - | - | Brady | 104528 | - | - | - | - | Screw | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-BL Rockwell | In Stock | - | - | - | Miscellaneous | - | - | - | - | - | Screw | 500 V | 1492-W | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-OR Rockwell | In Stock | - | - | - | RAB Lighting | - | - | - | - | - | Screw | 500 V | 1492-W | - | 24A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMD1-B Rockwell | In Stock | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14K0100TFFN | Panel | - | - | - | Screw | 500 V | 1492-W | - | 100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-B Rockwell | In Stock | - | - | CSA, IEC, UL | ABB | G1MP2-62R20L8 | - | Maintained | - | - | Screw | 500 V | 1492-W | - | 24A | - | Fingersafe Screw | - | 1.91 | - | LED | - | 2NO | IP66 | - | ||
![]() 1492-P3Q-OR Rockwell | In Stock | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33G0150TFAJ | Panel | - | - | - | Push In | 600 V | 1492-P | - | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3-OR Rockwell | In Stock | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10NP60 | - | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LS2-4L Rockwell | In Stock | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33G0150TFAN | Panel | - | - | - | Plug In | 250 V, 300 V | 1492 | - | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3-G Rockwell | In Stock | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14M0060VFFJ | Panel | - | - | - | Push In | 600 V | 1492-P | - | 60 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-B Rockwell | In Stock | - | - | - | Turck | 4607191 | - | - | 4 mm | Yes | Push In | 300 V | 1492-P | Shielded | 13 A, 15 A, 17.5 A | NO NPN | - | - | - | M12 Connector | - | DC | - | - | 12 mm | ||
![]() 1492-P10-G Rockwell | In Stock | - | - | - | Honeywell | - | - | - | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 52 A, 57 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10-B Rockwell | In Stock | - | - | - | ABB | - | - | - | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 52 A, 57 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P16-B Rockwell | In Stock | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-112-190-012 | - | - | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 62 A, 64 A, 76 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3-B Rockwell | In Stock | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10P1P6 | - | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P16-OR Rockwell | In Stock | - | - | UL;CE | Cutler Hammer, Div of Eaton Co | XTFRP16BBAD | - | - | - | No | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 62 A, 64 A, 76 A | - | - | 120 VDC | - | - | - | - | - | - | - | ||
![]() 1492-P2T-BL Rockwell | In Stock | - | - | - | Stearns | 108705600025 | End Mount | - | - | - | Push In | 300 V | 1492-P | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() 1492-P10PD4E-FB250 Rockwell | In Stock | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14M0070VFFN | Panel | - | - | - | Push In | 100 → 250 V | 1492-P | - | 70 A | - | - | - | - | - | - | - | - | - | - |